Tripp Lite logo

Tripp Lite N484-2M12-LC12 40Gb to 10Gb Breakout Cassette, (x2) 12-Fiber OM4 MTP/MPO ( Male with Pins ) to ( x12 ) LC Duplex

Data-sheet quality:
created/standardized by Icecat
Product views:
86437
Info modified on:
10 Aug 2024, 09:40:20
Bullet Points Tripp Lite N484-2M12-LC12 40Gb to 10Gb Breakout Cassette, (x2) 12-Fiber OM4 MTP/MPO ( Male with Pins ) to ( x12 ) LC Duplex:
  • - High Density Fiber Cassette for use with N484-00U and N484-01U chassis'
  • - 40Gb to 10Gb Breakout Cassette, with (x12) LC connections to (x2) 12-Fiber MTP/MPO connections ( Male w/Pins )
  • - 12-Fiber MTP ports are Polarity B, Optimized for Parallel Optics, Base-8 Connectivity
  • - Guaranteed compatibility when used with recommended cabling
  • - Cassette designed specifically for use with cables, such as the N820-, N821-, N844- and N845-Series cables
  • - Internal OM4 wiring
  • - Complies with IEEE 802.3ae (10GbE) and ANSI T11.2 (Fibre Channel) requirements
  • - Max insertion loss of 0.35dB falls well under the IEEE 802.3ae maximum channel loss spec of <25dB
Warranty:
Lifetime limited
Long product name Tripp Lite N484-2M12-LC12 40Gb to 10Gb Breakout Cassette, (x2) 12-Fiber OM4 MTP/MPO ( Male with Pins ) to ( x12 ) LC Duplex:

40Gb to 10Gb Breakout Cassette, (x2) 12-Fiber OM4 MTP/MPO ( Male with Pins ) to ( x12 ) LC Duplex

Tripp Lite N484-2M12-LC12 40Gb to 10Gb Breakout Cassette, (x2) 12-Fiber OM4 MTP/MPO ( Male with Pins ) to ( x12 ) LC Duplex:

The N484-2M12-LC12 is a high-density 40 Gb to 10 Gb Breakout Cassette with (x12) LC connections to (x2) 12-Fiber, OM4, MTP/MPO connections. Designed specifically for use with N484-00U and N484-01U chassis. Up to four cassettes per N484-01U or one cassette per N484-00U. Supports 40 GbE, internally using OM4 fiber optic cable, with an extremely low insertion loss of 0.35db that is well under the IEEE 802.3ae maximum channel loss spec of <25db. Effectively trunks 24-fibers between IDF's and MDF's with (x2) 12-Fiber MTP/MPO cables, breaking out to (x12) LC Duplex fiber connections. 12-Fiber MTP ports are Polarity B, Optimized for Parallel Optics, Base-8 Connectivity. Guaranteed compatibility when used with recommended cabling. Cassette designed specifically for use with N820-, N821-, N844- and N845-Series cables. Installation is simple, with the cassette being easily installed or removed using screw tabs to lock or unlock it from the panel; no tools required. Furthermore, each cassette features factory-terminated connectors that reduce the time and labor required of field connector terminations. Cassette housing made with heavy-duty 1.0mm cold-rolled steel.

Short summary description Tripp Lite N484-2M12-LC12 40Gb to 10Gb Breakout Cassette, (x2) 12-Fiber OM4 MTP/MPO ( Male with Pins ) to ( x12 ) LC Duplex:

Tripp Lite N484-2M12-LC12 40Gb to 10Gb Breakout Cassette, (x2) 12-Fiber OM4 MTP/MPO ( Male with Pins ) to ( x12 ) LC Duplex, IEEE 802.3ae, 40 Gigabit Ethernet, 40000 Mbit/s, MTP, Black, Steel

Long summary description Tripp Lite N484-2M12-LC12 40Gb to 10Gb Breakout Cassette, (x2) 12-Fiber OM4 MTP/MPO ( Male with Pins ) to ( x12 ) LC Duplex:

Tripp Lite N484-2M12-LC12 40Gb to 10Gb Breakout Cassette, (x2) 12-Fiber OM4 MTP/MPO ( Male with Pins ) to ( x12 ) LC Duplex. Networking standards: IEEE 802.3ae, Ethernet interface type: 40 Gigabit Ethernet, Maximum data transfer rate: 40000 Mbit/s. Product colour: Black, Material: Steel. Compliance certificates: RoHS, Certification: REACH. Width: 88.9 mm, Height: 30.5 mm, Depth: 119.4 mm. Package width: 147.3 mm, Package depth: 190.5 mm, Package height: 45.7 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.