location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress SL-C2680FX multifunction printer Laser A4 9600 x 600 DPI 26 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-C2680FX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-C2680FX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086733571
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Feb 2020 10:34:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ProXpress SL-C2680FX multifunction printer Laser A4 9600 x 600 DPI 26 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 9600 x 600 DPI
  • - A4 26 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB 1000 MHz
  • - 28.2 kg
More>>>
Short summary description Samsung ProXpress SL-C2680FX multifunction printer Laser A4 9600 x 600 DPI 26 ppm:
This short summary of the Samsung ProXpress SL-C2680FX multifunction printer Laser A4 9600 x 600 DPI 26 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ProXpress SL-C2680FX, Laser, Colour printing, 9600 x 600 DPI, A4, Direct printing, Grey, White

Long summary description Samsung ProXpress SL-C2680FX multifunction printer Laser A4 9600 x 600 DPI 26 ppm:
This is an auto-generated long summary of Samsung ProXpress SL-C2680FX multifunction printer Laser A4 9600 x 600 DPI 26 ppm based on the first three specs of the first five spec groups.

Samsung ProXpress SL-C2680FX. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 26 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Grey, White

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Print speed (colour, normal quality, A4/US Letter)
26 ppm
Warm-up time
45 s
Time to first page (black, normal)
17 s
Time to first page (colour, normal)
17 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
26 cpm
Copy speed (colour, normal quality, A4)
26 cpm
Time to first copy (black, normal)
19 s
Time to first copy (colour, normal)
19 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Scan technology
CIS
Scan to
File, FTP, USB
Image formats supported
JPG, TIF
Document formats supported
PDF
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Fax forwarding
Yes
Fax coding methods
JBIG, MH, MMR, MR
Features
Maximum duty cycle *
60000 pages per month
Page description languages
PCL 5c, PCL 6, PDF 1.7, PostScript 3
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
820 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Thick paper, Thicker paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Index card, Legal, Letter, Oficio
Envelopes sizes
10, C5, DL, Monarch
Multi-Purpose Tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Optional connectivity
Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Performance
Maximum internal memory
2048 MB
Internal storage capacity
320 GB
Card reader integrated
No
Internal memory *
1024 MB
Processor frequency
1000 MHz
Sound pressure level (printing)
54 dB
Sound pressure level (copying)
57 dB
Sound power level (standby)
37 dB
Design
Product colour *
Grey, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
17.8 cm (7")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
1400 W
Power consumption (standby)
29 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
530 mm
Depth
484.2 mm
Height
524.3 mm
Weight
28.2 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:59:06
Uk has collected 1 expert review for Samsung ProXpress SL-C2680FX multifunction printer Laser A4 9600 x 600 DPI 26 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%