location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 4500, Refurbished power supply unit 1300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4500, Refurbished
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PWR-C45-1300ACV-RF show
Show alternative article codes used in the online market place
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 22:58:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Cisco Catalyst 4500 Power Supplies are covered for five (5) years by the Cisco Limited Lifetime Hardware Warranty
Long product name Cisco 4500, Refurbished power supply unit 1300 W :
The long product name of Cisco 4500, Refurbished power supply unit 1300 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Catalyst 4500 1300 WAC Power Supply (PoE), Refurbished
More>>>
Short summary description Cisco 4500, Refurbished power supply unit 1300 W:
This short summary of the Cisco 4500, Refurbished power supply unit 1300 W data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 4500, Refurbished, 1300 W, 7 - 16 A, UL 60950, CAN/CSA-C22.2 No. 60950, EN 60950, IEC 60950, TS 001, AS/NZS 3260, Cisco Catalyst 4500, 0 - 40 °C, -40 - 75 °C

Long summary description Cisco 4500, Refurbished power supply unit 1300 W:
This is an auto-generated long summary of Cisco 4500, Refurbished power supply unit 1300 W based on the first three specs of the first five spec groups.

Cisco 4500, Refurbished. Total power: 1300 W, Input current: 7 - 16 A. Safety: UL 60950, CAN/CSA-C22.2 No. 60950, EN 60950, IEC 60950, TS 001, AS/NZS 3260, Compatible products: Cisco Catalyst 4500. Heat dissipation: 1568 BTU/h, Operating altitude: -60 - 2000 m, Electromagnetic compatibility: FCC Part 15 (CFR 47) Class A, ICES-003 Class A, EN55022 Class A, CISPR22 Class A, AS/NZS 3548...

Brand Image Product code Product Stock Price from
Cisco

Cisco PWR-C45-1400DC-P power supply unit 1400 W Black
(show image)
PWR-C45-1400DC-P PWR-C45-1400DC-P 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco PWR-C45-1400AC power supply unit 1400 W Black
(show image)
PWR-C45-1400AC PWR-C45-1400AC 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco PWR-C45-1000AC power supply unit 1000 W Black
(show image)
PWR-C45-1000AC PWR-C45-1000AC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)