location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GBC ClickBind 150E

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GBC Check ‘GBC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ClickBind 150E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4401931EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252425759
Category:
Organize all your documents by perforating them and storing them in ring binders. Give your reports a professional look, have them bound. With these devices you can do all that and more!
Binding Machines Check ‘GBC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GBC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:15
The date of the most recent change of this product data-sheet in Icecat.
GBC 4401931EU user manual (4.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 Years
Long product name GBC ClickBind 150E :
The long product name of GBC ClickBind 150E. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ClickBind 150E Click Binder
More>>>
Short summary description GBC ClickBind 150E:
This short summary of the GBC ClickBind 150E data-sheet is auto-generated and uses the product title and the first six key specs.

GBC ClickBind 150E, Electric, 145 sheets, Black

Long summary description GBC ClickBind 150E:
This is an auto-generated long summary of GBC ClickBind 150E based on the first three specs of the first five spec groups.

GBC ClickBind 150E. AC input voltage: 220-240 V. Width: 377 mm, Depth: 316 mm, Height: 125 mm

Brand Image Product code Product Stock Price from
GBC

GBC CombBind C210E Binder
(show image)
4401926EU CombBind C210E Binder 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC CombBind C200E Binding Machine
(show image)
7101046EU CombBind C200E Binding Machine 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC ClickMan Click Binder
(show image)
CA610000 ClickMan Click Binder 0.00
(excl. VAT)
0 (incl. VAT)