Rexel logo

Rexel Popper Wallet A4 Assorted

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20990
Info modified on:
07 Mar 2024, 15:34:52
Long product name Rexel Popper Wallet A4 Assorted:

Popper Wallets A4 Assorted

Short summary description Rexel Popper Wallet A4 Assorted:

Rexel Popper Wallet A4 Assorted, A4, Polypropylene (PP), Multicolour, China, 333 mm, 243 mm

Long summary description Rexel Popper Wallet A4 Assorted:

Rexel Popper Wallet A4 Assorted. Format: A4, Material: Polypropylene (PP), Product colour: Multicolour. Width: 333 mm, Length: 243 mm. Package width: 334 mm, Package depth: 2 mm, Package height: 236 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.