Rexel logo

Rexel PP Dividers, grey, dated

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28021
Info modified on:
07 Mar 2024, 15:34:52
Long product name Rexel PP Dividers, grey, dated:

PP Dividers, grey, dated

Short summary description Rexel PP Dividers, grey, dated:

Rexel PP Dividers, grey, dated, Months tab index, Polypropylene (PP), Grey, A4, 224 mm, 298 mm

Long summary description Rexel PP Dividers, grey, dated:

Rexel PP Dividers, grey, dated. Type: Months tab index, Material: Polypropylene (PP), Product colour: Grey. Width: 224 mm, Height: 298 mm, Weight: 75 g

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.