Rexel logo

Rexel Manilla A4 Divider 20 Part Pastel Colours

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23893
Info modified on:
21 Oct 2022, 10:14:32
Long product name Rexel Manilla A4 Divider 20 Part Pastel Colours:

Manilla Dividers, A4, 20 part

Short summary description Rexel Manilla A4 Divider 20 Part Pastel Colours:

Rexel Manilla A4 Divider 20 Part Pastel Colours, Multicolour, A4, China, 210 mm, 297 mm, 222 mm

Long summary description Rexel Manilla A4 Divider 20 Part Pastel Colours:

Rexel Manilla A4 Divider 20 Part Pastel Colours. Product colour: Multicolour, Format: A4, Country of origin: China. Width: 210 mm, Length: 297 mm, Package width: 222 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.