location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 50mm f/1.8 STM Lens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 50mm f/1.8 STM Lens
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0570C005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8030207007047 show
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205678
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 13:46:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EF 50mm f/1.8 STM Lens
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Produce high-quality general-purpose images with this affordable, compact and lightweight prime 50 mm lens
  • - An affordable fixed focal length lens that delivers superb image quality, perfect for creative portraiture, shallow focus shooting and low-light photography
  • - Create sharper images with less motion blur from the wide f/1.8 aperture
  • - No need to use a flash in low-light environments as this lens is great performer in low-light
  • - Deliver movies with steady and quiet focusing with STM technology for soundtracks that only capture surrounding sounds
  • - Take this lens everywhere weighing in at just 160 g and measuring just 40 mm long
  • - Compatible with all Canon DSLR cameras and EOS-M mirrorless cameras with an EF-EOS M Mount adapter
Long product name Canon EF 50mm f/1.8 STM Lens :
The long product name of Canon EF 50mm f/1.8 STM Lens. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EF 50mm f/1.8 STM Lens
More>>>
Canon EF 50mm f/1.8 STM Lens:
The official description of Canon EF 50mm f/1.8 STM Lens as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An affordable, high-quality lens that’s perfect for creative portraits and low-light photos – with a fixed focal length lens, the EF 50mm f/1.8 STM delivers great image quality with enhanced sharpness, extra contrast, and reduced distortion. This lens will bring your subject into sharp focus with beautiful background blur and the wide f/1.8 aperture lets in more light, reducing the need to use a flash in low-light conditions. Weighing in at just 160 g, and measuring just 40 mm long, the EF 50mm f/1.8 STM is a lens you can take with you wherever you go.

Short summary description Canon EF 50mm f/1.8 STM Lens:
This short summary of the Canon EF 50mm f/1.8 STM Lens data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF 50mm f/1.8 STM Lens, Telephoto lens, 6/5, Canon EF

Long summary description Canon EF 50mm f/1.8 STM Lens:
This is an auto-generated long summary of Canon EF 50mm f/1.8 STM Lens based on the first three specs of the first five spec groups.

Canon EF 50mm f/1.8 STM Lens. Component for: SLR, Lens structure (elements/groups): 6/5, Lens type: Telephoto lens. Camera brands compatibility: Canon, AF actuator: STM, Maximum magnification: 0.21x. Product colour: Black. Diameter: 6.92 cm, Filter size: 4.9 cm, Length: 39.3 mm

Lens system
Component for *
SLR
Lens type *
Telephoto lens
Lens structure (elements/groups) *
6/5
Lens viewing angle, horizontal
40°
Lens viewing angle, vertical
27°
Fixed focal length
5 cm
Lens viewing angle, diagonal
46°
Minimum aperture number *
1.8
Number of diaphragm blades
7
Closest focusing distance *
0.35 m
Maximum aperture number *
22
Lens mount interface *
Canon EF
Performance
AF actuator
STM
Camera brands compatibility *
Canon
Maximum magnification
0.21x
Compatibility
Canon EOS
Design
Product colour
Black
Logistics data
Harmonized System (HS) code
90021100
Weight & dimensions
Length
39.3 mm
Weight
160 g
Diameter *
6.92 cm
Filter size *
4.9 cm
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 40 expert reviews for Canon EF 50mm f/1.8 STM Lens and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
digitalversus.com
Updated:
2022-10-17 18:56:23
Design & HandlingThe lens is compact, light and discreet. It's a little less than 1.6"/4 cm long and weighs 5.6 oz/160 g. The build-quality is perfectly respectable: it has a plastic body and metal bayonet, which means it should see you through many years...
Good Discreet, lightweight and compact, Great, doanything lens for beginners, Max aperture of f/1.8, Plenty of creative possibilities, thanks to the depth of field, STM stepping motor, Little distortion, Picture quality at f/8...
Bad Not sharp enough below f/4, No optical stabilization, Pretty noticeable vignetting at max aperture...
Bottom line This new 50mm lens is a perfect way into prime-lens photography: it's relatively cheap and you can be pretty confident in the product you're getting. Picture quality isn't breathtaking, and photos are a bit too soft, but its max aperture of f/1.8 allows y...
80%
amateurphotographer.co.uk
Updated:
2022-10-17 18:56:23
Ask any Canon user what they think Canon’s most popular lenses are, and I can guarantee that most will mention the classic EF 50mm f/1.8. Not only is it the most affordable lens in the EF line-up, it’s also well matched to a wide variety of photographic g...
Bottom line The EF 50mm f/1.8 II has long been due a replacement and the arrival of the EF 50mm f/1.8 STM has been met with great interest from the Canon faithful. The addition of the STM motor delivers a much quieter performance, and although its not entirely silen...
100%
pcmag.com
Updated:
2022-10-17 18:56:23
Many a photographer has looked to Canon's "nifty fifty"—the EF 50mm f/1.8 II USM ($125.99)—as a first lens due to its attractive price and wide aperture. The first update to the lens in nearly two decades, the EF 50mm f/1.8 STM ($125.99), keeps the optics...
Good Sharp at f/1.8. Lightweight. Silent, smooth video focus. Very affordable.
Bad Modest barrel distortion. Slower focus. Can flare. Some fall-off at wide aperture. Omits stabilization. Narrower field of view on APS-C cameras. Hood not included...
Bottom line The Canon EF 50mm f/1.8 STM is the company's least expensive lens. It's an excellent value, even if it does have some flaws...
70%
lenstip.com
Updated:
2022-10-17 18:56:23
After a period of 25 years on the market, the plastic EF 50 mm f/1.8 II finally saw its successor. In May 2015 Canon announced the launch of the EF 50 mm f/1.8 STM which was supposed to come with a metal mount again. The following chart presents a compari...
Good excellent image quality in the frame centre, decent image quality on the edge of the frame, very good control of the chromatic aberration, moderate distortion, slight vignetting on the APSC, moderate astigmatism, silent and accurate autofocus, very good p...
Bad huge vignetting on full frame, very high level of coma.
Bottom line When compared to its predecessor the new Canon EF 50 mm f/1.8 STM features several crucial assets. They are especially visible when it comes to the build quality and the casing. With the newer model you get a metal mount, a bit more compact body and a man...
0%
Slrgear.com
Updated:
2022-10-17 18:56:23
The lens was designed to fit the EF (35mm) mount, and will also work on the EF-S mount for 1.6x cropped sensor bodies, as well as Canon's existing APS-H (1.3x crop) bodies. On these bodies the equivalent field of view is 80mm and 65mm respectively.The len...
Bottom line It's probably not as sharp as some people would like when used wide open, but stopped down to ƒ/2.8 or ƒ/4, it's as sharp as sharp gets. For the price point, you really can't go wrong with this lens, and it's a welcome improvement in sharpness over the pr...
0%
cameralabs.com
Updated:
2022-10-17 18:56:23
The earlier EF 50mm f1.8 II is enormously successful for a number of key reasons. Firstly, flexibility. If you have a full-frame body, it delivers standard coverage for general-purpose use, and if you mount it on a cropped-frame body, it's transformed int...
0%
photographybay.com
Updated:
2022-10-17 18:56:23
I received my new Canon EF 50mm f/1.8 STM lens today and wanted to share my initial impressions.This lens is situated as the next Nifty Fifty in Canon's line-up, offering the popular 50mm focal length at an affordable $125 price point. Of course, on APS-C...
0%
The-digital-picture.com
Updated:
2022-10-17 18:56:23
Bringing you this site is my full time job (typically 60-80 hours per week). Thus, I depend solely on the commissions received from you using the links on this site to make any purchase. I am grateful for your support! - BryanBuy Now ►Where you buy your g...
Bottom line It is easy to love a lens with perfect optical quality, best-available AF and first-class build quality. Start dropping any of those attributes and size, weight and price concessions are expected with the amount of the price concession being the all-impor...
0%
Slrgear.com
Updated:
2022-10-17 18:56:23
The Canon EF 50mm ƒ/1.8 STM is the third lens in the 50mm line for Canon, the original having been released in 1987 and updated in version II in 1990. Twenty-five years later, the lens has been overhauled with the new STM focusing system and a new look, b...
Bottom line It's probably not as sharp as some people would like when used wide open, but stopped down to ƒ/2.8 or ƒ/4, it's as sharp as sharp gets. For the price point, you really can't go wrong with this lens, and it's a welcome improvement in sharpness over the pr...
0%
camerastuffreview.com
Updated:
2022-10-17 18:56:23
To buy a bright portrait- or concert-photography lens, you have to dig deep. With a Canon APS-C SLR like the Canon 1200D or the Canon 760D, that isn't needed. The Canon 50 mm f/1.8 STM is bright, compact and inexpensive. That the STM motor provides terrif...
Good Attractively priced, bright lens, High center sharpness, Compact and light, STM motor suitable for video...
Bad No image stabilization, STM motor not completely silent...
77%
whatdigitalcamera.com
Updated:
2022-10-17 18:56:23
It's been a long time coming, but 25 years after the EF 50mm f/1.8 II was launched Canon has replaced its ‘nifty fifty' with the new EF 50mm f/1.8 STM. Michael Topham finds out if it represents a bargain at just £129Ask any Canon user what they think Cano...
Bottom line Sponsored contentBitcoin Vs. Ether: The Cryptocurrency Battle eToro BlogSay Goodbye to snoring with this cool trick Online Health WikiStreck, HiSS Dx Ink Distribution Deal 360dx.comAre you using coffee filters the right way? Mother Nature NetworkU Maryla...
0%
cameralabs.com
Updated:
2022-10-17 18:56:23
The Canon EF 50mm f1.8 STM is as close to a no-brainer as you can get in the EF lens catalogue. It represents one of the most affordable entries to the joys of fixed-focal length ‘prime' lens photography, delivering better quality, superior low-light perf...
Bottom line Canon's EF 50mm f1.8 STM finally upgrades the 24 year old EF 50mm f1.8 II with smoother focusing, more rounded aperture blades, closer focusing and a tougher lens mount. Like its predecessor, it'll gather over eight times more light than a typical kit zoom, ma...
0%
digitalcameraworld.com
Updated:
2022-10-17 18:56:23
You might think that you can't go wrong with a lens at this price. But older versions of Canon's popular 50mm f/1.8 weren't always altogether ‘right'. They had a noisy autofocus system based on a simplistic electric motor, and a 5-blade diaphragm that gav...
Good Extremely light, Fantastic quality for the price, Much-improved handling...
Bottom line The little lens that could, this nifty-fifty is an affordable marvel that any Canon photographer should own. For the price you get an excellent all-purpose lens with solid optical quality, pleasing bokeh, fast autofocus and more – it's so good that in pre...
80%
Country Distributor
Nederland 1 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
España 1 distributor(s)
Lithuania 1 distributor(s)