location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel ICE A4 4 Ring Presentation Binder 25 mm Spine Clear

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ICE A4 4 Ring Presentation Binder 25 mm Spine Clear
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2102547 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252285773
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Rexel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Rexel ICE A4 4 Ring Presentation Binder 25 mm Spine Clear :
The long product name of Rexel ICE A4 4 Ring Presentation Binder 25 mm Spine Clear. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ICE A4 4 Ring Presentation Binder 25 mm Spine Clear
More>>>
Short summary description Rexel ICE A4 4 Ring Presentation Binder 25 mm Spine Clear:
This short summary of the Rexel ICE A4 4 Ring Presentation Binder 25 mm Spine Clear data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel ICE A4 4 Ring Presentation Binder 25 mm Spine Clear, A4, Polypropylene (PP), 200 sheets, 2.5 cm, China, 1 pc(s)

Long summary description Rexel ICE A4 4 Ring Presentation Binder 25 mm Spine Clear:
This is an auto-generated long summary of Rexel ICE A4 4 Ring Presentation Binder 25 mm Spine Clear based on the first three specs of the first five spec groups.

Rexel ICE A4 4 Ring Presentation Binder 25 mm Spine Clear. Format: A4, Material: Polypropylene (PP), Maximum capacity: 200 sheets. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Rexel

Rexel Economy Presentation Ring Bind
(show image)
11399401 Economy Presentation Ring Bind 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Economy Presentation Ring Bind
(show image)
11398201 Economy Presentation Ring Bind 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Economy Presentation Ring Bind
(show image)
11396401 Economy Presentation Ring Bind 0.00
(excl. VAT)
0 (incl. VAT)