location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel Mylar Card Dividers

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mylar Card Dividers
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
332401 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028255044810 show
Category:
Indexes with tabs to divide the sections. Often done alphabeticaly.
Tab Indexes Check ‘Rexel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Rexel Mylar Card Dividers :
The long product name of Rexel Mylar Card Dividers. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mylar Card Dividers
More>>>
Short summary description Rexel Mylar Card Dividers:
This short summary of the Rexel Mylar Card Dividers data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel Mylar Card Dividers, White, A4, 221 mm, 298 mm, 222 g, 221 mm

Long summary description Rexel Mylar Card Dividers:
This is an auto-generated long summary of Rexel Mylar Card Dividers based on the first three specs of the first five spec groups.

Rexel Mylar Card Dividers. Product colour: White, Format: A4. Width: 221 mm, Height: 298 mm, Weight: 222 g

Brand Image Product code Product Stock Price from
Rexel

Rexel Mylar Numerical Index 1-31
(show image)
1841800 Mylar Numerical Index 1-31 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel PP Indexes, white, dated
(show image)
1300090 PP Indexes, white, dated 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel PP Dividers, grey, alphabetica
(show image)
25650481 PP Dividers, grey, alphabetica 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel PP Indexes, coloured, alphabet
(show image)
252884 PP Indexes, coloured, alphabet 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel PP Indexes, coloured, alphabet
(show image)
252874 PP Indexes, coloured, alphabet 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel PP Dividers, grey, plain
(show image)
25280481 PP Dividers, grey, plain 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel PP Dividers, grey, alphabetica
(show image)
25265281 PP Dividers, grey, alphabetica 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel PP Dividers, grey, alphabetica
(show image)
25262481 PP Dividers, grey, alphabetica 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel PP Dividers, grey, dated
(show image)
25258581 PP Dividers, grey, dated 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel PP Dividers, grey, dated
(show image)
25258281 PP Dividers, grey, dated 0.00
(excl. VAT)
0 (incl. VAT)