location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA PRT CAN iP4000R Wifi printer inkjet printer Colour 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRT CAN PIXMA iP4000R Wifi printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2719A017
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PIXMA PRT CAN iP4000R Wifi printer inkjet printer Colour 4800 x 1200 DPI :
The long product name of Canon PIXMA PRT CAN iP4000R Wifi printer inkjet printer Colour 4800 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA IP4000R 4800x1200 25 mono & 17PPM color USB IEEE802.11g/b Ethernet WiFi printer for the home
More>>>
Canon PIXMA PRT CAN iP4000R Wifi printer inkjet printer Colour 4800 x 1200 DPI:
The official description of Canon PIXMA PRT CAN iP4000R Wifi printer inkjet printer Colour 4800 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast and easy, home wireless printing becomes reality with the stylish and innovative PIXMA iP4000R. It combines outstanding photo quality and advanced features with convenient WiFi connectivity.

Features

* IEEE802.11g/b WiFi printer for the home
* Advanced media handling, integral duplex unit and CDR/DVD printing
* 4800x1200dpi with FINE, 2pl Micro-Nozzles & ContrastPLUS
* Up to 25ppm mono & 17ppm colour
* Efficient Single Ink system
* Windows & Mac compatible

The friendly and easy WiFi printer for the home

Easy set up and sharing
Now everyone in the family can share fast, efficient network printing, without any clumsy cables or fuss. Place the printer wherever you want, with easy installation in just three clicks. Printing is handled right away, on a first-come, first-served basis, with the printer status clearly shown on each desktop or laptop.

Beautiful borderless printing
Print stunning borderless photos right up to A4 size. Canon's FINE* print head achieves astonishing speed, quality and detail. Tiny 2pl Micro-Nozzles eject ink with high precision for a maximum 4800 x 1200 dpi resolution and ContrastPLUS technology uses an extra dye-based black ink for greater colour depth.

Super fast and friendly
Everyone benefits from fast printing - at up to 25 pages per minute in mono and 17 pages per minute in colour. Easy-WebPrint and Easy-PhotoPrint software bring effortless efficiency to all your web and photo printing needs.

Cut costs, save time
Transparent ink tanks for all colours can be replaced individually, reducing waste and saving you money. This compact, stylish printer also offers automatic two-sided printing and direct printing on compatible CD or DVD discs - as well as practical dual paper trays.

Easy camera direct printing
Print photos directly from your camera, quickly and easily, without even using a computer, thanks to PictBridge support - the universal standard for direct photo printing from all compatible digital cameras and camcorders.

Windows and Mac compatible
The PIXMA iP4000R works with all popular Windows and Macintosh operating systems and features a USB interface plus wired or wireless networking with WiFi (IEEE802.11g/b) and Ethernet (100BASE-TX,10BASE-T) connectivity.

Short summary description Canon PIXMA PRT CAN iP4000R Wifi printer inkjet printer Colour 4800 x 1200 DPI:
This short summary of the Canon PIXMA PRT CAN iP4000R Wifi printer inkjet printer Colour 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA PRT CAN iP4000R Wifi printer, Colour, 4800 x 1200 DPI, 25 ppm

Long summary description Canon PIXMA PRT CAN iP4000R Wifi printer inkjet printer Colour 4800 x 1200 DPI:
This is an auto-generated long summary of Canon PIXMA PRT CAN iP4000R Wifi printer inkjet printer Colour 4800 x 1200 DPI based on the first three specs of the first five spec groups.

Canon PIXMA PRT CAN iP4000R Wifi printer. Colour. Maximum resolution: 4800 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 25 ppm

Features
Colour *
Yes
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (colour, normal quality, A4/US Letter)
17 ppm
Ports & interfaces
I/O ports
Direct Print Port; Camera direct photo printing from PictBridge & Bubble Jet Direct compliant digital cameras & camcorders USB, WiFi (IEEE802.11g/b), Ethernet (100BASE-TX,10BASE-T)
Performance
Acoustic power emissions
Approx. 35 dB (A) in the best quality mode
Design
Market positioning *
Home & office
System requirements
Mac compatibility
Yes
System requirements
Compatible operating systems
Mac OS 9.x or Mac OS X v10.2.1 or later Windows XP, Windows 2000, Windows NT 4.0, Windows Me, Windows 98 or Windows 95
Minimum system requirements
Windows: USB interface, CD-ROM Drive. Free hard disk space: 50 MB for Windows XP/2000/NT 4.0, 15 MB for Windows Me/98/95. Mac: USB interface. Free hard disk space: 30 MB for Mac OS 9.x, 100 MB for Mac OS X v10.2.1 or later.
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
6.7 kg
Packaging data
Bundled software
Windows: Easy-WebPrint, Easy-PhotoPrint, PhotoRecord, Easy-PrintToolBox, CD-LabelPrint Mac: Easy-PhotoPrint, CD-LabelPrin
Other features
Dimensions (WxDxH)
418 x 286 x 170 mm
Interface
USB, WiFi (IEEE802.11g/b), Ethernet (100BASE-TX,10BASE-T)
Print head
5-ink with Micro-Nozzles, FINE, 2 pl & ContrastPLUS
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:59:53
Uk has collected 14 expert reviews for Canon PIXMA PRT CAN iP4000R Wifi printer inkjet printer Colour 4800 x 1200 DPI and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techradar.com
Updated:
2017-03-01 06:59:53
Theres almost everything on this stylish printer except the proverbial kitchen sink, including dual paper trays, integral duplexing unit and a CD printing tray. As an all-round office/photo printer its hard to beat.At the heart of the iP4000 are thre...
Good Separate ink tanks, Built-in CD tray, Dual paper sources, Second black ink...
Bad Slightly yellow prints, Lightfast issues...
Bottom line Theres almost everything on this stylish printer except the proverbial kitchen sink, including dual paper trays, integral duplexing unit and a CD printing tray. As an all-round office/photo printer its hard to beat.At the heart of the iP4000 are thre...
80%
goodgearguide.com.au
Updated:
2017-03-01 06:59:53
The PIXMA IP4000R is one of the few printers that comes with an 802.11g connection, although both the Epson STYLUS PHOTO R800 and STYLUS PHOTO R320 offer it as an option. The Pixma IP4000R doesnt have media card slots or an LCD monitor, but it does ha...
80%
T3.com
Updated:
2017-03-01 06:59:53
Canons original bubblejet range appeared to have been styled by a man in Debenhams dungarees, so we can only be thankful that his handiwork has been replaced by an altogether sexier, sassier and downright dirtier A4 fashion powerhouse called PIXMA...
Good Looks the business. Very good results. Wireless printing capability.
Bad 5-ink system limits tonal range.
Bottom line Looks the business. Very good results. Wireless printing capability.
100%
goodgearguide.com.au
Updated:
2017-03-01 06:59:53
The Canon PIXMA iP4000 would be at home in any small office where people need to print high-quality photos as well as text documents. It does a good job on glossy, borderless photo prints, and it has a few paper handling features that typical photo pri...
80%
Zdnet.com.au
Updated:
2017-03-01 06:59:53
Taking a page out of Epsons book, the Canon Pixma iP4000 eschews the bulging-belly design in favour of a rectangular bread-box look. Frankly, neither approach is terribly attractive or innovative, but in the iP4000s case, we appreciate that the top i...
0%
pocket-lint.com
Updated:
2017-03-01 06:59:53
A good choice for home users who want a printer that handles photos, letters and documents...
80%
extrememhz.com
Updated:
2017-03-01 06:59:53
Printers are certainly not our main focus here at ExtremeMHz. However, based on my personal experiences with ink-jet printers over that past several years, I feel it is time to not only review one, but educate the public a bit on the wide range of opt...
0%
pcmag.com
Updated:
2017-03-01 06:59:53
Canon calls the PIXMA iP4000 a photo printer, but its a good choice for all-purpose printing. It offers high speed for graph Specs: Technology: Ink Jet, Potential Use: All-purpose...
80%
steves-digicams.com
Updated:
2017-03-01 06:59:53
To quote Canon: "PIXMA represents Canons next steps in the evolution of photo printing: a state-of-the- art synthesis of the high quality and great speed. The word PIXMA combines "Pixel," or the core of quality digital images, and "Maximum" symbolizin...
0%
Brand Image Product code Product Stock Price from
Canon PIXMA PRT CAN iP4000R Wifi printer inkjet printer Colour 4800 x 1200 DPI Canon PIXMA PRT CAN iP4000R Wifi printer inkjet printer Colour 4800 x 1200 DPI
(show image)
9719A017 PRT CAN PIXMA iP4000R Wifi printer 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA PRT CAN iP4000R Wifi printer inkjet printer Colour 4800 x 1200 DPI Canon PIXMA PRT CAN iP4000R Wifi printer inkjet printer Colour 4800 x 1200 DPI
(show image)
9719A018 PRT CAN PIXMA iP4000R Wifi printer 0.00
(excl. VAT)
0 (incl. VAT)