location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg USB-C > USB-C 2M USB 3.1 Gen.2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C > USB-C 2M USB 3.1 Gen.2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
136-09
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730136092
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Sandberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sandberg USB-C > USB-C 2M USB 3.1 Gen.2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB-C connection for data and power
  • - SuperSpeed+ 10Gbps
Warranty: 5 years
Long product name Sandberg USB-C > USB-C 2M USB 3.1 Gen.2 :
The long product name of Sandberg USB-C > USB-C 2M USB 3.1 Gen.2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sandberg USB-C > USB-C 2M USB 3.1 Gen.2
More>>>
Sandberg USB-C > USB-C 2M USB 3.1 Gen.2:
The official description of Sandberg USB-C > USB-C 2M USB 3.1 Gen.2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB-C male-male connection cable. Used for direct connection of USB-C accessories to a computer with a USB-C port, or for connection between a USB-C power supply and a computer with USB-C port. Supports USB 3.1 Gen. 2, meaning full SuperSpeed+ up to 10 Gbps.

Short summary description Sandberg USB-C > USB-C 2M USB 3.1 Gen.2:
This short summary of the Sandberg USB-C > USB-C 2M USB 3.1 Gen.2 data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg USB-C > USB-C 2M USB 3.1 Gen.2, 2 m, USB C, USB C, USB 3.2 Gen 2 (3.1 Gen 2), Male/Male, Black

Long summary description Sandberg USB-C > USB-C 2M USB 3.1 Gen.2:
This is an auto-generated long summary of Sandberg USB-C > USB-C 2M USB 3.1 Gen.2 based on the first three specs of the first five spec groups.

Sandberg USB-C > USB-C 2M USB 3.1 Gen.2. Cable length: 2 m. Connector 1: USB C, Connector 2: USB C, USB version: USB 3.2 Gen 2 (3.1 Gen 2), Connector gender: Male/Male, Product colour: Black

Features
USB version *
USB 3.2 Gen 2 (3.1 Gen 2)
Connector 1 *
USB C
Connector 2 *
USB C
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
Black
Plug and Play
Yes
Weight & dimensions
Cable length *
2 m
Weight & dimensions
Width
167 mm
Packaging data
Package type
Blister
Package width
70 mm
Package depth
40 mm
Package height
167 mm
Package weight
120 g
Packaging content
Quantity per pack *
1 pc(s)
Sustainability
Sustainability certificates
RoHS
Other features
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)