Sandberg logo

Sandberg USB-C to Micro USB Cable 1M

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111306
Info modified on:
10 Aug 2024, 09:42:34
Bullet Points Sandberg USB-C to Micro USB Cable 1M:
  • - Sync and charge by USB
  • - For digicams, mobiles, tablets and other devices
Warranty:
5 years
Long product name Sandberg USB-C to Micro USB Cable 1M:

USB-C to Micro USB Cable 1M

Sandberg USB-C to Micro USB Cable 1M:

Direct connection for a device with Micro USB connector to a computer or power supply with USB-C port.

Short summary description Sandberg USB-C to Micro USB Cable 1M:

Sandberg USB-C to Micro USB Cable 1M, 1 m, USB C, Micro-USB B, USB 2.0, Male/Male, White

Long summary description Sandberg USB-C to Micro USB Cable 1M:

Sandberg USB-C to Micro USB Cable 1M. Cable length: 1 m. Connector 1: USB C, Connector 2: Micro-USB B, USB version: USB 2.0, Connector gender: Male/Male, Product colour: White

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.