location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S27E650C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S27E650C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS27E65KCS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086875271
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:02:27
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S27E650C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LED VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 4 ms 300 cd/m² 3000:1
  • - 30 W
Warranty: 3 years
Long product name Samsung S27E650C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black :
The long product name of Samsung S27E650C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27" LED VA, 1920 x 1080, 300 cd/m², 3000:1, 16:9, 4 ms, DVI, Displayport, HDMI, USB x 4
More>>>
Samsung S27E650C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
The official description of Samsung S27E650C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy on the eyes for ultimate viewing comfort
Curved Screen Viewing Comfort: Complements the natural curve of the human eye to decrease light reflection and create a more uniform distance between the eyes of the viewer and the screen, reducing the range of visual movement. These factors help to ensure a more naturally comfortable and immersive viewing experience than that of a flat screen.

Eye comfort of curved monitors has been verified by independent research institutions
Curved monitors provide enhanced viewing experiences. The most revolutionary and ergonomically designed screen display, they have evolved from CRT, flat screens and LCD displays. Research studies conducted by multiple independent research institutions found that curved monitors cause less user eyestrain than flat monitors.
- Samsung’s curved monitors have been verified and validated for eye comfort by TUV Rheinland. In addition, about 80 percent of participants confirmed that they found curved monitors to be a more comfortable viewing experience than that of flat monitors.
- Research by Seoul National University Hospital, the representative medical center of Korea, proved Samsung’s curved monitor to be effective in reducing eyestrain.

Easy on the eyes for a more comfortable viewing experience
- Eye Saver Mode: Unlike other colours emitted from screens, blue light wavelengths have a more stimulating effect on the retina, causing eye fatigue. Eye Saver Mode optimizes your viewing comfort by smartly reducing blue light emissions at the touch of a button.
- Flicker Free: Flicker Free technology reduces screen flickering for a more comfortable viewing experience.

Clear picture quality with minimized light leakage and brilliantly vivid colors
- Minimized Light Leakage: Samsung’s curved display panel eliminates light leakage to produce bold, dark blacks, even in the corners, an attribute highly superior to that of IPS technology.
- Best-in-Class 3000:1 Static Contrast Ratio: Allows for truly dazzling pictures with deeper blacks, pristine whites and dramatic colors.
- Maximum Brightness Level: A maximum brightness level of 300 cd/㎡ ensures the picture quality is vivid and brilliantly clear.

Advanced ergonomics and enhanced usability for maximized workplace efficiency
- Advanced Ergonomics: Allow professionals to maximize productivity in the workplace conveniently and comfortably. Samsung’s unique HAS (Height Adjustable Stand) design lets users adjust the monitor height by 130mm to perfectly match one’s eye level. Users can also pivot, swivel and tilt with ease, for quick adjusting and readjusting when working in groups, and change the perspective from horizontal to vertical.
- VESA Support: With support for VESA 100 X 100, the monitor can easily be mounted on any wall.
- Enhanced Usability: Front tactile button increases convenience and integrated cable holder creates a neat and tidy workplace environment.

Energy-efficient features save costs and reduce environmental impact
- SMART Eco Saving: Reduces about 10% of power by automatically adjusting the brightness of the screen’s black sections while simultaneously adjusting the RGB gain values, without making noticeable changes to the quality of the picture.
- Off Timer Plus: Decreases energy consumption by automatically turning off the monitor after a preset amount of time. The Eco Timer setting powers off the monitor after a preprogramed time period of inactivity.

Eco-friendly materials with Intertek Green Leaf certificatio
- Recycled Plastics: Made of 30% recycled plastics, like all Samsung business monitors. • PVC Free: Monitor mechanisms and circuits are constructed without PVC making for an eco-friendly electronic device, reducing environmental impact.
- Accessory Packaging: Biodegradable Sugar cane (20%) material reduces the LDPE in Samsung’s Vinçotte-certified accessory packaging from 100% to 80%

Short summary description Samsung S27E650C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung S27E650C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S27E650C, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Samsung S27E650C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung S27E650C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung S27E650C. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
4 ms
Screen shape *
Curved
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
3000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.3114 x 0.3114 mm
Colour gamut
72%
Display brightness (min)
250 cd/m²
Performance
Game mode
Yes
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64
Mac operating systems supported
Yes
Design
Product colour *
Black
Heavy metals free
Hg (mercury)
Safety
UL (USA): UL 60950-1 / CSA (Canada): CSA C22.2 No. 60950-1 / NOM (Mexico): NOM-019-SCFI-1998 / CB (EU): IEC60950-1, EN60950-1 / KC (Korea): K60950-1 / PSB (Singapore): IEC60950-1 / EAC (Russia): IEC60950-1 / IRAM (Argentina): IEC60950 / SASO (Saudi Arabia): IEC60950
Certification
FCC (USA) FCC Part 15, Subpart B, CE (Europe) EN55022, EN55024, VCCI (Japan) V-3 (CISPR 22), KCC (Korea): KN22, KN24, C-Tick (Australia): AS / NZS3548 ( CISPR22), CCC (China): GB 9254-2008, GB 17625.1-2003
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB Type-A downstream ports quantity
4
DVI port
Yes
HDMI ports quantity
1
DisplayPorts quantity
1
Headphone out *
Yes
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Ergonomics
Height adjustment
13 cm
Pivot
Yes
Pivot angle
-1.5 - 91.5°
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
30 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
Annual energy consumption
44 kWh
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Cables included
DVI
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
623.2 mm
Depth (with stand)
257.4 mm
Height (with stand)
414.9 mm
Weight (with stand)
7.3 kg
Width (without stand)
623.2 mm
Depth (without stand)
62.9 mm
Height (without stand)
375.7 mm
Weight (without stand)
4.9 kg
Packaging data
Package width
732 mm
Package depth
305 mm
Package height
440 mm
Package weight
9.3 kg
User Guide on CD-ROM
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Recycling data
Recyclable material
30%
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
Power consumption (DPMS)
0.5 W
Rotating
Yes
TV tuner integrated
No
ECO mode
Yes
Samsung Magic Function
MagicBright, MagicUpscale
Active display area (W x H)
597.888 x 336.312 mm
No flickering
Yes
Samsung Eye Saver Mode
Yes
Energy efficiency class (old)
A
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:50:57
Uk has collected 6 expert reviews for Samsung S27E650C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
pcmonitors.info
Updated:
2017-09-28 02:40:21
Samsung in particular are trying to promote the idea of ‘curved displays'. By bringing the edges of the screen closer to the eye and providing a more uniform viewing experience, a slight concave curve to the screen is supposed to promote better viewing co...
Good Strong gamma tracking and white point straight from the box, with a light matte screen surface helping to aid the clarity and vibrancy. A rich image with plenty of shade variety, An excellent contrast performance overall with strong static contrast and ju...
Bad Some gamma shift and loss of saturation in some regions as expected for a VA panel – but as little as we've seen from a 27” VA panel in this regard. Faint interlacing patterns due to pixel structure, PWM is used to regulate the backlight below a setting o...
Bottom line The Samsung S27E650C arouses much curiosity due to the fact that it has a gentle curve to it. It also uses the Vertical Alignment panel type, which is less ubiquitous than IPS in particular these days but offers an attractive alternative for users who val...
85%
Brand Image Product code Product Stock Price from
Samsung S27E450D LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung S27E450D LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LS27E45UDS S27E450D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S27E450B LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung S27E450B LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LS27E45KBS S27E450B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S27E650X LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung S27E650X LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LS27E65UXS S27E650X 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U28E850R LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black Samsung U28E850R LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black
(show image)
LU28E85KRS U28E850R 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S27D850T LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black, Green Samsung S27D850T LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black, Green
(show image)
LS27D85KTSN S27D850T 0.00
(excl. VAT)
0 (incl. VAT)