location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 650 S24E650C LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
650
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S24E650C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS24E65KCS
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 216626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:02:21
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung 650 S24E650C LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 59.7 cm (23.5") LED VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 4 ms 300 cd/m² 3000:1
Long product name Samsung 650 S24E650C LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black :
The long product name of Samsung 650 S24E650C LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LS24E65KCS Performance Business Monitor
More>>>
Samsung 650 S24E650C LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black:
The official description of Samsung 650 S24E650C LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

23 6 16:9 1920x1080 VA(Curved) 4ms Power HDMI USB 3.0 HAS

Short summary description Samsung 650 S24E650C LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung 650 S24E650C LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 650 S24E650C, 59.7 cm (23.5"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Samsung 650 S24E650C LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung 650 S24E650C LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung 650 S24E650C. Display diagonal: 59.7 cm (23.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
59.7 cm (23.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
4 ms
Screen shape *
Curved
Screen curvature rating
4000R
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
3000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.27156 x 0.27156 mm
Viewable size, horizontal
52.1 cm
Viewable size, vertical
29.3 cm
Colour gamut
72%
Display brightness (min)
250 cd/m²
Screen curvature
4 m
Performance
Game mode
Yes
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64
Design
Product colour *
Black
Safety
UL (USA): UL 60950-1 / CSA (Canada) CSA C22.2 No. 60950-1 / NOM (Mexico): NOM-019-SCFI-1998 / CB (EU): IEC60950-1, EN60950-1 / KC (Korea): K60950-1 / PSB (Singapore): IEC60950-1 / EAC ( Russia): IEC60950-1 / IRAM (Argentina): IEC60950 / SASO (Saudi Arabia): IEC60950
Certification
FCC (USA) FCC Part 15, Subpart B, CE (Europe) EN55022, EN55024, VCCI (Japan) V-3 (CISPR22), KCC (Korea): KN22, KN24, C-Tick (Australia): AS/NZS3548 ( CISPR22), CCC (China): GB 9254-2008, GB 17625.1-2003
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
USB Type-A downstream ports quantity
4
DVI port
Yes
HDMI ports quantity
1
DisplayPorts quantity
1
Headphone outputs
1
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
13 cm
Pivot
Yes
Pivot angle
-1.5 - 91.5°
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (off)
0.3 W
Annual energy consumption
45 kWh
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Cables included
DVI, USB
Quick start guide
Yes
Power cable length
1.5 m
Weight & dimensions
Width (with stand)
547.8 mm
Depth (with stand)
257.4 mm
Height (with stand)
522.4 mm
Weight (with stand)
6.2 kg
Width (without stand)
547.8 mm
Depth (without stand)
61.4 mm
Height (without stand)
333.4 mm
Weight (without stand)
3.8 kg
Packaging data
Package width
693 mm
Package depth
396 mm
Package height
305 mm
Package weight
8.1 kg
User Guide on CD-ROM
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
Power consumption (DPMS)
0.5 W
Rotating
Yes
TV tuner integrated
No
No flickering
Yes
Samsung Eye Saver Mode
Yes
Energy efficiency class (old)
B
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:49:48
Uk has collected 3 expert reviews for Samsung 650 S24E650C LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Brand Image Product code Product Stock Price from
Samsung LS24E45UFS computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black Samsung LS24E45UFS computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black
(show image)
LS24E45UFS LS24E45UFS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E450DL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black Samsung S24E450DL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black
(show image)
LS24E45UDLC S24E450DL 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E450M LED display 61 cm (24") 1920 x 1080 pixels Full HD Black Samsung S24E450M LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
LS24E45KMS S24E450M 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E450B LED display 61 cm (24") 1920 x 1080 pixels Full HD Black Samsung S24E450B LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
LS24E45KBS S24E450B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 200 Series S24E200BL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black Samsung 200 Series S24E200BL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black
(show image)
LS24E20KBL S24E200BL 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E450B LED display 61 cm (24") 1920 x 1080 pixels Full HD Black Samsung S24E450B LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
LS24E45KBSV S24E450B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E650PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black Samsung S24E650PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black
(show image)
LS24E65UPL S24E650PL 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U24E850R LED display 59.7 cm (23.5") 3840 x 2160 pixels 4K Ultra HD Black Samsung U24E850R LED display 59.7 cm (23.5") 3840 x 2160 pixels 4K Ultra HD Black
(show image)
LU24E85KRS U24E850R 0.00
(excl. VAT)
0 (incl. VAT)