location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus CAM µ-MINI S 5M Black Digital 1/2.5" 5 MP CCD 2560 x 1920 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAM OLYMPUS µ-MINI S 5M Black Digital
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N2128192
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:54:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olympus CAM µ-MINI S 5M Black Digital 1/2.5" 5 MP CCD 2560 x 1920 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 MP CCD Black
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 2x Digital zoom: 4x
  • - Video recording 320 x 240 pixels
  • - Lithium-Ion (Li-Ion)
Long product name Olympus CAM µ-MINI S 5M Black Digital 1/2.5" 5 MP CCD 2560 x 1920 pixels :
The long product name of Olympus CAM µ-MINI S 5M Black Digital 1/2.5" 5 MP CCD 2560 x 1920 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

µ[mju:]-mini DIGITAL S 5.0 million pixels 4.6cm HyperCrystal LCD 2x optical zoom plus 4x digital zoom
More>>>
Short summary description Olympus CAM µ-MINI S 5M Black Digital 1/2.5" 5 MP CCD 2560 x 1920 pixels:
This short summary of the Olympus CAM µ-MINI S 5M Black Digital 1/2.5" 5 MP CCD 2560 x 1920 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus CAM µ-MINI S 5M Black Digital, 5 MP, 2560 x 1920 pixels, 1/2.5", CCD, 2x, Black

Long summary description Olympus CAM µ-MINI S 5M Black Digital 1/2.5" 5 MP CCD 2560 x 1920 pixels:
This is an auto-generated long summary of Olympus CAM µ-MINI S 5M Black Digital 1/2.5" 5 MP CCD 2560 x 1920 pixels based on the first three specs of the first five spec groups.

Olympus CAM µ-MINI S 5M Black Digital. Megapixel (approx.): 5 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2560 x 1920 pixels. Optical zoom: 2x, Digital zoom: 4x. Maximum video resolution: 320 x 240 pixels. Display diagonal: 4.57 cm (1.8"). Internal memory: 16 MB. Weight: 115 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 10 expert reviews for Olympus CAM µ-MINI S 5M Black Digital 1/2.5" 5 MP CCD 2560 x 1920 pixels and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
Photoradar.com
Updated:
2022-10-17 18:56:23
This alone is enough to set it apart from the crowd but our review model, as sold in Boots as part of a breast cancer-awareness scheme, also happens to come in shocking pink.The Mju-Mini is the cheapest camera in the group but it still manages to pack...
Bottom line This alone is enough to set it apart from the crowd but our review model, as sold in Boots as part of a breast cancer-awareness scheme, also happens to come in shocking pink.The Mju-Mini is the cheapest camera in the group but it still manages to pack...
100%
Cameras.co.uk
Updated:
2022-10-17 18:56:23
The Olympus MJU Mini Digital S has a unique and very stylish design. This is backed up by the ability to take good photos. There are a couple of downsides to consider, shutter lag and only a 2x optical zoom lens.
79%
stuff.tv
Updated:
2022-10-17 18:56:23
No other digital camera looks like this one. Straight from the set of Forbidden Planet, the Mju Mini S will leave onlookers stunned. It comes in a variety of tempting colours, including Champagne, Lagoon Blue, Enamel Black or… Pink.The Mini S is a...
Good Good value. Unique style and colour range. Weatherproof body handy for British weather.
Bad LCD only 1.8-inch, 134,000 pixels. A bit on the chubby side compared to other slimline cams. Rotary mode dial on the top is a bit odd.
Bottom line The Olympus Mju Mini S makes a unique style statement for the cost of an everyday budget snapper...
80%
stuff.tv
Updated:
2022-10-17 18:56:23
No other digital camera looks like this one. Straight from the set of Forbidden Planet, the Mju Mini S will leave onlookers stunned. It comes in a variety of tempting colours, including Champagne, Lagoon Blue, Enamel Black or… Pink.The Mini S is a...
Good Good value. Unique style and colour range. Weatherproof body handy for British weather.
Bad LCD only 1.8-inch, 134,000 pixels. A bit on the chubby side compared to other slimline cams. Rotary mode dial on the top is a bit odd.
Bottom line The Olympus Mju Mini S makes a unique style statement for the cost of an everyday budget snapper...
80%
steves-digicams.com
Updated:
2022-10-17 18:56:23
The Olympus Stylus Verve S packs 5 million pixels of image resolution into its compact, durable, all-weather designer body, along with new features such as a calendar, album function and a histogram for enhanced usability. The Verve S is compact (only...
0%