APC logo

APC Smart-UPS On-Line, 5kVA, Rackmount 3U, 230V, 6x C13+4x C19 IEC outlets, Network Card, Extended runtime, W/ rail kit, 6-year warranty

Data-sheet quality:
created/standardized by Icecat
Product views:
183697
Info modified on:
15 Oct 2024, 18:52:10
Warranty:
6 year
Long product name APC Smart-UPS On-Line, 5kVA, Rackmount 3U, 230V, 6x C13+4x C19 IEC outlets, Network Card, Extended runtime, W/ rail kit, 6-year warranty:

Smart-UPS On-Line, 5kVA, Rackmount 3U, 230V, 6x C13+4x C19 IEC outlets, Network Card, Extended runtime, W/ rail kit, 6-year warranty

APC Smart-UPS On-Line, 5kVA, Rackmount 3U, 230V, 6x C13+4x C19 IEC outlets, Network Card, Extended runtime, W/ rail kit, 6-year warranty:

This APC Smart-UPS is designed for IT professionals or network administrators to maintain business uptime and continuity. This 5kVA on-line 3U rackmount UPS provides pure sine wave power and extended runtime to support critical electronics during power disruptions. It comes with Hard Wire 3-wire (1P+N+E) input, 6x IEC 320 C13 and 4x IEC 320 C19 outlets, and 2x IEC jumper cables. The UPS has an embedded Network Management Card for UPS network-based monitoring and management. The UPS comes with PowerChute Network Shutdown that provides graceful shutdown of physical servers, virtual machines, and HCI clusters. It has an additional SmartSlot for optional accessory card such as Dry Contact I/O card. The UPS can connect to EcoStruxure IT or third-party centralized management platforms. The UPS has a 6-year warranty and comes with a built-in lead-acid battery.

Short summary description APC Smart-UPS On-Line, 5kVA, Rackmount 3U, 230V, 6x C13+4x C19 IEC outlets, Network Card, Extended runtime, W/ rail kit, 6-year warranty:

APC Smart-UPS On-Line, 5kVA, Rackmount 3U, 230V, 6x C13+4x C19 IEC outlets, Network Card, Extended runtime, W/ rail kit, 6-year warranty, Double-conversion (Online), 5 kVA, 4500 W, Sine, 160 V, 275 V

Long summary description APC Smart-UPS On-Line, 5kVA, Rackmount 3U, 230V, 6x C13+4x C19 IEC outlets, Network Card, Extended runtime, W/ rail kit, 6-year warranty:

APC Smart-UPS On-Line, 5kVA, Rackmount 3U, 230V, 6x C13+4x C19 IEC outlets, Network Card, Extended runtime, W/ rail kit, 6-year warranty. UPS topology: Double-conversion (Online), Output power capacity: 5 kVA, Output power: 4500 W. AC outlet types: C13 coupler, C19 coupler, Power plug: Terminal, AC outlets quantity: 10 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 845 VAh, Typical backup time at full load: 4 min. Form factor: Rackmount, Product colour: Black, Rack capacity: 3U. Width: 432 mm, Depth: 719 mm, Height: 130 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.