location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE40JU6410U 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE40JU6410U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE40JU6410UXZT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086740012
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:17:40
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UE40JU6410U 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 101.6 cm (40") LED
  • - 4K Ultra HD 3840 x 2160 pixels
  • - PQI (Picture Quality Index) 1000
  • - DVB-C, DVB-S2, DVB-T2
  • - Smart TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting
  • - 62 W
Long product name Samsung UE40JU6410U 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Silver :
The long product name of Samsung UE40JU6410U 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40"(101cm), 3840 x 2160, UHD 4K, 1000 PQI, Quad Core, SMART TV, DVB-T2/C/S2, HDMI/USB/LAN, Wi-Fi, 2 x 10W, A+, VESA, 11.1kg, Silver
More>>>
Samsung UE40JU6410U 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Silver:
The official description of Samsung UE40JU6410U 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The most superior UHD picture quality experience
With picture quality that offers four times the detail of Full HD, the JU6410 produces stunningly bright and clearer images. Thanks to PurColour technology, even the most vibrant colours blaze to life as everything shown on the screen is expressed with richer true-to-life tones.

Enjoy faster UHD streaming, catch-up and games services
Use the latest apps to access the best UHD content on Netflix and Amazon with further providers coming soon. Instantly search for content making it faster to find the programs and movies you want while you are still watching TV.

Lifelike viewing with Auto Depth Enhancer
Images come to life with Samsung’s Auto Depth Enhancer. By applying different levels of contrast enhancement to different areas on the screen, your entertainment is more immersive. Cinematic shots, from majestic mountains to sweeping panoramas, will seem even more breathtaking.

Experience more accurate and natural colours
Appreciate the purest expression of colour. With the ability to produce more accurate and natural colours , your TV screen will open a new window to reality.

Enhance clarity with brilliant UHD Upscaling
Samsung’s unique UHD experience gets you closer to the action. Enjoy stunningly sharp images and amazing clarity thanks to Samsung’s innovative UHD Upscaling technology. It converts lower resolution content – such as live TV – to a level of detail that’s four times better than Full HD.

Your TV and mobile devices in perfect sync
Samsung Easy Sharing makes it easy to share content between your TV and mobile. Whether it’s a fun video or that must-see TV show Samsung Smart TV picks up the signal when your device is close and seamlessly plays the content perfect for the big screen. It works the other way around, too, so you can move about your house while viewing your favourite content on your device.

Powerful Quad Core performance
Thanks to a powerful Quad Core processor, your Samsung Smart TV offers enhanced performance. Enjoy faster multitasking and switch between content and web browsing. Also, you’ll notice smoother experience when interacting with your TV.

The best Ultra HD movies and TV shows on demand
Explore a wide range of stunning UHD content from Amazon Prime Instant Video and Netflix. The easy-to-use apps lets you access the latest Ultra HD movies and TV shows, including Golden Globe award winner Transparent, Mozart In The Jungle & Bosch from Amazon Instant Video, House of Cards and Marvel’s Daredevil from Netflix. Just sign up for a free 30-day trial of Amazon Prime Instant Video or Netflix using your Samsung Smart TV and enjoy your favourite entertainment as you've never seen it before.

Short summary description Samsung UE40JU6410U 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Silver:
This short summary of the Samsung UE40JU6410U 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE40JU6410U, 101.6 cm (40"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Samsung UE40JU6410U 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Silver:
This is an auto-generated long summary of Samsung UE40JU6410U 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Silver based on the first three specs of the first five spec groups.

Samsung UE40JU6410U. Display diagonal: 101.6 cm (40"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1000. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Display
Display diagonal *
101.6 cm (40")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Supported graphics resolutions
3840 x 2160
Motion interpolation technology *
PQI (Picture Quality Index) 1000
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
101 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Timeshift
Yes
Smart modes
Game, Movie, Natural
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
Dolby Digital, DTS, Dolby Digital Plus, DTS Premium Sound 5.1, DTS Studio Sound
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Design
Product colour *
Silver
VESA mounting *
Yes
On/off switch
Yes
Performance
Teletext function
Yes
Video formats supported
H.265
Processor cores
4
USB recording
Yes
Ports & interfaces
Mobile High-Definition Link (MHL)
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Ports & interfaces
Composite video in
1
Digital audio optical out
1
RF ports quantity
2
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.3
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
27
Picture-in-Picture
Yes
Auto power off
Yes
Power
Power consumption (typical) *
62 W
Power consumption (max)
147 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
914.3 mm
Depth (with stand)
237 mm
Height (with stand)
584.6 mm
Weight (with stand)
11.1 kg
Width (without stand)
914.3 mm
Depth (without stand)
49.5 mm
Height (without stand)
530.7 mm
Weight (without stand)
8.2 kg
Packaging data
Manual
Yes
Package width
1141 mm
Package depth
122 mm
Package height
601 mm
Package weight
12.7 kg
Packaging content
Cables included
AC
Remote control included
Yes
Other features
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
86 kWh
Energy efficiency class (old)
A
Brand Image Product code Product Stock Price from
Samsung UE65MU6400U 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver Samsung UE65MU6400U 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver
(show image)
UE65MU6400UXZT UE65MU6400U 0.00
(excl. VAT)
0 (incl. VAT)