location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel 1300045 tab index White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1300045
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1300045 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252105309
Category:
Indexes with tabs to divide the sections. Often done alphabeticaly.
Tab Indexes Check ‘Rexel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Rexel 1300045 tab index White:
This short summary of the Rexel 1300045 tab index White data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel 1300045, White, A4, 222 mm, 298 mm, 8 mm

Long summary description Rexel 1300045 tab index White:
This is an auto-generated long summary of Rexel 1300045 tab index White based on the first three specs of the first five spec groups.

Rexel 1300045. Product colour: White, Format: A4. Package width: 222 mm, Package depth: 298 mm, Package height: 8 mm

Brand Image Product code Product Stock Price from
Rexel

Rexel Mylar Numerical Index 1-31
(show image)
1841800 Mylar Numerical Index 1-31 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel PP Indexes, white, dated
(show image)
1300090 PP Indexes, white, dated 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel PP Dividers, grey, dated
(show image)
25658481 PP Dividers, grey, dated 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel PP Indexes, white, numerical
(show image)
9801252 PP Indexes, white, numerical 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel INDEX CRDBRD A4 11PART 1-10
(show image)
332101 INDEX CRDBRD A4 11PART 1-10 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Mylar Card Dividers
(show image)
332401 Mylar Card Dividers 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Mylar A4 Reinforced Index 1-10 White
(show image)
75672 Mylar A4 Reinforced Index 1-10 White 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Mylar A4 Reinforced Index 1-12 White
(show image)
75673 Mylar A4 Reinforced Index 1-12 White 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Mylar A4 Reinforced Index 1-20 White
(show image)
75674 Mylar A4 Reinforced Index 1-20 White 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Mylar A4 Reinforced Index January-December White
(show image)
75676 Mylar A4 Reinforced Index January-December White 0.00
(excl. VAT)
0 (incl. VAT)