location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartOnline 100kVA Modular 3-Phase UPS System, On-line Double-Conversion International UPS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline 100kVA Modular 3-Phase UPS System, On-line Double-Conversion International UPS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU100KX2
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:12:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SmartOnline 100kVA Modular 3-Phase UPS System, On-line Double-Conversion International UPS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 100 kVA 80000 W
  • - Waveform: Sine
  • - Tower Black
Long product name Tripp Lite SmartOnline 100kVA Modular 3-Phase UPS System, On-line Double-Conversion International UPS :
The long product name of Tripp Lite SmartOnline 100kVA Modular 3-Phase UPS System, On-line Double-Conversion International UPS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartOnline 100kVA Modular 3-Phase UPS System, On-line Double-Conversion International UPS
More>>>
Tripp Lite SmartOnline 100kVA Modular 3-Phase UPS System, On-line Double-Conversion International UPS:
The official description of Tripp Lite SmartOnline 100kVA Modular 3-Phase UPS System, On-line Double-Conversion International UPS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite SU100KX2 100kVA SmartOnline Modular 3-Phase Intelligent, True On-Line Double-Conversion UPS System provides 100% system availability with N+1 modular architecture and parallel capability. In N+1 configurations, SU100KX2 provides 5 self-contained, redundant 20kVA power modules that support hot-swappable maintenance as connected equipment remains powered. One open slot for up to one additional 20kVA power module offers increased capacity upgrades to 120kVA. In parallel applications, configured and installed by a Tripp Lite authorized technician, up to 4 SU100KX2 models can be connected to provide fail-safe redundancy (two 100kVA models supporting up to 100kVA total load) or increased capacity (two 100kVA models supporting up to 200kVA total load). Large capacity 100,000VA / 80,000W UPS continually converts incoming AC power into filtered DC and resynthesizes output into perfectly regulated continuous sine wave AC output with less than 3% THD. Zero transfer time assures compatibility with all equipment types. High input power factor, advanced IGBT inverter and Digital Signal Processor (DSP) technology produce less than 4% input total harmonic distortion (THDi). With low THDi, generators run cooler and last longer, allowing managers to save installation costs by installing a generator with a capacity equal to the equipment load (1:1 ratio). Up to 97% efficiency in optional economy mode reduces operating costs and BTU output. Hardwire input and output connections support a variety of permanent or PDU power connections. Frequency is 50 or 60 Hz (auto-selectable). SU100KX2 power modules are housed in a single small-footprint tower compartment. Compatible battery pack models BP480V55, BP480V78, BP480V103 and BP480V140 (sold separately) are housed in a separate stand-alone hardwired external battery compartment. Battery runtime can be extended with additional stand-alone hardwired external battery modules. A manual bypass breaker and an automatic bypass function ensure 100% availability of connected equipment by safely passing through AC power if the UPS requires maintenance.

- True On-Line Double-Conversion 100kVA / 100,000VA / 80kW / 80,000 watt SmartOnline Modular 3-Phase Intelligent UPS provides 100% system availability
- Scalable, modular N+1 configurations support hot-swap replacement of any of the six self-contained 20kVA power modules while connected equipment remains powered
- One open slot accommodates up to one additional 20kVA power module for increased capacity up to 120kVA
- Parallel applications enable the connection of 2, 3 or 4 SU100KX2 models in parallel to enable advanced configurations for fail-safe redundancy, increased capacity and combinations of the two (all parallel installations must be performed by a Tripp Lite authorized technician)
- Full-time sine wave output with less than 3% output THD
- High input power factor, advanced IGBT inverter technology and Digital Signal Processor (DSP) technology produce low input THD (THDi)
- Less than 4% input THD (THDi) reduces installation costs by allowing 1:1 generator sizing
- Extremely efficient operation (up to 97%) saves energy and reduces BTU output
- Maintains continuous operation with zero transfer time through blackouts, voltage fluctuations and surges

Short summary description Tripp Lite SmartOnline 100kVA Modular 3-Phase UPS System, On-line Double-Conversion International UPS:
This short summary of the Tripp Lite SmartOnline 100kVA Modular 3-Phase UPS System, On-line Double-Conversion International UPS data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SmartOnline 100kVA Modular 3-Phase UPS System, On-line Double-Conversion International UPS, 100 kVA, 80000 W, Sine, 220 V, 415 V, 220 V

Long summary description Tripp Lite SmartOnline 100kVA Modular 3-Phase UPS System, On-line Double-Conversion International UPS:
This is an auto-generated long summary of Tripp Lite SmartOnline 100kVA Modular 3-Phase UPS System, On-line Double-Conversion International UPS based on the first three specs of the first five spec groups.

Tripp Lite SmartOnline 100kVA Modular 3-Phase UPS System, On-line Double-Conversion International UPS. Output power capacity: 100 kVA, Output power: 80000 W, Waveform: Sine. Form factor: Tower, Product colour: Black, Housing material: Metal. Width: 521 mm, Depth: 975 mm, Height: 1697 mm

Features
Output power capacity *
100 kVA
Output power *
80000 W
Waveform *
Sine
Input operation voltage (min) *
220 V
Input operation voltage (max) *
415 V
Output operation voltage (min)
220 V
Output operation voltage (max)
415 V
Maximum current
155 A
Surge energy rating
5960 J
Power factor
0.8
Crest factor
3:1
Emergency Power Off (EPO)
Yes
Surge protection
Yes
Ports & interfaces
Serial ports quantity
1
Design
Form factor *
Tower
Housing material
Metal
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
521 mm
Depth
975 mm
Height
1697 mm
Weight
347.5 kg
Package width
1933 mm
Package depth
1224 mm
Package height
1933 mm
Other features
Number of phases
3