location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Professional P2416D LED display 60.3 cm (23.8") 2560 x 1440 pixels Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Professional
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2416D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-AEOM show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 210094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:28:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Professional P2416D LED display 60.3 cm (23.8") 2560 x 1440 pixels Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.3 cm (23.8") LED IPS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 6 ms 300 cd/m² 1000:1
  • - 35 W
Long product name DELL Professional P2416D LED display 60.3 cm (23.8") 2560 x 1440 pixels Quad HD Black :
The long product name of DELL Professional P2416D LED display 60.3 cm (23.8") 2560 x 1440 pixels Quad HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.75" IPS QHD (2560 x 1440), 300cd/m2, 8ms/6ms, DP 1.2, HDMI 1.4, VGA, 4 x USB 2.0, 35W, VESA (100 mm), 3.58kg
More>>>
DELL Professional P2416D LED display 60.3 cm (23.8") 2560 x 1440 pixels Quad HD Black:
The official description of DELL Professional P2416D LED display 60.3 cm (23.8") 2560 x 1440 pixels Quad HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Another level of clarity.
Power your presentations, photos, and games with crystal clear QHD resolution on a 23.8" screen.
- Remarkable screen performance: The DellTM 24 Monitor – P2416D engages you in remarkable Quad HD resolution with 1.77 times more details than Full HD and a wide 99% sRGB color coverage.
- Unrivaled usability: Enjoy the convenience of multiple USB ports, organize applications in a snap on one screen with Dell Easy Arrange, and maximize productivity with multiple adjustability features.
- Reliable performance guaranteed: Get the most from your monitor with Premium Panel Guarantee, and 3-year Advanced Exchange Service.

Resolution ahead of the mainstream
Enter a new dimension of multi-tasking with amazing detail powered by QHD (2560x1440) resolution and ultra-wide viewing angles for easy collaboration.
- Marvel at the remarkable clarity of the 23.8-inch QHD that allows you to see 77% more content and 1.77 times more detail with its higher pixels per inch than Full HD.
- Collaborate easily with others around your monitor and see consistent colors across an ultra-wide 178°/178° viewing angle.
- See vivid and vibrant colors with its wide 99% sRGB color coverage.

Uncompromised productivity
More usability features allow you to work the way you want.
- Customize your viewing experience with adjustable height, tilt, swivel and pivot options.
- Never lose track of your live applications. With Dell Easy Arrange, simply organize everything on one screen.
- Connect to all your favorite devices with the four USB 2.0 ports. While VGA, HDMI and DP ports offer compatibility with both legacy and new PCs.

Designed for peace of mind.
Your Dell 24 Monitor – P2416D is designed to be pixel perfect. That’s why if you find even just one bright pixel, we’ll replace it under our Premium Panel Guarantee.

Should you need help down the road, this high-performance monitor also comes with a 3-year Limited Hardware Warranty and 3-year Advanced Exchange Service.

Environmentally-conscious design
The Dell 24 Monitor – P2416D meets the latest regulatory and environmental standards.
- ENERGY STAR® Qualified;
- EPEAT® Gold Rated;
- TCO Certified Displays.

Made with eco-friendly materials, the P2416D is made of more than 25% post-consumer recycled materials. It is BFR/PVC-free (excluding external cables) and has an arsenic-free glass and mercury-free LED panel.

Enhanced power management with PowerNap dims the monitor to the minimum brightness level or put it into sleep mode when it is not in use.

Short summary description DELL Professional P2416D LED display 60.3 cm (23.8") 2560 x 1440 pixels Quad HD Black:
This short summary of the DELL Professional P2416D LED display 60.3 cm (23.8") 2560 x 1440 pixels Quad HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Professional P2416D, 60.3 cm (23.8"), 2560 x 1440 pixels, Quad HD, LED, 6 ms, Black

Long summary description DELL Professional P2416D LED display 60.3 cm (23.8") 2560 x 1440 pixels Quad HD Black:
This is an auto-generated long summary of DELL Professional P2416D LED display 60.3 cm (23.8") 2560 x 1440 pixels Quad HD Black based on the first three specs of the first five spec groups.

DELL Professional P2416D. Display diagonal: 60.3 cm (23.8"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
60.3 cm (23.8")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
6 ms
Display surface
Matt
Supported graphics resolutions
2560 x 1440
Supported video modes
1440p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
2000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.205 x 0.205 mm
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Feet colour
Silver
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Pivot
Yes
Ergonomics
Swivelling
Yes
Tilt adjustment
Yes
Power
Power consumption (typical) *
35 W
Power consumption (standby) *
0.3 W
Power consumption (max)
55 W
Power consumption (off)
0.3 W
Power consumption (PowerSave)
23 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.5 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Weight & dimensions
Width (with stand)
565.6 mm
Depth (with stand)
205 mm
Height (with stand)
369 mm
Width (without stand)
565.6 mm
Depth (without stand)
47 mm
Height (without stand)
335.1 mm
Weight (without stand)
3.58 kg
Packaging data
Package weight
8.84 kg
Packaging content
Cables included
AC, DisplayPort, USB
Quick start guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Thin Client
Thin client installed
No
Logistics data
Harmonized System (HS) code
85285210
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 12:12:38
Uk has collected 12 expert reviews for DELL Professional P2416D LED display 60.3 cm (23.8") 2560 x 1440 pixels Quad HD Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
laptopmedia.com
Updated:
2015-09-10 12:12:38
Dell have a lot of offerings when it comes to monitors. They are among the major manufacturers to offer high quality products at affordable prices. Today we are going to take a look at Dell P2416D, an affordable model with high-end specs. P2416D offers QH...
Good Great price (below 400$), Sharp resolution – 2560 x 1440 pixels, Many options in the OSD menu, Adjustable height, tilt, swivel and pivot, Complete sRGB color gamut coverage...
Bad USB 2.0 instead of USB 3.0 ports...
Bottom line Dell P2416D offers a lot to consumers, given its price (below 400$). The design of the device is pleasant, mounting it to the stand is easy, and it can also be attached to a wall thanks to its VESA mounting holes. The button layout is simple and the OSD m...
0%
pcmonitors.info
Updated:
2017-09-28 01:30:36
With the spread of monitors with the ‘4K' UHD (3840 x 2160) resolution, it's easy to forget those who want something a little more practical for their system or something that is more budget-friendly. The WQHD (2560 x 1440) resolution has now spread to mo...
Good Excellent sRGB coverage, good gamma tracking in most presets and pleasing colour consistency from the AHVA panel helped give a rich and varied image, A fairly smooth ‘light matte' screen surface avoids obtrusive grianiness. Static contrast was as expected...
Bad Gamma tracking is off in the ‘Custom Color' preset and dithering is used (6-bit + FRC), As usual ‘AHVA glow' is present, which eats away at some of the detail for dark shades towards the edges of the monitor. The luminance uniformity of our sample wasn't...
Bottom line The Dell P2416D is one of the most aggressively priced WQHD (2560 x 1440) models out there. But don't let that low price fool you, there is still a lot to like about this monitor. The pixel density of 123.41 PPI provides a nice medium between the usual 27...
87%
laptopmedia.com
Updated:
2017-11-01 02:09:33
Most of the hardware you are using to build your new gaming desktop PC is somehow “pre-chosen” or you are at least well aware of what you want in your setup. When it comes to CPUs, the only options are AMD or Intel and the same goes for the GPUs – NVIDIA...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)