location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PGI-550BK Black Ink Cartridge (Twin Pack)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PGI-550BK Black Ink Cartridge (Twin Pack)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6431B005
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574584355
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:26:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PGI-550BK Black Ink Cartridge (Twin Pack)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Includes pigment black ink for crisp, dark text
  • - Twin pack
  • - Perfect for document printing
  • - Return every ink and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly.
Long product name Canon PGI-550BK Black Ink Cartridge (Twin Pack) :
The long product name of Canon PGI-550BK Black Ink Cartridge (Twin Pack). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PGI-550BK Black Ink Cartridge (Twin Pack)
More>>>
Canon PGI-550BK Black Ink Cartridge (Twin Pack):
The official description of Canon PGI-550BK Black Ink Cartridge (Twin Pack) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Providing documents with sharp, crisp text and great longevity, this twin pack contains two 15ml pigment black ink tanks, each yielding 500 pages of print at ISO/IEC 24711¹ standard.

Short summary description Canon PGI-550BK Black Ink Cartridge (Twin Pack):
This short summary of the Canon PGI-550BK Black Ink Cartridge (Twin Pack) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PGI-550BK Black Ink Cartridge (Twin Pack), High (XL) Yield, Pigment-based ink, 22 ml, 500 pages

Long summary description Canon PGI-550BK Black Ink Cartridge (Twin Pack):
This is an auto-generated long summary of Canon PGI-550BK Black Ink Cartridge (Twin Pack) based on the first three specs of the first five spec groups.

Canon PGI-550BK Black Ink Cartridge (Twin Pack). Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 22 ml, Black ink page yield: 500 pages

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
PIXMA iP7250 PIXMA iP8750 PIXMA iX6850 PIXMA MG5450 PIXMA MG5550 PIXMA MG5650 PIXMA MG6350 PIXMA MG6450 PIXMA MG6650 PIXMA MG7150 PIXMA MG7550 PIXMA MX725 PIXMA MX925
Black ink volume
22 ml
Features
Black ink page yield *
500 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Weight & dimensions
Package type
Blister
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
España 1 distributor(s)
France 2 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
Polska 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
Nederland 1 distributor(s)