location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerVault 1400 disk array 0.6 TB Rack (2U) Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerVault
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1400-9049
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063769049
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105400
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 21:25:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PowerVault 1400 disk array 0.6 TB Rack (2U) Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (2U) Black, Grey
  • - HDD Storage drives installed 0.6 TB
  • - 600 W
Warranty: 3 Years Next Business Day
Long product name DELL PowerVault 1400 disk array 0.6 TB Rack (2U) Black, Grey :
The long product name of DELL PowerVault 1400 disk array 0.6 TB Rack (2U) Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3x300GB (10k RPM) SAS Redundant 600W, 28.59kg, black
More>>>
DELL PowerVault 1400 disk array 0.6 TB Rack (2U) Black, Grey:
The official description of DELL PowerVault 1400 disk array 0.6 TB Rack (2U) Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Versatile density and performance.

Meet your storage density and performance requirements with simple, cost-effective 12Gb DAS for the latest generation of PowerEdge servers.

Expand and accelerate data access
The Dell Storage MD1400 and MD1420 direct-attached storage enclosures with 12Gb SAS throughput have been specifically engineered to work with the 13th generation of PowerEdge servers using the newest line of PowerEdge RAID Controller 9 12Gb SAS cards. Scaling capacity behind innovative next-generation servers enables end-to-end 12Gb solutions with exceptional storage flexibility and IO performance for such applications as:

- High-performance databases;
- Streaming digital media;
- Storage-intensive applications.

Match your data requirements
With twice the data throughput as previous generation enclosures and flexibility to mix and match NL-SAS, SAS and SSD drives, the MD1400 and MD1420 offer you a wide variety of options that can fit your exact specifications. From the high-density MD1400 with up to 12 x 4TB 6Gb HDDs to the performance –optimized MD1420 with up to 24 x 12Gb 2.5" SSDs, whatever configuration you choose provides a viable storage solution for your particular workload.

Directly connect up to eight MD enclosures behind your PowerEdge server using a 12Gb SAS host bus adapter or the PERC9 card. Provide up to 384TB maximum capacity or up to 192 high-speed SSDs for each server.

Manage and secure with ease
Dell OpenManage storage manager software allows you to manage both the in-server storage and external DAS as a single interface, optimizing with the end-to-end 12Gb connectivity. If drive security is a priority, the option to include self-encrypted drives with drive-level encryption ensures your data is secure, even when the drive is removed. What's more, the SEDs support instant Secure Erase, which permanently removes data when repurposing or decommissioning drives.

The MD series complements the existing Microsoft Windows Server 2012 R2 software currently operating on the PowerEdge servers, allowing users who are familiar with, or have standardized on, the Windows OS management tool to take advantage of their tightly integrated management tools through Storage Spaces. Windows Storage Spaces is simple and easy to use regardless of the user’s level of familiarity with storage systems. With the MD series you can take advantage of the many features offered with Storage Spaces, including automatic storage tiering and disk resiliency.

Short summary description DELL PowerVault 1400 disk array 0.6 TB Rack (2U) Black, Grey:
This short summary of the DELL PowerVault 1400 disk array 0.6 TB Rack (2U) Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerVault 1400, 0.6 TB, HDD, Serial Attached SCSI (SAS), 2.5/3.5", Rack (2U), Black, Grey

Long summary description DELL PowerVault 1400 disk array 0.6 TB Rack (2U) Black, Grey:
This is an auto-generated long summary of DELL PowerVault 1400 disk array 0.6 TB Rack (2U) Black, Grey based on the first three specs of the first five spec groups.

DELL PowerVault 1400. Total installed storage capacity: 0.6 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 2.5/3.5". Chassis type: Rack (2U). Number of storage drives supported: 12, Supported storage drive types: HDD & SSD. Width: 482 mm, Depth: 541 mm, Height: 87 mm, Weight: 28.6 kg. Product colour: Black, Grey

Expand and accelerate data access
Expand and accelerate data access

The Dell Storage MD1400 and MD1420 direct-attached storage (DAS) enclosures with 12Gb SAS throughput have been specifically engineered to work with the 13th generation of PowerEdge servers using the newest line of PowerEdge RAID Controller 9 (PERC9) 12Gb SAS cards. Scaling capacity behind innovative next-generation servers enables end-to-end 12Gb solutions with exceptional storage flexibility and IO performance for such applications as:

High-performance databases
Streaming digital media
Storage-intensive applications

Match your data requirements
Match your data requirements

With twice the data throughput as previous generation enclosures and flexibility to mix and match NL-SAS, SAS and SSD drives, the MD1400 and MD1420 offer you a wide variety of options that can fit your exact specifications. From the high-density MD1400 with up to 12 x 10TB 12Gb HDDs to the performance –optimized MD1420 with up to 24 x 12Gb 2.5" SSDs, whatever configuration you choose provides a viable storage solution for your particular workload.

Directly connect up to eight MD enclosures behind your PowerEdge server using a 12Gb SAS host bus adapter (HBA) or the PERC9 card. Provide up to 960TB maximum capacity (eight MD1400 enclosures, each with 12 x 10TB 7200 rpm 3.5" SAS HDDs) or up to 192 high-speed SSDs (eight MD1420 enclosures, each with 24 x 12Gb SAS 2.5" SSDs) for each server.

Manage and secure with ease
Manage and secure with ease

Dell OpenManage storage manager software allows you to manage both the in-server storage and external DAS as a single interface, optimizing with the end-to-end 12Gb connectivity. If drive security is a priority, the option to include self-encrypted drives (SEDs) with drive-level encryption ensures your data is secure, even when the drive is removed. What's more, the SEDs support instant Secure Erase, which permanently removes data when repurposing or decommissioning drives.

The MD series complements the existing Microsoft® Windows Server® 2012 R2 software currently operating on the PowerEdge servers, allowing users who are familiar with, or have standardized on, the Windows OS management tool to take advantage of their tightly integrated management tools through Storage Spaces. Windows Storage Spaces is simple and easy to use regardless of the user’s level of familiarity with storage systems. With the MD series you can take advantage of the many features offered with Storage Spaces, including automatic storage tiering and disk resiliency.

Storage
Storage drives installed *
Yes
Installed storage drive type *
HDD
Number of storage drives installed *
2
Total installed storage capacity *
0.6 TB
Supported storage drive types *
HDD & SSD
Number of storage drives supported *
12
Maximum supported storage capacity *
48 TB
Storage drive capacity
300 GB
Storage drive interface
Serial Attached SCSI (SAS)
Storage drive size
2.5/3.5"
RAID levels
0, 1, 5, 6, 10, 50, 60
HDD speed
10000 RPM
Ports & interfaces
USB 2.0 ports quantity
1
SAS host port
Yes
Design
Chassis type *
Rack (2U)
Product colour
Black, Grey
Performance
Dell E-Value Code
PVMD1400b
Power
Power supply unit (PSU) capacity
600 W
Number of power supply units
1
Redundant power supply (RPS) support
Yes
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
482 mm
Depth
541 mm
Height
87 mm
Weight
28.6 kg
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
8 - 85%
Storage temperature (T-T)
-40 - 65 °C
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-16 - 3048 m
Non-operating altitude
-16 - 10600 m
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL PowerVault 1400 disk array 0.6 TB Rack (2U) Black, Grey:
Disclaimer

Actual configuration might differ from illustration