location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Mini DVI to HDMI Video Adapter for Macbooks and iMacs- M/F

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini DVI to HDMI Video Adapter for Macbooks and iMacs- M/F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDVIHDMIMF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030832021 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 243182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:37:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com Mini DVI to HDMI Video Adapter for Macbooks and iMacs- M/F
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.2 m
  • - Mini-DVI Male
  • - HDMI Female
  • - White
  • - 1 pc(s)
Warranty: Lifetime
Long product name StarTech.com Mini DVI to HDMI Video Adapter for Macbooks and iMacs- M/F :
The long product name of StarTech.com Mini DVI to HDMI Video Adapter for Macbooks and iMacs- M/F. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Mini DVI to HDMI Video Adapter for Macbooks and iMacs- M/F - MacBook Mini DVI Adapter - Mini DVI to HDMI Cable
More>>>
StarTech.com Mini DVI to HDMI Video Adapter for Macbooks and iMacs- M/F:
The official description of StarTech.com Mini DVI to HDMI Video Adapter for Macbooks and iMacs- M/F as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MDVIHDMIMF Mini DVI to HDMI® Video Adapter for MacBooks® and iMacs® features one 32-pin mini-DVI Male and one HDMI Female connector, allowing the video signal from a mini DVI equipped device to be output to an HDMI-equipped TV set or A/V Receiver.

This is the perfect solution for using your HDTV instead of a computer monitor, or watch movies directly on your TV from your mini DVI equipped Apple MacBook or iMac Computer.

The StarTech.com Advantage
- Add an external display to a mini-DVI equipped Apple® MacBook® or iMac® computer and create a simple dual monitor setup
- Easy to use and install
- Backed by StarTech.com Lifetime Warranty

Short summary description StarTech.com Mini DVI to HDMI Video Adapter for Macbooks and iMacs- M/F:
This short summary of the StarTech.com Mini DVI to HDMI Video Adapter for Macbooks and iMacs- M/F data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Mini DVI to HDMI Video Adapter for Macbooks and iMacs- M/F, 0.2 m, Mini-DVI, HDMI, Male, Female, Nickel

Long summary description StarTech.com Mini DVI to HDMI Video Adapter for Macbooks and iMacs- M/F:
This is an auto-generated long summary of StarTech.com Mini DVI to HDMI Video Adapter for Macbooks and iMacs- M/F based on the first three specs of the first five spec groups.

StarTech.com Mini DVI to HDMI Video Adapter for Macbooks and iMacs- M/F. Cable length: 0.2 m, Connector 1: Mini-DVI, Connector 2: HDMI. Sustainability certificates: RoHS. Weight: 300 g. Quantity per pack: 1 pc(s), Package width: 90 mm, Package depth: 125 mm

Features
Connector contacts plating
Nickel
Cable length *
0.2 m
Connector 1 *
Mini-DVI
Connector 2 *
HDMI
Connector 1 gender *
Male
Connector 2 gender *
Female
Product colour
White
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Weight
300 g
Packaging data
Quantity per pack
1 pc(s)
Package width
90 mm
Package depth
125 mm
Package height
13 mm
Package weight
26 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)