Jabra logo

Jabra BIZ 2400 II Duo USB

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
282951
Info modified on:
26 Sept 2024, 21:34:35
Bullet Points Jabra BIZ 2400 II Duo USB:
  • - World-class sound, with breath-resistant microphone, ultra noise-cancellation that eliminates background noise and HD Voice and hi-fi sound deliver superior sounding calls and music
  • - Best-in-class, durable build, with reinforced cord and larger ear cushions for passive noise protection.
  • - Programmable buttons enable applications such as Push-to-Talk
  • - 40% lighter than competitors, soft pouch leatherette ear cushions, headphone padding and 360 degree flexible spin boom-arm for ultimate comfort
  • - Optimised for use with all leading UC platforms Skype for Business certified
  • - Multi-device connectivity allows you to purchase a variety of different cords that let you connect to your smartphone or deskphone.
  • - Noise-cancelling microphones reduce unwanted background noise and are ideal in crowded and noisy open working environments.
  • - PeakStop instantly removes any harmful loud sounds before they even reach your ears. This keeps the sound level in the safe range and protects your hearing.
  • - Reinforced cords are built to last. They are extremely durable and will take most daily punishment.
  • - With FreeSpin you can rotate the boom-arm 360 degrees without the risk of it breaking. Find the microphone placement that works for you.
Long product name Jabra BIZ 2400 II Duo USB:

Jabra BIZ 2400 II Duo USB

Jabra BIZ 2400 II Duo USB:

The BIZ 2400 II offers outstanding sound at both ends of the call for a superior customer experience with true plug-and-play functionality. Up to 40% lighter than competing headsets, the BIZ 2400 II allows the agent to focus on their customer conversation in unrivalled comfort. The Jabra BIZ 2400 II USB Skype For Business Mono is a mono headset that provides USB connectivity optimised for Skype For Business.

The Jabra BIZ 2400 II USB Skype For Business Mono is a mono headset that provides USB connectivity optimised for Skype For Business.

The BIZ 2400 II offers outstanding sound at both ends of the call for a superior customer experience. Up to 40% lighter than competing headsets and with a low headband pressure, the Biz 2400 II allows the agent to focus on their customer conversation in unrivalled comfort.

Short summary description Jabra BIZ 2400 II Duo USB:

Jabra BIZ 2400 II Duo USB, Wired, Office/Call center, 77 g, Headset, Black, Silver

Long summary description Jabra BIZ 2400 II Duo USB:

Jabra BIZ 2400 II Duo USB. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Weight: 77 g. Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.