location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra BIZ 2400 II Mono USB 3-1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra BIZ 2400 II Mono USB 3-1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2496-829-309 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487015697 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Jabra 2496-829-309 user manual (5.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra BIZ 2400 II Mono USB 3-1
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - World-class sound, with breath-resistant microphone, ultra noise-cancellation that eliminates background noise and HD Voice and hi-fi sound deliver superior sounding calls and music
  • - Best-in-class, durable build, with reinforced cord and larger ear cushions for passive noise protection.
  • - Programmable buttons enable applications such as Push-to-Talk
  • - 40% lighter than competitors, soft pouch leatherette ear cushions, headphone padding and 360 degree flexible spin boom-arm for ultimate comfort
  • - Optimised for use with all leading UC platforms
  • - Multi-device connectivity allows you to purchase a variety of different cords that let you connect to your smartphone or deskphone.
  • - Noise-cancelling microphones reduce unwanted background noise and are ideal in crowded and noisy open working environments.
  • - PeakStop instantly removes any harmful loud sounds before they even reach your ears. This keeps the sound level in the safe range and protects your hearing.
  • - Reinforced cords are built to last. They are extremely durable and will take most daily punishment.
  • - With FreeSpin you can rotate the boom-arm 360 degrees without the risk of it breaking. Find the microphone placement that works for you.
Warranty: 3 year
Long product name Jabra BIZ 2400 II Mono USB 3-1 :
The long product name of Jabra BIZ 2400 II Mono USB 3-1. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra BIZ 2400 II Mono USB 3-1
More>>>
Jabra BIZ 2400 II Mono USB 3-1:
The official description of Jabra BIZ 2400 II Mono USB 3-1 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The BIZ 2400 II offers outstanding sound at both ends of the call for a superior customer experience. Up to 40% lighter than competing headsets and with a low headband pressure, the Biz 2400 II allows the agent to focus on their customer conversation in unrivalled comfort. The Jabra BIZ 2400 II USB UC Duo is a stereo headset that provides USB connectivity to all leading UC applications and softphones.

The Jabra BIZ 2400 II USB UC Duo is a stereo headset that provides USB connectivity to all leading UC applications and softphones.

Short summary description Jabra BIZ 2400 II Mono USB 3-1:
This short summary of the Jabra BIZ 2400 II Mono USB 3-1 data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra BIZ 2400 II Mono USB 3-1, Wired, Office/Call center, 54 g, Headset, Black, Silver

Long summary description Jabra BIZ 2400 II Mono USB 3-1:
This is an auto-generated long summary of Jabra BIZ 2400 II Mono USB 3-1 based on the first three specs of the first five spec groups.

Jabra BIZ 2400 II Mono USB 3-1. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Weight: 54 g. Product colour: Black, Silver

Better conversation

The most important function of a contact centre headset is eliminating background noise from the busy environment and letting the customer hear your voice clearly.
The Biz 2400 II has a superior noise-cancelling microphone that helps eliminate background noise to give a better customer experience.

Better sound

If you’re in a busy environment, you need great sound to hear the voice of your customer. Additionally, when you’re concentrating on work, you want that hi-fi sound for music. The Jabra Biz 2400 II is great at both.

HD Voice technology makes sure you clearly understand the other party
The speakers reduce ambient noise, so you can focus on the call
A specially designed “air shock” noise-cancelling mic filters out sharp breathing sounds and popping noises often heard in conversations.

Better design

The Jabra Biz 2400 II is built to last in a high-performing contact centre, meaning fewer headset replacements and less downtime for you and your team and lower total cost of ownership.

Reinforced cord is built to withstand the contact centre environment and is protected against office chair wheels, sharp objects and daily use
The boom-arm can be rotated 360 degrees with zero risk of breaking. We call this FreeSpin™.

Better comfort

The Jabra Biz 2400 II has an extremely lightweight and unobtrusive design. This means less agent fatigue and more productive calls.

40% lighter than competing high-end headsets
The adjustable headband and microphone boom arm let you find the perfect fit
The control unit lets you change volume, mute your calls and more
PeakStop™ technology removes sudden loud sounds or tones before they reach your ears: Any sound above 118 dB is filtered out.
Super-soft leatherette head and ear cushioning

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black, Silver
Operating keys
Volume +, Volume -
Volume control
Button
Hearing protection technologies
Jabra PeakStop, Jabra Safetone G616
Music playback
Yes
HD voice
Yes
Country of origin
China
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
Headphones
Ear coupling *
Supraaural
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
Microphone mute
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Weight
54 g
Packaging data
Package width
183 mm
Package depth
55 mm
Package height
142 mm
Package weight
310 g
Packaging content
Quick start guide
Yes
Carrying case
Yes
Ear pads
Yes
Ear pad material
Faux leather
Quantity
1
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
399 mm
Master (outer) case length
316 mm
Master (outer) case height
600 mm
Master (outer) case gross weight
12.8 kg
Products per master (outer) case
40 pc(s)
Technical details
Removable earhook
Yes
Head-band cushion
Yes
Other features
Call management
Yes
Equalizer
Yes
Clip
Yes
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:19:40
Uk has collected 1 expert review for Jabra BIZ 2400 II Mono USB 3-1 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Jabra BIZ 2400 MS USB Jabra BIZ 2400 MS USB
(show image)
2499-823-104 Jabra BIZ 2400 MS USB 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 Duo Jabra BIZ 2400 Duo
(show image)
2409-700-104 Jabra BIZ 2400 Duo 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 Mono, 3-in-1 Jabra BIZ 2400 Mono, 3-in-1
(show image)
2406-820-104 Jabra BIZ 2400 Mono, 3-in-1 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Mono, SoundTube, Narrow Band Jabra GN2000 Mono, SoundTube, Narrow Band
(show image)
2003-320-104 Jabra GN2000 Mono, SoundTube, Narrow Band 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Jabra GN2000
(show image)
2003-820-104 Jabra GN2000 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Duo, SoundTube Jabra GN2000 Duo, SoundTube
(show image)
2019-02-04 Jabra GN2000 Duo, SoundTube 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Mono, SoundTube Jabra GN2000 Mono, SoundTube
(show image)
2013-02-04 Jabra GN2000 Mono, SoundTube 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Norway 1 distributor(s)
Switzerland 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)