Nobo logo

Nobo Internal Glazed Case Magnetic 15xA4

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29341
Info modified on:
14 Mar 2024, 17:23:23
Long product name Nobo Internal Glazed Case Magnetic 15xA4:

Internal Glazed Case Magnetic 15xA4

Short summary description Nobo Internal Glazed Case Magnetic 15xA4:

Nobo Internal Glazed Case Magnetic 15xA4, 1040 mm, 1232 mm, 21.1 kg, 1120 x 92 x 1300 mm, 1120 mm, 92 mm

Long summary description Nobo Internal Glazed Case Magnetic 15xA4:

Nobo Internal Glazed Case Magnetic 15xA4. Width: 1040 mm, Height: 1232 mm, Weight: 21.1 kg. Package width: 1120 mm, Package depth: 92 mm, Package height: 1300 mm. Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.