location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 450-AEKG power cable Black 1 m IEC 320

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450-AEKG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
450-AEKG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063829088
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 07:37:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 450-AEKG power cable Black 1 m IEC 320
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 m
  • - IEC 320 Straight Male
  • - Straight Male
  • - Black
  • - 1 pc(s)
Long product name DELL 450-AEKG power cable Black 1 m IEC 320 :
The long product name of DELL 450-AEKG power cable Black 1 m IEC 320. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 m Euripean Power cord
More>>>
DELL 450-AEKG power cable Black 1 m IEC 320:
The official description of DELL 450-AEKG power cable Black 1 m IEC 320 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power your Dell™ system with the Power Cord from Dell. It is designed to provide electrical connectivity to your equipment. This power cord measures 1m in length. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Short summary description DELL 450-AEKG power cable Black 1 m IEC 320:
This short summary of the DELL 450-AEKG power cable Black 1 m IEC 320 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 450-AEKG, 1 m, IEC 320, 250 V

Long summary description DELL 450-AEKG power cable Black 1 m IEC 320:
This is an auto-generated long summary of DELL 450-AEKG power cable Black 1 m IEC 320 based on the first three specs of the first five spec groups.

DELL 450-AEKG. Cable length: 1 m, Connector 1: IEC 320. Input voltage: 250 V

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Male
Cable length *
1 m
Connector 1 *
IEC 320
Connector 1 form factor
Straight
Features
Connector 2 form factor
Straight
Power
Input voltage
250 V
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
United Kingdom 1 distributor(s)