location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SR4POST52HD 52U Heavy-Duty 4-Post SmartRack Open Frame Rack - Organize and Secure Network Rack Equipment

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SR4POST52HD 52U Heavy-Duty 4-Post SmartRack Open Frame Rack - Organize and Secure Network Rack Equipment
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SR4POST52HD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332185792 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:44:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SR4POST52HD 52U Heavy-Duty 4-Post SmartRack Open Frame Rack - Organize and Secure Network Rack Equipment
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 52U Heavy-Duty 4-post open frame rack
  • - Black steel with square, numbered mounting holes
  • - Toolless button holes to accept PDUs or cable managers
Warranty: 5-year limited
Long product name Tripp Lite SR4POST52HD 52U Heavy-Duty 4-Post SmartRack Open Frame Rack - Organize and Secure Network Rack Equipment :
The long product name of Tripp Lite SR4POST52HD 52U Heavy-Duty 4-Post SmartRack Open Frame Rack - Organize and Secure Network Rack Equipment. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

52U Heavy-Duty 4-Post SmartRack Open Frame Rack - Organize and Secure Network Rack Equipment
More>>>
Tripp Lite SR4POST52HD 52U Heavy-Duty 4-Post SmartRack Open Frame Rack - Organize and Secure Network Rack Equipment:
The official description of Tripp Lite SR4POST52HD 52U Heavy-Duty 4-Post SmartRack Open Frame Rack - Organize and Secure Network Rack Equipment as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 52U Heavy-Duty 4-Post Open Frame Rack helps IT managers organize their equipment array and provides fast, easy access to installed IT equipment. The SR4POST52HD is a simple solution for housing IT equipment in secure environments and other areas that don't require a lockable rack solution. This 52U rack features heavy-duty cold-rolled steel construction with a black powder-coated finish for durability. It supports stationary loads up to 3,000 pounds (1360.8 kilograms). The SR4POST52HD comes with all the hardware required for assembly and has a self-squaring design with bolt-down provisions. For high-density applications, multiple units can be bolted together side by side.

The open design provides unobstructed airflow and easy access to equipment and cabling. It has numbered, square-hole mounting positions for easy installation of standard 19-inch rack equipment. The SR4POST52HD supports equipment depths up to 35 inches. This rack also accommodates toolless button-hole mounting for vertical PDUs and cable managers.

The optional SRCASTERHDKIT Heavy-Duty Rolling Caster Kit (sold separately) adds mobility to the SR4POST52HD. The SR4POST52HD also supports optional side panels with the SR52SIDE4PHD, a set of two half-size side panels that add a finished look to end-of-row racks in your data center.

Short summary description Tripp Lite SR4POST52HD 52U Heavy-Duty 4-Post SmartRack Open Frame Rack - Organize and Secure Network Rack Equipment:
This short summary of the Tripp Lite SR4POST52HD 52U Heavy-Duty 4-Post SmartRack Open Frame Rack - Organize and Secure Network Rack Equipment data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SR4POST52HD 52U Heavy-Duty 4-Post SmartRack Open Frame Rack - Organize and Secure Network Rack Equipment, Black, Steel, 1361 kg, 52U, EIA-310-D, IEC 60297-3-100, China

Long summary description Tripp Lite SR4POST52HD 52U Heavy-Duty 4-Post SmartRack Open Frame Rack - Organize and Secure Network Rack Equipment:
This is an auto-generated long summary of Tripp Lite SR4POST52HD 52U Heavy-Duty 4-Post SmartRack Open Frame Rack - Organize and Secure Network Rack Equipment based on the first three specs of the first five spec groups.

Tripp Lite SR4POST52HD 52U Heavy-Duty 4-Post SmartRack Open Frame Rack - Organize and Secure Network Rack Equipment. Product colour: Black, Housing material: Steel, Maximum weight capacity: 1361 kg. Width: 609.6 mm, Depth: 895.4 mm, Height: 2463.8 mm. Quantity per pack: 1 pc(s), Package width: 241.3 mm, Package depth: 2565.4 mm. Products per pallet: 1 pc(s), Master (outer) case width: 1054.1 mm, Master (outer) case length: 2590.8 mm

Features
Product colour *
Black
Housing material
Steel
Maximum weight capacity
1361 kg
Rack capacity
52U
Certification
EIA-310-D, IEC 60297-3-100
Country of origin
China
Weight & dimensions
Width
609.6 mm
Depth
895.4 mm
Height
2463.8 mm
Weight
52.6 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
241.3 mm
Package depth
2565.4 mm
Packaging data
Package height
171.4 mm
Package weight
54.4 kg
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332185799
Compliance certificates
RoHS
Logistics data
Products per pallet
1 pc(s)
Master (outer) case width
1054.1 mm
Master (outer) case length
2590.8 mm
Master (outer) case height
685.8 mm
Master (outer) case gross weight
653.2 kg
Products per master (outer) case
12 pc(s)
Harmonized System (HS) code
8517.79.0000
Brand Image Product code Product Stock Price from
Tripp Lite SRWF6U36 SmartRack 6U Low-Profile Vertical-Mount Server-Depth Wall-Mount Rack Enclosure Cabinet Tripp Lite SRWF6U36 SmartRack 6U Low-Profile Vertical-Mount Server-Depth Wall-Mount Rack Enclosure Cabinet
(show image)
SRWF6U36 SRWF6U36 SmartRack 6U Low-Profile Vertical-Mount Server-Depth Wall-Mount Rack Enclosure Cabinet 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR52SIDE4PHD SmartRack Side Panel Kit with Latches for 52U 4-Post Open Frame Rack, 2 Panels Tripp Lite SR52SIDE4PHD SmartRack Side Panel Kit with Latches for 52U 4-Post Open Frame Rack, 2 Panels
(show image)
SR52SIDE4PHD SR52SIDE4PHD SmartRack Side Panel Kit with Latches for 52U 4-Post Open Frame Rack, 2 Panels 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR2POST12 SmartRack 12U Desktop 2-Post Open-Frame Rack Tripp Lite SR2POST12 SmartRack 12U Desktop 2-Post Open-Frame Rack
(show image)
SR2POST12 SR2POST12 SmartRack 12U Desktop 2-Post Open-Frame Rack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR4POST50HD 50U Heavy-Duty 4-Post SmartRack Open Frame Rack - Organize and Secure Network Rack Equipment Tripp Lite SR4POST50HD 50U Heavy-Duty 4-Post SmartRack Open Frame Rack - Organize and Secure Network Rack Equipment
(show image)
SR4POST50HD SR4POST50HD 50U Heavy-Duty 4-Post SmartRack Open Frame Rack - Organize and Secure Network Rack Equipment 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR4POST48HD 48U Heavy-Duty 4-Post SmartRack Open Frame Rack - Organize and Secure Network Rack Equipment Tripp Lite SR4POST48HD 48U Heavy-Duty 4-Post SmartRack Open Frame Rack - Organize and Secure Network Rack Equipment
(show image)
SR4POST48HD SR4POST48HD 48U Heavy-Duty 4-Post SmartRack Open Frame Rack - Organize and Secure Network Rack Equipment 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF2PTM SmartRack 2U Cantilever Toolless Mount Fixed Shelf (50 lbs /22.7 kgs capacity; 18 in./457 mm Deep) Tripp Lite SRSHELF2PTM SmartRack 2U Cantilever Toolless Mount Fixed Shelf (50 lbs /22.7 kgs capacity; 18 in./457 mm Deep)
(show image)
SRSHELF2PTM SRSHELF2PTM SmartRack 2U Cantilever Toolless Mount Fixed Shelf (50 lbs /22.7 kgs capacity; 18 in./457 mm Deep) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF2PDP SmartRack 2U Cantilever Fixed Shelf (60 lbs / 27.2 kgs capacity; 21 in. / 533.4 mm Deep) Tripp Lite SRSHELF2PDP SmartRack 2U Cantilever Fixed Shelf (60 lbs / 27.2 kgs capacity; 21 in. / 533.4 mm Deep)
(show image)
SRSHELF2PDP SRSHELF2PDP SmartRack 2U Cantilever Fixed Shelf (60 lbs / 27.2 kgs capacity; 21 in. / 533.4 mm Deep) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLELADDER SmartRack 10-ft. x 1-ft. (3 m x 0.3 m) Cable Ladder, 2 sections - SRCABLETRAY/SRLADDERATTACH needed Tripp Lite SRCABLELADDER SmartRack 10-ft. x 1-ft. (3 m x 0.3 m) Cable Ladder, 2 sections - SRCABLETRAY/SRLADDERATTACH needed
(show image)
SRCABLELADDER SRCABLELADDER SmartRack 10-ft. x 1-ft. (3 m x 0.3 m) Cable Ladder, 2 sections - SRCABLETRAY/SRLADDERATTACH needed 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRBOLTDOWN SmartRack Bolt-Down Kit - Secures stabilizing brackets or plates to facility floor Tripp Lite SRBOLTDOWN SmartRack Bolt-Down Kit - Secures stabilizing brackets or plates to facility floor
(show image)
SRBOLTDOWN SRBOLTDOWN SmartRack Bolt-Down Kit - Secures stabilizing brackets or plates to facility floor 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLERINGVRT SmartRack 6 ft. (1.83 m) Vertical Cable Manager - Flexible ring type & toolless mounting Tripp Lite SRCABLERINGVRT SmartRack 6 ft. (1.83 m) Vertical Cable Manager - Flexible ring type & toolless mounting
(show image)
SRCABLERINGVRT SRCABLERINGVRT SmartRack 6 ft. (1.83 m) Vertical Cable Manager - Flexible ring type & toolless mounting 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 5 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)