location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark XM3150 Laser A4 1200 x 1200 DPI 50 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XM3150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3084933
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:26:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark XM3150 Laser A4 1200 x 1200 DPI 50 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 50 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB Built-in processor 800 MHz
  • - 23.6 kg
Long product name Lexmark XM3150 Laser A4 1200 x 1200 DPI 50 ppm :
The long product name of Lexmark XM3150 Laser A4 1200 x 1200 DPI 50 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print/Copy/Scan/Fax, Laser, Mono, Duplex, 50 ppm, 1200 x 1200 dpi, 550-Sheet Input, 100-Sheet Multipurpose Feeder, Gigabit Ethernet, USB, e-Task 7" Touchscreen
More>>>
Lexmark XM3150 Laser A4 1200 x 1200 DPI 50 ppm:
The official description of Lexmark XM3150 Laser A4 1200 x 1200 DPI 50 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful performance

The Lexmark XM1145 and XM3150 multifunction systems will help propel your business forward. Our solutions are capable, eco-friendly systems that simplify processes and help you quickly respond to changing business needs.

Process even the most complex jobs utilizing the 800MHz dual-core processing power and up to 3GB of memory

Get work done quickly with print and copy speeds up to 50 ppm, and produce your first page in as little as 6.5 seconds

Produce professional output with a system that delivers consistent image quality on a diverse range of materials

Instant warm-up fuser helps reduce energy consumption and improve time to first page

Business productivity

The Lexmark XM1145 and XM3150 combine exceptional multifunction performance with time-saving applications designed to make you more productive.

Save time with fast two-sided color scanning in a single pass and quickly convert hard-copy documents into a digital format

Advanced copy functions let you interrupt long print runs to make a quick copy and proof the first copy set before completing your copy job

Scan to multiple destinations, including scan to network, email, FTP, fax and more

For higher volume print needs, optional input capacity can be added to keep jobs moving

An in-line stapler option on the XM3150 will finish the job

Easy and intuitive

The Lexmark XM1145 and XM3150 are designed for easy operation to allow you to stay focused on customer engagements instead of routine maintenance.

The easy to navigate 4.3-inch or 7-inch touch screen provides audible feedback to make completing
tasks intuitive

Print and scan preview features help you select documents or specific pages within a document

Extend your environmental responsibility with energy-efficient settings such as the Sleep Button and
Hibernate Mode

Manage your devices with available software

Short summary description Lexmark XM3150 Laser A4 1200 x 1200 DPI 50 ppm:
This short summary of the Lexmark XM3150 Laser A4 1200 x 1200 DPI 50 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark XM3150, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description Lexmark XM3150 Laser A4 1200 x 1200 DPI 50 ppm:
This is an auto-generated long summary of Lexmark XM3150 Laser A4 1200 x 1200 DPI 50 ppm based on the first three specs of the first five spec groups.

Lexmark XM3150. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Time to first page (black, normal)
6.5 s
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
50 cpm
Time to first copy (black, normal)
6.5 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Scanner type *
Flatbed & ADF scanner
Scan speed (colour)
30 ppm
Scan speed (black)
45 ppm
Duplex scan speed (colour)
13 ppm
Duplex scan speed (black)
20 ppm
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
2000 - 15000 pages per month
Maximum duty cycle *
150000 pages per month
Input & output capacity
Total input capacity *
650 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Maximum input capacity
2300 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio, Statement, Universal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
3
Optional connectivity
Parallel, Serial (RS-232), Wireless LAN
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Maximum internal memory
3072 MB
Internal memory *
1024 MB
Built-in processor
Yes
Processor frequency
800 MHz
Processor cores
2
Sound pressure level (printing)
55 dB
Sound pressure level (copying)
56 dB
Sound pressure level (scanning)
55 dB
Design
Product colour *
Black, White
Market positioning *
Business
Display diagonal
17.8 cm (7")
Touchscreen
Yes
Control type
Touch
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Other operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating altitude
0 - 2896 m
Weight & dimensions
Width
490 mm
Depth
480 mm
Height
561 mm
Weight
23.6 kg