location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS M3 + EF-M 18-55mm MILC 24.2 MP CMOS 6000 x 4000 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M3 + EF-M 18-55mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9694B077
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8030207008044
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EOS M3 + EF-M 18-55mm MILC 24.2 MP CMOS 6000 x 4000 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MILC 24.2 MP CMOS Touchscreen Black
  • - Image stabilizer
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 25600 Fastest camera shutter speed: 1/4000 s Slowest camera shutter speed: 30 s ± 3EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone PictBridge Mini-USB B HDMI Wi-Fi Near Field Communication (NFC)
  • - Lithium-Ion (Li-Ion)
Long product name Canon EOS M3 + EF-M 18-55mm MILC 24.2 MP CMOS 6000 x 4000 pixels Black :
The long product name of Canon EOS M3 + EF-M 18-55mm MILC 24.2 MP CMOS 6000 x 4000 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EOS M3 + EF-M 18-55mm IS STM - 24.2MP, 22.3 x 14.9mm CMOS, Lens 18-55mm, 49 AF points, Video 1080p, WiFi, PictBridge, HDMI, USB, SD/SDHC/SDXC, 3.0" VariAngle Touchscreen LCD, EF-M Mount
More>>>
Canon EOS M3 + EF-M 18-55mm MILC 24.2 MP CMOS 6000 x 4000 pixels Black:
The official description of Canon EOS M3 + EF-M 18-55mm MILC 24.2 MP CMOS 6000 x 4000 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Freedom of expression

Powerful yet portable. Creative and convenient. The EOS M3 delivers the performance of a DSLR and the portability of a compact camera. Enjoy great photography wherever you are.

Capture stunning detail

Capture photos and movies that are packed with detail, colour and atmosphere - even in low-light conditions - thanks to an APS-C sized 24.2-megapixel CMOS sensor and ISO up to 12,800 (expandable to 25,600).

Portable DSLR power

With a compact, lightweight and stylish body that’s a pleasure to carry, the EOS M3 puts all the power of a DSLR, complete with interchangeable lenses, right by your side.

User-friendly touch interface

Use the award-winning ergonomic interface with intuitive touch screen (1,040k sRGB dots) to focus and shoot with a single tap, navigate menus and view images with ease. The screen tilts up through 180˚ (ideal for selfies) and down by 45˚ for high-angle shooting.

Be spontaneous. Enjoy fast, responsive focusing

React instinctively to the moment and catch fast moving action with ease thanks to continuous full resolution shooting at 4.2 frames-per-second – even when shooting in RAW.

Fast, sharp autofocus

Focus up to 6.1x faster than the original EOS M thanks to advanced Hybrid CMOS AF III. Autofocus locks on quickly and accurately for pin-sharp results with 49 AF points spread out across the frame, covering 80 percent of the frame vertically and 70 per cent horizontally.

Creative assist

Unleash your inner artist with Creative Assist, which gives you easy control over camera settings via the touch-screen. You can preview your adjustments in real time, learn how they translate into traditional camera settings and even save and share your favourite settings.

Full manual control

Take full expert level control any time you like with features such as the ergonomically placed Front Dial, an exposure compensation dial and extensive custom functions to suit your shooting style. Shoot in 14-bit RAW for advanced post shot editing.

Expand your system

Change your lens and see the world from a different point of view. Choose from the EF-M lens range or use one of over 70 lenses designed for EOS DSLRs via the Mount Adapter EF-EOS M. Add other optional accessories such as EOS Speedlite flashes, an electronic viewfinder or external microphone.

Shoot movies like you shoot photos

Create superb Full HD (1080p) movies at 30fps in MP4 format with fast, smooth autofocus thanks to the advanced Hybrid CMOS AF III. Touch AF in movies lets you create smooth, cinematic pull-focus effects, and Manual Focus Peaking shows sharp areas of the scene.

Short summary description Canon EOS M3 + EF-M 18-55mm MILC 24.2 MP CMOS 6000 x 4000 pixels Black:
This short summary of the Canon EOS M3 + EF-M 18-55mm MILC 24.2 MP CMOS 6000 x 4000 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS M3 + EF-M 18-55mm, 24.2 MP, 6000 x 4000 pixels, CMOS, Full HD, Touchscreen, Black

Long summary description Canon EOS M3 + EF-M 18-55mm MILC 24.2 MP CMOS 6000 x 4000 pixels Black:
This is an auto-generated long summary of Canon EOS M3 + EF-M 18-55mm MILC 24.2 MP CMOS 6000 x 4000 pixels Black based on the first three specs of the first five spec groups.

Canon EOS M3 + EF-M 18-55mm. Camera type: MILC, Megapixel (approx.): 24.2 MP, Sensor type: CMOS, Maximum image resolution: 6000 x 4000 pixels. ISO sensitivity (max): 25600. Focal length range: 18 - 55 mm. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. PictBridge. Product colour: Black

Picture quality
Camera type *
MILC
Megapixel (approx.) *
24.2 MP
Sensor type *
CMOS
Maximum image resolution *
6000 x 4000 pixels
Still image resolution(s) *
RAW: (3:2) 6000 x 4000, (4:3) 5328 x 4000, (16:9) 6000 x 3376, (1:1) 4000 x 4000 JPEG 3:2: (L) 6000 x 4000, (M) 4320 x 2880, (S1) 2880 x 1920, (S2) 2304 x 1536, (S3) 720x480 JPEG 4:3: (L) 5328 x 4000, (M) 3840 x 2880, (S1) 2560 x 1920, (S2) 2048 x 1536, (S3) 640x480 JPEG 16:9: (L) 6000 x 3376, (M) 4320 x 2432, (S1) 2880 x 1616 (S2) 1920 x 1080, (S3) 720 x 408 JPEG 1:1: (L) 4000 x 4000, (M) 2880 x 2880, (S1) 1920 x 1920, (S2) 1536 x 1536, (S3) 480x480
Image stabilizer *
Yes
Supported aspect ratios
1:1, 3:2, 4:3, 16:9
Total megapixels
24.7 MP
Image sensor size (W x H)
22.3 x 14.9 mm
Sensor format
Advanced Photo System type-C (APS-C)
Image formats supported *
JPG, RAW
Lens system
Focal length range
18 - 55 mm
Minimum focal length (35mm film equiv)
29 mm
Maximum focal length (35mm film equiv)
88 mm
Minimum aperture number
3.5
Maximum aperture number
38
Lens structure (elements/groups)
13/11
Filter size
5.2 cm
Number of aspheric elements
3
Number of diaphragm blades
7
Lens mount interface
Canon EF-M
Focusing
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
Servo Auto Focus, Tracking Auto Focus
Auto Focus (AF) object detection
Face
Closest focusing distance
0.25 m
Auto Focus (AF) points
49
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
25600
ISO sensitivity
100, 6400, 12800, 25600, Auto
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light exposure control
Program AE
Light exposure correction *
± 3EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Partial, Spot
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/4000 s
Slowest camera shutter speed *
30 s
Camera shutter type
Electronic, Mechanical
Flash
Flash modes *
Auto, Flash off, Flash on, Manual, Red-eye reduction, Slow synchronization
Flash exposure lock
Yes
Flash guide number
5 m
Flash recharging time
3 s
Flash sync-speed
0.005 s
Flash exposure compensation
Yes
Flash exposure correction
±2EV (1/3 EV step)
Shoe mounting point
Yes
Shoe mounting point type
Hot shoe
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
640 x 480, 1280 x 720, 1920 x 1080
Resolution at capture speed
1280x720@50fps, 1920x1080@24fps, 1920x1080@25fps, 1920x1080@30fps, 640x480@25fps, 640x480@30fps
Video formats supported
AVC, H.264, MPEG4
Audio
Built-in microphone *
Yes
Audio system
stereo
Audio formats supported
LC-AAC
Memory
Compatible memory cards *
SD, SDHC, SDXC
Display
Display *
LCD
Touchscreen *
Yes
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
1040000 pixels
Display aspect ratio
3:2
Vari-angle LCD display
Yes
Field of view
100%
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
USB connector
Mini-USB B
HDMI *
Yes
HDMI connector type
Mini
Microphone in
Yes
USB port
Yes
Network
Bluetooth *
No
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC) *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Tungsten
Scene modes *
Close-up (macro), Portrait, Landscape
Shooting modes *
Aperture priority, Auto, Manual, Movie, Program, Scene, Shutter priority
Photo effects *
Black&White, Neutral
Self-timer delay *
2, 10 s
Contrast adjustment
Yes
Brightness adjustment
Yes
Saturation adjustment
Yes
Camera playback
Slide show
Playback zoom (max)
10x
Languages support
Multi
Histogram
Yes
Live view
Yes
Direct printing
Yes
GPS (satellite)
Yes
Orientation sensor
Yes
On Screen Display (OSD) languages
Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish, Ukrainian
Camera file system
DCF 2.0, DPOF 1.1, Exif 2.3, RAW
Image processor
DIGIC 6
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Design
Product colour *
Black
Material
Magnesium, Polycarbonate, Stainless steel
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
250 shots
Battery type
LP-E17
Number of batteries supported
1
Battery level indicator
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
110.9 mm
Depth
44.4 mm
Height
68 mm
Weight (including battery)
366 g
Lens diameter
6.09 cm
Lens length
6.1 cm
Lens weight
210 g
Packaging content
AC adapter included
Yes
Battery charger included
Yes
Batteries included
Yes
Quick start guide
Yes
Bundled software
Digital Photo Professional, Picture Style Editor, EOS Utility, Image Transfer Utility
Other features
Power source type
Battery
Technical details
Self-timer
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:56:02
Uk has collected 107 expert reviews for Canon EOS M3 + EF-M 18-55mm MILC 24.2 MP CMOS 6000 x 4000 pixels Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
reviewed.com
Updated:
2016-11-14 19:56:01
Given that Canon is a market leader in point and shoots and DSLRs, you'd expect them to dominate the mirrorless middle ground. Despite testing the waters with the EOS M and EOS M2, Canon seems to be no closer to a mature mirrorless strategy.But Canon desi...
Bottom line Swing and a miss Any shopper could be forgiven for reading the M3's spec sheet and concluding that it's a great bargain. But the fact of the matter is that the EOS M3 falls far short of the sum of its parts. It's got a lot of impressive pieces of tech...
69%
practicalphotography.com
Updated:
2016-11-14 19:56:01
Canon was late to the CSC party, launching the original EOS M in 2012 and following up with the (Japan-only) EOS M2 in 2013. So, for UK shooters, the EOS M3 is the true successor to the original and is competing in a busy sector, occupied by many other br...
Bottom line Photo answers review Photo answers rating Canon was late to the CSC party, launching the original EOS M in 2012 and following up with the (Japan-only) EOS M2 in 2013. So, for UK shooters, the EOS M3 is the true successor to the original and is competi...
80%
expertreviews.co.uk
Updated:
2016-11-14 19:56:01
Part of the problem was that the EOS M behaved like an EOS 650D that was stuck permanently in live view mode – and the 650D's live view mode was slow and unwieldy. The Canon EOS 750D is actually pretty good in live view mode, so it bodes well for the EOS...
Bottom line At £515, the EOS M3 is keenly priced considering its upmarket controls and superb image quality. If you're quick, there a £50 cashback offer www.canon.co.uk/summercashback until 19 August 2015. There are lots of bundle deals too, with some including a piv...
80%
goodgearguide.com.au
Updated:
2016-11-14 19:56:01
It's not often one thinks of Canon when considering mirrorless cameras, but the company's EOS M3 is a worthy contender against the likes of Olympus, Panasonic, Samsung, and Sony, which are perhaps the ‘go to' brands for this category.The EOS M3 represents...
Good Picture clarity and colours, Useful live view and great screen, Intuitive controls and fun to use...
Bad Handgrip is shallow, Dials hard to move...
85%
techradar.com
Updated:
2016-11-14 19:56:01
Canon's first compact system or mirrorless system camera, the EOS M, seemed very good on paper, but at launch it was expensive and let down by a lacklustre autofocus system that was slow and prone to hunting. Canon issued firmware upgrades that improved t...
Good 24Mp APS, C format sensor, Excellent interface, Plenty of control...
Bad Limited EF, M mount lens range, Frustrating autofocus system, No viewfinder built, in...
Bottom line While the M3 is very capable, the 18-55mm kit limits detail resolution significantly and the autofocus system has a habit of focusing on the background rather than the subject...
60%
techradar.com/au/
Updated:
2016-11-14 19:56:01
Canon's first compact system or mirrorless system camera, the EOS M, seemed very good on paper, but at launch it was expensive and let down by a lacklustre autofocus system that was slow and prone to hunting. Canon issued firmware upgrades that improved t...
Good 24Mp APSC format sensor, Excellent interface, Plenty of control...
Bad Limited EFM mount lens range, Frustrating autofocus system, No viewfinder builtin...
Bottom line While the M3 is very capable, the 18-55mm kit limits detail resolution significantly and the autofocus system has a habit of focusing on the background rather than the subject...
60%
dpexpert.com.au
Updated:
2016-11-14 19:56:02
This 24 megapixel compact mirrorless camera is Canon's third try at the compact system form and it stands with the best. The kit lens is mechanically and optically fine, especially considering the price. The camera body is beautifully made and feels well...
Good The image quality, both in jpeg and RAW, is excellent. Up to ISO 3200 noise is not an issue. Even jpegs have fine noise reduction that doesn't degrade the image and when the large 24 million pixel image is reduced to A4 size for printing noise is invisibl...
Bad The eyelevel electronic viewfinder is an expensive option...
Bottom line This camera is not sold in the US because even though it has all the important features of a DSLR it doesn't have the size and ostentation. The image quality is the same as for the bigger Canons. The LCD gives more information in shooting mode than you ge...
0%
digitalversus.com
Updated:
2016-11-14 19:56:02
The EOS M3 isn't as wide and thick as most APS-C interchangeable-lens cameras, which gives it a compact, 'cute' look that almost makes you want to give it a hug. Add to that a good grip and a nicely shaped thumb rest, and you get comfortable, reassuring h...
Good Nicely built body, Easy to use, Picture quality up to 3200 ISO, Good AF tracking, Tiltable touchscreen, WiFi & NFC, Power adapter included, Builtin flash...
Bad Slow AF, Slow startup, No builtin EVF, No 60p video, Bulky 1855mm kit lens...
Bottom line Like the original EOS M, the EOS M3 is well built and fun to use and has excellent picture quality (even using the kit lens), good AF tracking and good video. But it's still much slower than its rivals, it doesn't have an EVF, it takes no risks and it off...
60%
photoreview.com.au
Updated:
2016-11-14 19:56:02
The EOS M3 also shares some key components with the simultaneously-released EOS 760D and EOS 750D, notably its sensor, image processor and the 49-point Hybrid CMOS III autofocusing system. The latter includes phase detection pixels on the imager chip and...
Bottom line Although the EOS M3 is better configured for photo enthusiasts, the lack of a built-in EVF remains a serious barrier to its acceptance as a serious enthusiast's or pro photographer's camera – even as a back-up body. The small buffer capacity for raw files...
87%
amateurphotographer.co.uk
Updated:
2016-11-14 19:56:02
At a glance:This view shows the front dial that surrounds the shutter buttonOf all the major camera manufacturers, Canon has been by far the most reluctant player when it comes to compact system cameras. Not only was Canon one of the last to make a mirror...
Good Compact, portable design, Excellent controls and user interface, Impressive image quality...
Bad Relatively slow continuous shooting and focusing, No built-in viewfinder, Limited native lens range...
Bottom line Overall, theres a lot to like about the Canon EOS M3. It is compact, well made, and handles well, with a sensibly thought-out control layout and well-designed grip. Crucially, autofocus speed is much improved on earlier Canon EOS M models, to the extent...
80%
expertreviews.co.uk
Updated:
2016-11-14 19:56:02
The EOS M's major undoing was its woeful AF performance, but Canon says the M3 is up to six times faster. It was certainly rapid during our hands-on time with the camera at the Photography Show in Birmingham this weekend, locking and re-locking focus with...
Bottom line Canon overhauls its compact system camera with a much faster AF system - the EOS M3 is super quick...
0%
trustedreviews.com
Updated:
2016-11-14 19:56:02
Third time lucky? Canon is among the most celebrated camera brands in existence, but it's not had any luck with compact system cameras so far. Despite having a good sensor, the slow and expensive EOS M was a failure, to the extent that Canon didn't even r...
Good Good handling and control, Well implemented touchscreen, Decent images...
Bad Relatively slow all-round performance, Disappointing dynamic range, Chunky kit lens, Limited lens selection...
Bottom line The Canon EOS M3 is a much better, more complete-feeling camera than the EOS M. But perhaps that's the least you would hope for. More manual control, better AF performance and a new processor were almost a given for Canon to turn its CSC fortunes around...
0%
pocket-lint.com
Updated:
2016-11-14 19:56:02
Canon makes great DSLR cameras, there's no doubt about that. But in 2012 when the company dipped into the mirrorless market with the EOS M, it was unusually behind the curve. The EOS M2 appeared in Asia to try and fill a gap, some firmware update appeared...
0%
Digitaltrends.com
Updated:
2016-11-23 01:58:55
All eyes may be on the new EOS M5 now , but Canon has been making inroads in mirrorless for four years. Its early efforts don't have a great track record: The original EOS M received such a dismal response in North America that the follow-up M2 didn't eve...
Good Good RAW image quality, Improved autofocus performance, Great build quality, Compatible with Canon DSLR lenses (via adapter)...
Bad Video is limited to 1080/30p, JPEG image quality isn't great, Stronger competing models exist...
Bottom line Yes, if you are a current Canon DSLR shooter in need of a smaller, budget camera. Combined with the EF lens adapter, the M3 is the easiest way to continue using your existing lenses. This can save you a lot of money in the long run, but know that native E...
60%
expertreviews.co.uk
Updated:
2018-03-25 01:35:17
Canon was a late starter in the compact system camera (CSC) market, debuting with the Canon EOS M in 2012. It was essentially the guts of a Canon EOS 650D stuffed into a compact body – not a bad concept, but dire autofocus performance and basic controls m...
Bottom line Not perfect, but superb controls and outstanding image quality make the Canon EOS M3 a serious contender...
80%
practicalphotography.com
Updated:
2018-05-28 03:52:58
With its 24.2 megapixels, the M3 has made a big leap forward in terms of image resolution and dealt a blow in terms of pixel count to Micro Four-Thirds CSCs such as the Olympus OM-D range and Fuji's X-series cameras, which all offer around 16Mp. Perhaps t...
Bottom line Because the ageing EOS M is nearly three years old, the arrival of the EOS M3 needed to deliver a knockout blow. While the handling and ease of use are certainly there, the autofocus, while much improved, could still be faster. Overall image quality is de...
0%
dpreview.com
Updated:
2016-11-14 19:56:01
Unbeknownst to many, Canon has been selling mirrorless cameras since 2012, in addition to SLRs and point-and-shoots. Marketing for the EOS M system is starting to pick up - at least in the U.S. - with two models to choose from: the entry-level EOS M10 and...
Good Solid JPEG quality, with pleasing 'Canon color' Wellbuilt with 'just right' front and thumb grips, Two control dials plus exposure comp dial, Tilting 3" LCD with good touchscreen implementation, Optional electronic viewfinder, Numerous customizable butto...
Bad Sluggish autofocus speeds, Mediocre depth and subject tracking, Very poor battery life, Buffer fills up very quickly in burst mode, Burst rate slows to ~1.5 fps when using Continuous (Servo) AF, High ISO performance behind competition in terms of both noi...
Bottom line With so many great mirrorless cameras on the market, the EOS M3 just isn't competitive. While it's well-designed and easy-to-use, important features like autofocus and battery life disappoint. For scenery and portraits it'll do the job, but if your subjec...
75%
imaging-resource.com
Updated:
2016-11-14 19:56:01
Of course, aside from the under-the-hood improvements, one of the biggest changes is the redesigned body. Featuring a slightly thicker body, the M3 also includes a protruding, contoured handgrip that's much more akin to a DSLR than the slim, point-and-sho...
Good DSLR image quality & resolution in a mirrorless body; Higher-res 24MP APS-C sensor; Much improved AF performance; Better ergonomics with full PASM dial; Built-in Wi-Fi & NFC; Tilting LCD...
Bad No built-in EVF; Limited native lens selection; Slow burst mode; Shallow buffer depth with RAW files; No 60p video frame rate or 4K video option...
90%
steves-digicams.com
Updated:
2016-11-14 19:56:01
The Canon EOS M3 is a big step forward from the original "M" series camera. The 24.2-Megapixel imaging sensor and DIGIC 6 processor produce excellent images at lower ISO settings. Add a great collection of features and shooting modes, and you have a nice...
Good Excellent image quality in all shooting modes at lower ISO settings, Dedicated Video Capture Button is always ready to record, Camera is compact and easy to wield  Good performance, Hybrid AF system is very fast, Large 3.0inch high res LCD screen, Touch...
Bad No electronic viewfinder to shoot like a dLSR included (optional accessory)...
Bottom line Canon's EOS M3 is a compact interchangeable lens camera sporting their less-popular M-Mount system. Without an internal mirror, the smaller camera body and smaller mount give you all of the benefits of a dSLR without the...
0%
Kenrockwell.com
Updated:
2016-11-14 19:56:01
Canon EOS M3 (12.8 oz./364 g with battery and card, about $579) and EF-M 22mm f/2 STM. bigger. I got my EOS M3 at Adorama. I'd just as well have gotten it at Amazon, at Crutchfield or at B&H. It comes as a body-only or as kits with various lens options.Th...
0%
tomsguide.com
Updated:
2016-11-14 19:56:01
Canon was a little slow out of the gate with its line of mirrorless cameras. However, with the release of the EOS M3 ($799 with kit lens), Canon seems to be moving more seriously into the mirrorless space. Built around the same 24-MP sensor as the Canon E...
Good Solid image qualit, Compact and comfortable desig, Adjustable-angle touch-screen LC, Wi-Fi/NFC...
Bad Sluggish performanc, EVF (electronic viewfinder) is optiona, Limited (but growing) dedicated EF-M lens selection...
Bottom line There's no doubt that the Canon EOS M3 is a major improvement over its previous generation of mirrorless cameras. With a wealth of external controls, excellent image quality and a slightly larger selection of lenses, the M3 has a lot to offer.Canon has de...
70%
pcmag.com
Updated:
2016-11-14 19:56:01
Canon's first mirrorless camera, the EOS M, debuted to little enthusiasm or praise. Lack of autofocus speed—one of Canon's big strengths in the SLR world—had a lot to do with that. The company stepped out of the U.S. mirrorless market for a while, but has...
Good Sturdy, compact body. Tilting rear touch display. In-body flash. Wi-Fi with NFC. Mounts Canon SLR lenses via adapter.
Bad EVF is an expensive add-on. Slow autofocus. Limited shooting buffer. Cramped controls...
Bottom line Canon takes a big step forward in the mirrorless camera market with the EOS M3, but it still lags behind the competition...
60%
The-digital-picture.com
Updated:
2016-11-14 19:56:01
Buy Now ►Where you buy your gear matters. You expect to get what you ordered and you want to pay a low price for it. The retailers I recommend below are the ones I trust for my own purchases. Get your Canon EOS M3 now from:Please share this page!...
0%
dxomark.com
Updated:
2016-11-14 19:56:01
Aimed at enthusiasts, Canon's latest iteration of the mirrorless M-series contains the new 24.2-Mpix APS-CMOS sensor and Hybrid CMOS AF III 49-point AF system found on the EOS 760D (Rebel T6s) and 750D (T6i). There's also an articulated touchscreen LCD an...
Bottom line As we've stated before in the reviews for the EOS 760D and 750D which adopt a related sensor, Canon has made worthwhile improvements over the previous generation 18-Mpix unit, but the still relatively weak results at base ISO continue to hold sensor perfo...
0%
photographyblog.com
Updated:
2016-11-14 19:56:01
The EOS M3 is the third compact system camera from Canon. The EOS M3 has an 24.2 megapixel APS-C CMOS sensor, DIGIC 6 processor, a touch-screen interface, Hybrid CMOS AF III and 49-point AF System, Full 1080p HD Movie mode, ISO 100-12800, a 3-inch 1,040,0...
Bottom line The new Canon EOS M3 is a much more serious compact system camera than the original EOS M that we reviewed back in 2012. It offers a raft of improvements clearly aimed at making it more enthusiast-friendly, along with a big reduction in the launch price...
80%
whatdigitalcamera.com
Updated:
2016-11-14 19:56:02
The EOS M3, however, marks a new direction for the series. The CSC is aimed very clearly towards the enthusiast photographer and, with an impressive specification and all-new design, could well announce Canon on the scene.The M3 is built around a sensor f...
Good Excellent design and user interface, Pleasing image quality, Huge improvement on predecessor...
Bad Focusing speed and continuous shooting still behind competition, Lacking builtin viewfinder, Poor kits lens...
87%
cameralabs.com
Updated:
2016-11-14 19:56:02
The 3in screen touchscreen now flips out to angle down by 45 degrees or all the way up to face the subject for selfies or filming pieces to camera. There's no built-in viewfinder, but you can now slide an optional EVF accessory onto the hotshoe, or mount...
Good Good quality images and low noise, Tilting touchscreen, Wifi with NFC for sharing and remote control, Mic input and confident focusing for movies...
Bad No built-in viewfinder, Servo AF slows burst shooting down, Poor battery life. Little warning before expiry, Very limited selection of native EF-M lenses, No panorama or timelapse facility built-in, Continue: In depth...
Bottom line The EOS M3 is Canon's most serious mirrorless camera to date. It takes on board many of the issues with the original EOS M, makes a raft of improvements and ends up delivering an experience that's so much more satisfying - although as I discovered, still...
0%
dpreview.com
Updated:
2017-07-04 01:08:55
Last updated: May 10, 2017The $500-900 category (based roughly on US MSRP) features quite a few strong offerings, some of which should satisfy first-time camera buyers with easy-to-use interfaces and point-and-shoot style functionality. Others are aimed m...
Bottom line Google is holding a competition that could see your Pixel photos gracing millions of screens. Nikon's 100th birthday party continues worldwide as a distributor in Italy organized a one-of-a-kind feat: assembling the world's largest 'human camera' from ov...
0%
dxomark.com
Updated:
2020-06-15 12:04:41
Announced alongside the EOS 750D (Rebel T6i in the US) and EOS 760D (Rebel T6s), the EOS M3 is shares many of the same features as its new siblings, including a 24.2-Mpix APS-C-sized CMOS sensor, a DIGIC 6 processor with a native ISO range of 100–12,800 (...
Bottom line As we've stated before in the reviews for the EOS 760D and 750D which adopt a related sensor, Canon has made worthwhile improvements over the previous generation 18-Mpix unit, but the still relatively weak results at base ISO continue to hold sensor perfo...
72%