location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP K8P74AA keyboard Office USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K8P74AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K8P74AA#ABB
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94968
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2019
Product end of life date
Bullet Points HP K8P74AA keyboard Office USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - USB Mechanical
  • - Full-size (100%) Numeric keypad
  • - Backlight
  • - Black
Warranty: One-year limited warranty
Long product name HP K8P74AA keyboard Office USB Black :
The long product name of HP K8P74AA keyboard Office USB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Conferencing Keyboard
More>>>
HP K8P74AA keyboard Office USB Black:
The official description of HP K8P74AA keyboard Office USB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Drive your Microsoft Lync voice and video calls directly from your HP Conferencing Keyboard and connect, disconnect, and manage your calls and videoconferencing settings with simple dedicated keys.

One-touch simplicity.
Get a full-sized, quiet USB keyboard with intuitive, dedicated, and illuminated keys for call functions and screen or video-sharing. LEDs cue when you’re on mute, sharing your screen, or your video is off during video calls.

Designed for your conferencing needs.
Conduct virtual meetings and calls with Microsoft Lync 2013.

Short summary description HP K8P74AA keyboard Office USB Black:
This short summary of the HP K8P74AA keyboard Office USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP K8P74AA, Full-size (100%), Wired, USB, Mechanical, Black

Long summary description HP K8P74AA keyboard Office USB Black:
This is an auto-generated long summary of HP K8P74AA keyboard Office USB Black based on the first three specs of the first five spec groups.

HP K8P74AA. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Recommended usage: Office. Product colour: Black

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
USB hub
No
Purpose
PC/Server
Fingerprint reader
No
Country of origin
China
Design
Backlight *
Yes
Keyboard style
Straight
Wrist rest
No
Product colour *
Black
HP segment
Business
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Weight & dimensions
Keyboard dimensions (WxDxH)
440.5 x 155 x 21.6 mm
Keyboard weight
700 g
Disclaimer HP K8P74AA keyboard Office USB Black:
Disclaimer

[1] Internet connection and voice service required and sold separately.