HP logo

HP UC Wired Headset

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
361329
Info modified on:
11 Jul 2024, 13:58:28
End of life date:
30 Sept 2019
Long product name HP UC Wired Headset:

UC Wired Headset

HP UC Wired Headset:

Enable comfortable, crystal-clear sound and noise cancelling for meeting on the fly through your Windows notebook or tablet with the HP UC Wired Headset

Easy to use
Simply connect to any standard USB port on your PC and instantly join your meeting and control your experience with the intuitive call-control feature on the headset cable. Adjust the headset and boom for your comfort level.

Speak freely
Keep working with your familiar collaboration software. The headset is Microsoft Lync certified.

World-class support
Get the reassurance of a one-year limited warranty.

Short summary description HP UC Wired Headset:

HP UC Wired Headset, Wired, Office/Call center, 0 - 20000 Hz, 98 g, Headset, Black

Long summary description HP UC Wired Headset:

HP UC Wired Headset. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 0 - 20000 Hz. Weight: 98 g. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.