location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dometic CombiCool RF 60 fridge Freestanding 60 L Aluminium, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dometic Check ‘Dometic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CombiCool RF 60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9105203244
Category:
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
Fridges Check ‘Dometic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dometic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 14:58:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dometic CombiCool RF 60 fridge Freestanding 60 L Aluminium, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Aluminium, Black Freestanding 60 L
  • - 30 °C
  • - 110 W
Long product name Dometic CombiCool RF 60 fridge Freestanding 60 L Aluminium, Black :
The long product name of Dometic CombiCool RF 60 fridge Freestanding 60 L Aluminium, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CombiCool RF 60, 615 x 486 x 490 mm, 26 kg
More>>>
Short summary description Dometic CombiCool RF 60 fridge Freestanding 60 L Aluminium, Black:
This short summary of the Dometic CombiCool RF 60 fridge Freestanding 60 L Aluminium, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Dometic CombiCool RF 60, 60 L, Aluminium, Black

Long summary description Dometic CombiCool RF 60 fridge Freestanding 60 L Aluminium, Black:
This is an auto-generated long summary of Dometic CombiCool RF 60 fridge Freestanding 60 L Aluminium, Black based on the first three specs of the first five spec groups.

Dometic CombiCool RF 60. Fridge net capacity: 60 L. Fridge number of shelves/baskets: 2, Door hinge: Left. Weight: 26 kg. Product colour: Aluminium, Black

Brand Image Product code Product Stock Price from
Dometic

Dometic RA 140 fridge Freestanding 38 L Black
(show image)
9105203654 RA 140 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic DS 601 H fridge Freestanding 52 L White
(show image)
9105203213 DS 601 H 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic DS301H fridge Freestanding 27 L White
(show image)
DS301H DS301H 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic DS 600 fridge Freestanding 53 L White
(show image)
DS 600 DS 600 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic DS 400 fridge Freestanding 35 L Green, Silver
(show image)
DS400 DS 400 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic DS 200 fridge Freestanding 21 L G White
(show image)
DS 200 DS 200 0.00
(excl. VAT)
0 (incl. VAT)