location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Terratec Phono Preamp Studio USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Terratec Check ‘Terratec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phono Preamp Studio USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6020
Category:
A sound card or audio board allows computers to play and record sound. If you have a 5.1 or 7.1 audio board, you can connect your computer to your home cinema set for the real cinema experience, with full surround sound, whilst playing games or viewing DVDs.
Audio Cards Check ‘Terratec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Terratec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 09:27:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Terratec Phono Preamp Studio USB :
The long product name of Terratec Phono Preamp Studio USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Phono Preamp Studio USB
More>>>
Short summary description Terratec Phono Preamp Studio USB:
This short summary of the Terratec Phono Preamp Studio USB data-sheet is auto-generated and uses the product title and the first six key specs.

Terratec Phono Preamp Studio USB, 92 dB, USB

Long summary description Terratec Phono Preamp Studio USB:
This is an auto-generated long summary of Terratec Phono Preamp Studio USB based on the first three specs of the first five spec groups.

Terratec Phono Preamp Studio USB. Line-out Signal-to-Noise Ratio (SNR): 92 dB. Host interface: USB. Bundled software: TerraTec Sound Rescue 2.0. Minimum processor: Pentium 166 MHz MMX. Compatible operating systems: Windows 95/98/NT/2000/XP

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:51:14
Uk has collected 1 expert review for Terratec Phono Preamp Studio USB and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
v3.co.uk
Updated:
2017-03-01 10:51:14
An audio pre-amplifier...
80%