Nobo logo

Nobo Internal Glazed Case Fabric 4xA4

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13424
Info modified on:
14 Mar 2024, 18:21:22
Warranty:
3 Years
Long product name Nobo Internal Glazed Case Fabric 4xA4:

Internal Glazed Case, Swing Door, Felt, 4 x A4, Blue

Short summary description Nobo Internal Glazed Case Fabric 4xA4:

Nobo Internal Glazed Case Fabric 4xA4, 572 mm, 732 mm, 37 mm, 1.6 cm, 1 cm, 5.12 kg

Long summary description Nobo Internal Glazed Case Fabric 4xA4:

Nobo Internal Glazed Case Fabric 4xA4. Width: 572 mm, Height: 732 mm, Depth: 37 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.