icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Nobo logo

Nobo Prestige Magnetic Enamel Whiteboard Black Trim 900x600mm

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17572
Info modified on:
07 Mar 2024, 15:34:52
Long product name Nobo Prestige Magnetic Enamel Whiteboard Black Trim 900x600mm:

900x600mm, Black

Short summary description Nobo Prestige Magnetic Enamel Whiteboard Black Trim 900x600mm:

Nobo Prestige Magnetic Enamel Whiteboard Black Trim 900x600mm, 900 mm, 600 mm, 14 mm, 5.48 kg, 720 x 1053 x 56 mm, 720 mm

Long summary description Nobo Prestige Magnetic Enamel Whiteboard Black Trim 900x600mm:

Nobo Prestige Magnetic Enamel Whiteboard Black Trim 900x600mm. Width: 900 mm, Height: 600 mm, Depth: 14 mm. Package width: 720 mm, Package depth: 1053 mm, Package height: 56 mm

Video
Specs
Recommended products
Similar products
Video +
Specs +
Recommended products +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.