location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Fuser 220 Volt

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fuser 220 Volt
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
115R00060
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205740127 show
Category:
Devices in laser printers or photocopiers which melts the toner onto the paper.
Fusers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Fuser 220 Volt :
The long product name of Xerox Fuser 220 Volt. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fuser 220 Volt
More>>>
Short summary description Xerox Fuser 220 Volt:
This short summary of the Xerox Fuser 220 Volt data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Fuser 220 Volt, China, WorkCentre 6400, 300 mm, 485 mm, 235 mm, 4.32 kg

Long summary description Xerox Fuser 220 Volt:
This is an auto-generated long summary of Xerox Fuser 220 Volt based on the first three specs of the first five spec groups.

Xerox Fuser 220 Volt. Country of origin: China, Compatibility: WorkCentre 6400. Package width: 300 mm, Package depth: 485 mm, Package height: 235 mm. Export Control Classification Number (ECCN): EAR99

Features
Country of origin
China
Compatibility
WorkCentre 6400
Packaging data
Package width
300 mm
Package depth
485 mm
Package height
235 mm
Packaging data
Package weight
4.32 kg
Technical details
AC input voltage
220 V
Logistics data
Export Control Classification Number (ECCN)
EAR99
Harmonized System (HS) code
84439990
Country Distributor
Portugal 2 distributor(s)
España 1 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
Polska 1 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Suomi 1 distributor(s)