location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot D10 1/2.3" 12.1 MP CCD 4000 x 3000 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot D10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3508B001
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8727
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot D10 1/2.3" 12.1 MP CCD 4000 x 3000 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12.1 MP CCD Silver
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion)
Long product name Canon PowerShot D10 1/2.3" 12.1 MP CCD 4000 x 3000 pixels Silver :
The long product name of Canon PowerShot D10 1/2.3" 12.1 MP CCD 4000 x 3000 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerShot D10 - 1/2.3” CCD, 12.1M, DIGIC 4, f/2.8 – f/4.9, 2.5” PureColor LCD II (TFT), Hi-Speed USB
More>>>
Canon PowerShot D10 1/2.3" 12.1 MP CCD 4000 x 3000 pixels Silver:
The official description of Canon PowerShot D10 1/2.3" 12.1 MP CCD 4000 x 3000 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Waterproof and shockproof, the durable PowerShot D10 brings quality 12.1 MP imaging to active outdoor activities. Keep your hands free and your camera close with a range of great accessories.

Shoot almost anywhere
The PowerShot D10 is ideal for a wide range of outdoor activities, from climbing to snorkelling. It offers water resistance to 10m, withstands a drop onto a hard surface from up to 1.22m, operates in temperatures as low as -10 °C, and is fully protected from dust.

12.1 MP
A 12.1 Megapixel resolution gives you the freedom to crop or enlarge images, while retaining outstanding image detail.

3.0x zoom and optical IS
Canon’s 3.0x optical zoom lens features an optical Image Stabilizer, to guard images against blur caused by camera shake – essential in active, high-movement activities.

Incredible images more easily
Smart Auto mode uses intelligent Scene Detection Technology to determine subject brightness, contrast, distance and overall hue. The camera then searches an incredible 18 possible modes, and selects the one which offers the perfect settings for the scene – giving you great results from simple point-and-shoot operation.

DIGIC 4
Canon’s DIGIC 4 processor drives responsive operation, superb image quality and colour reproduction. Advanced Noise Reduction ensures richly detailed, cleaner images, even at high ISO speeds.

Extra-bright LCD
For easy framing and image review in any environment, a 2.5” PureColor LCD II offers twice the normal levels of brightness. A 2mm Perspex shield protects the screen against scuffs and fingerprints.

No more blur
Motion Detection Technology uses a range of advanced methods to ascertain movement of both camera and subject, plus the speed at which this motion occurs. The optimum ISO is then automatically set for any situation.

Face Detection Technology
A suite of Face Detection technologies detect up to 35 faces in a shot, adjusting key settings for optimal results with natural-looking skin tones. Blink Detection lets you avoid mistimed people shots, while FaceSelf-Timer takes a shot when an extra face is detected in the frame – making group photos easy.

Range of shooting modes
A wide range of shooting modes and Special Scene modes – including Underwater, Snow and Beach modes - delivers instant access to the correct settings for any environment.

Short summary description Canon PowerShot D10 1/2.3" 12.1 MP CCD 4000 x 3000 pixels Silver:
This short summary of the Canon PowerShot D10 1/2.3" 12.1 MP CCD 4000 x 3000 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot D10, 12.1 MP, 4000 x 3000 pixels, 1/2.3", CCD, 3x, Silver

Long summary description Canon PowerShot D10 1/2.3" 12.1 MP CCD 4000 x 3000 pixels Silver:
This is an auto-generated long summary of Canon PowerShot D10 1/2.3" 12.1 MP CCD 4000 x 3000 pixels Silver based on the first three specs of the first five spec groups.

Canon PowerShot D10. Megapixel (approx.): 12.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 3x, Digital zoom: 4x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Weight: 190 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.3"
Megapixel (approx.) *
12.1 MP
Sensor type *
CCD
Maximum image resolution *
4000 x 3000 pixels
Image stabilizer *
Yes
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focusing
Focus *
TTL
Focus adjustment *
Auto
Closest focusing distance
0.03 m
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, Auto
Flash
Flash modes *
Auto, Flash off, Manual, Red-eye reduction, Slow synchronization
Flash range (wide)
0.30 - 3.2 m
Flash range (tele)
0.3 - 2 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
MOV
Audio
Built-in microphone *
Yes
Memory
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Display resolution (numeric)
230000 pixels
Ports & interfaces
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Children, Night landscape, Party (indoor), Portrait, Underwater, Landscape
Photo effects *
Black&White, Neutral, Sepia, Skin tones, Vivid
Playback zoom (max)
2x
Image processor
DIGIC 4
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
-10 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
103.6 mm
Depth
48.8 mm
Height
66.9 mm
Weight
190 g
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser
Other features
Video capability
Yes
Interface
USB 2.0
Lens focal range
6.2 - 18.6
Built-in flash
Yes
Camera shutter speed
1 - 1/1500 s
Focal length (35mm film equivalent)
35 - 105 mm
Compatible operating systems
Windows XP SP2-3 / Vista (inc. SP1) Mac OS X v10.4 - 10.5
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 06:20:58
Uk has collected 80 expert reviews for Canon PowerShot D10 1/2.3" 12.1 MP CCD 4000 x 3000 pixels Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
gadgetrepublic.com
Updated:
2011-08-14 06:20:54
The Powershot D10 is Canon's first waterproof digital camera and this isn't just a camera for those going snorkelling or splashing about in the pool; it is a rugged all-rounder.On regular specs alone, the Powershot D10 holds up pretty well: it has 12.1...
0%
v3.co.uk
Updated:
2011-08-14 06:20:54
The Powershot D10 is not the most stylish of digital cameras. In fact it looks ugly, with a distinctly snout-like lens. But the extra padding ensures it is practical.Able to withstand both a tumble on the ski slopes and dip in the hot tub afterwards, t...
Good Freezeproof, waterproof and shockproof, whereas many rivals offer one or the other; larger-than-average buttons and spacious layout allows operation when wearing gloves; good picture performance...
Bad Plasticky look and feel and unattractively rotund design; twice the price of a similar standard compact; battery and card compartment fiddly to open even without gloves...
Bottom line Chunkier and more expensive than the alternatives, but better-than-average features Good points Freezeproof, waterproof and shockproof, whereas many rivals offer one or the other; larger-than-average buttons and spacious layout allows operation when w...
60%
computeractive.co.uk
Updated:
2011-08-14 06:20:54
The Powershot D10 is not the most stylish of digital cameras. In fact it looks ugly, with a distinctly snout-like lens. But the extra padding ensures it is practical.Able to withstand both a tumble on the ski slopes and dip in the hot tub afterwards, t...
Good Freezeproof, waterproof and shockproof, whereas many rivals offer one or the other; largerthanaverage buttons and spacious layout allows operation when wearing gloves; good picture performance...
Bad Plasticky look and feel and unattractively rotund design; twice the price of a similar standard compact; battery and card compartment fiddly to open even without gloves...
Bottom line Chunkier and more expensive than the alternatives, but better-than-average features...
60%
gadgetspeak.com
Updated:
2011-08-14 06:20:54
This is quite a squat offering and it looks almost child like with large buttons and rather garish colouring, very unlike recent PowerShot offerings, there is however a rather good reason for the PowerShot D10 strange appearance...
68%
digicambuyer.co.uk
Updated:
2011-08-14 06:20:54
A smart little compact that offers more than you might expectBuilt with an unusual rounded design, the Canon D10 stands out from the start. The bright blue facade and tough build quality cover means it's perfectly suited to shooting underwater - and it...
Bottom line A versatile compact that comes into its own in underwater or tough conditions...
100%
pocket-lint.com
Updated:
2011-08-14 06:20:55
The most striking feature about the Canon PowerShot D10 might well be the range of funky colour choices you get, from blue through to camouflage. Pitched directly to action fans, the D10 is battling it out alongside the likes of Olympus Tough cameras...
Good Easy to control, good quality results, great environmental sealing...
Bad A little bigger than some rivals...
Bottom line Those hitting the slopes might want something more compact, but for those who want something easy to grip and happy in all weathers, the Canon PowerShot D10 is well worth a lookKey specs12 megapixels, Li-ion battery, SD, SDHC...
80%
wired.co.uk
Updated:
2011-08-14 06:20:56
Sleek, shiny and super slim are the buzz-words when it comes to digital compacts. We're asked to admire the wafer-thin dimensions of the latest model and reach for our wallets when we see how it slips into our jeans pocket without an unseemly bulge. So...
80%
Photoradar.com
Updated:
2011-08-14 06:20:56
The PowerShot D10 is Canon's first attempt at a waterproof compact, and straight away it looks different from the rest, with a chunky, bulbous design that certainly looks the part, but which may have been needed to accommodate a larger, more convention...
Bottom line The PowerShot D10 is Canon's first attempt at a waterproof compact, and straight away it looks different from the rest, with a chunky, bulbous design that certainly looks the part, but which may have been needed to accommodate a larger, more convention...
60%
techradar.com
Updated:
2011-08-14 06:20:57
del.icio.us reddit! TechBlips Facebook Stumbleupon Newsvine tweet The PowerShot D10 is Canons first attempt at a waterproof compact, and straight away it looks different from the rest. With a chunky, bulbous design that certainly looks the part, but w...
Good Waterproof to 10M, Good picture definition, Great Smart Auto mode...
Bad Sub-par zoom and shock-proofing, Not cheap...
70%
trustedreviews.com
Updated:
2011-08-14 06:20:57
Since it shares its internal workings with Canon's other latest compacts the D10's overall performance is very good. It has a shot-to-shot time of approximately 2.2 seconds per frame, and in continuous mode it can maintain one frame per second. The autofocus system is fast and accurate, and the overall image quality is the best of these four cameras...
80%
techadvisor.co.uk
Updated:
2011-08-14 06:20:57
Product Code: 3508B009AA The Canon PowerShot D10 is a waterproof, drop-proof, dustproof and cold-proof digital camera. Canon has got a lot of things right with the ruggedised Canon PowerShot D10 digital camera. It is a great feat considering it is t...
Bottom line The design of the Canon PowerShot D10 is spot-on for a ruggedised camera. It feels good to use and, most importantly, it’s very easy to use. It takes clear photos but we’d have liked more contrast. Pick it up if you’re after a ruggedised...
80%
Cameras.co.uk
Updated:
2011-08-14 06:20:57
The Canon Powershot D10 is different to any other digital camera. To start with it is waterproof to a depth of 10m. Next it is shockproof to 1.2m and freezeproof to -10 degrees centigrade. It is also dustproof. When it comes to looks it has a distincti...
82%
theregister.co.uk
Updated:
2011-08-14 06:20:57
Go on, admit it, when you first clapped eyes on Canon’s PowerShot D10, you thought: “That’s a kiddie’s camera!” Well, the PowerShot D10’s bulbous shape, large buttons and brightly coloured face plate certainly give it the air of a child’s toy, but it’s...
Bottom line At just under £400, the PowerShot D10 is not cheap, especially when you consider that you can get a decent DSLR for the same price. That said, you can’t use your DSLR underwater without any protection. As a camera for using in extreme condition...
75%
digitalversus.com
Updated:
2011-08-14 06:20:58
Waterproof as far as 10 metres down, shock-resistant for falls from a height of 1.2 m, a 3x telescopic zoom and a 12 Megapixel sensor: Canons first ever all-terrain digital camera easily matches the competition spec. It can certainly take a lot of ro...
Good Shockresistant case waterproof to up to 10 metres, Generally very fast, Good quality screen, Good video (despite not being HD), Attractive design with useful accessories...
Bad No wideangle lens, A little too complicated for beginners, Noise handling could be better, Controls are a little tricky, No exposure histogram while focusing...
80%
expertreviews.co.uk
Updated:
2011-08-14 06:20:58
The D10s soap-shaped blue and silver body is obviously designed for an aquatic life. As such, youre less likely to attract bemused looks when you wander into the sea with it, but it may look a bit out of place on dry land. Alternative front plates...
80%
practicalphotography.com
Updated:
2011-08-14 06:20:58
Who is this camera aimed at? The D10 is designed to survive the rough and tumble of everyday life, so it’s ideal for anyone who wants to take photos outdoors in more demanding conditions. What are the key features? You can venture underwater up to...
Bottom line Having picked up a Gold Award earlier this year, the D10 is a highly recommended choice if you require a solid performer and can be relied upon in almost any situation.AT A GLANCEStreet Price: £239Resolution: 12.1Mp Lens: 3x optical (35-105mm, f/2.8...
0%
stuff.co.nz
Updated:
2011-11-04 11:24:26
This 12-megapixel camera is Canons entry into the go-anywhere-indestructible category. It is waterproof to 10 metres and will work in minus 10 degrees conditions. It will also cope with a one-metre drop. The camera case is a curious-looking affair but...
Bottom line If you are in the market for an indestructible camera you have a choice between products from Panasonic, Olympus, Pentax and now Canon. Each has its merits but of them all we like the Canon best. We particularly like its weird Captain Nemo shape - a 19...
0%
smh.com.au
Updated:
2011-11-04 11:24:26
Canon Powershot D10: nifty This 12-megapixel camera is Canons entry into the go-anywhere-indestructible category. It is waterproof to 10 metres and will work in minus 10 degrees conditions. It will also cope with a one-metre drop. The camera case...
Good The wizards at Canon have done it again - produced a compact camera with an absurdly high pixel count that is not plagued with noise effects. Images have good detail, sharpness, colour and contrast. We didnt even experience problems with dynamic rang...
Bad The images straight from the camera are just a little soft. This is corrected easily with a small application of unsharp mask in an editing program so it is not a deal breaker...
Bottom line If you are in the market for an indestructible camera you have a choice between products from Panasonic, Olympus, Pentax and now Canon. Each has its merits but of them all we like the Canon best. We particularly like its weird Captain Nemo shape - a 1...
0%
dpexpert.com.au
Updated:
2011-11-04 11:24:26
This 12 megapixel camera is Canons entry into the go-anywhere-indestructible category. It is waterproof to 10 metres and will work in -10C conditions. It will also cope with a 1m drop. The camera case is a curious looking affair, but quite attractive...
Good The wizards at Canon have done it again – produced a compact camera with an absurdly high pixel count that is not plagued with noise effects. Images have good detail, sharpness, colour and contrast. We didnt even experience problems with dynamic ran...
Bad The images straight from the camera are just a little soft. This is easily corrected with a small application of Unsharp Mask in an editing program, so it is not a deal breaker.
Bottom line If you are in the market for an indestructible camera you have a choice between products from Panasonic, Olympus, Pentax and now Canon. Each has its merits, but of them all we like the Canon best. We particularly like its weird Captain Nemo shape &ndash...
0%
photoreview.com.au
Updated:
2011-11-04 11:24:27
Designed for photographers who participate in water-based activities, Canons PowerShot D10 can dive down to 10 metres and withstand being dropped from the height of one metre. Its sealed body also makes it dustproof and able to tolerate temperatures a...
0%
goodgearguide.com.au
Updated:
2011-11-04 11:24:30
From the clear images it snaps to its design, from its button placement to the accessories available for it, Canon has got a lot of things right with the ruggedised PowerShot D10 digital camera. It is a great feat considering it is the company’s first attempt at building cameras for adventurous users. The Canon PowerShot D10 is waterproof to 10 meters, can survive drops up to 1m and temperatures as low as -10 degrees Celsius, and it is dustproof. It can be used underwater, at the beach or by th...
Good Waterproof to 10m, drop-proof to 1.2m, dust-proof, easy to use, well designed...
Bad Images lack contrast, sometimes overexposes shots in bright sunlight...
Bottom line The design of the Canon PowerShot D10 is spot-on for a ruggedised camera. It feels good to use and, most importantly, it’s very easy to use. It takes clear photos but we wish it rendered them with more contrast. Pick it up if you’re after a ru...
75%
stuff.tv
Updated:
2014-03-20 01:27:26
Face, Motion and Blink Detection are included, while a Smart Auto mode with Scene Detection determines contrast and brightness for you automatically. And, if you do end up taking a dip with the D10, then the camera has an underwater setting to help o...
Good Top-notch shots. Tough as boots. Comfy to hold...
Bad LCD could be bigger. Chunky design. Piddly 3x zoom...
Bottom line Rugged, resistant and a supplier of superior snaps, this is the king of tough cams...
100%
uk.askmen.com
Updated:
2014-05-16 01:17:32
Yeah, it looks like a cutesy pillow, but the PowerShot D10 is one tough customer. It's designed to take the shock of a drop from up to 4 feet, survive being submerged in up to 33 feet of water and it's freeze-proof right down to 14F. The guts include a re...
85%
electronicsme.com
Updated:
2011-08-14 06:20:54
Canon PowerShot D10 is a first attempt to bring an underwater and highly durable camera into the market, an area which Canon has not had much experience in previously. Their experience in creating cameras for different uses does put them in good stead...
Bottom line Underwater amateur photography is not the big money making genre that other camera classes are, so it is pleasing to see Canon taking the effort to provide a worthwhile purchase for consumers. This unit is great for holiday or amateur use, but anything...
76%
digitalcameraroundup.com
Updated:
2011-08-14 06:20:54
While Canon is the leading digital camera manufacturer worldwide, the company, to the best of my knowledge, never offered a waterproof digital camera, or one that was specifically designed to take the kind of abuse many cameras can reasonably expect in...
Good Waterproof to 33 feet, dustproof, can shoot in freezing weather, Very easy to handle underwater, Highres antireflective 2.5inch wide viewingangle LCD with onetouch brightness boost, Very effective sensor shift shake reduction, Large and well marked controls, Very good picture quality, All the power of the DIGIC 4 processor...
Bad 3X optical zoom starts at 35mm instead of wide, Only one underwater mode and one underwater white balance, Protruding dome makes camera feel bulky, Dome blocks flash in macro photography, No highdef video, Zoom in/out works backwards, Flimsy battery compartment latch that gums up...
0%
macnews.com
Updated:
2011-08-14 06:20:54
The Canon PowerShot D10 (US$329) is billed as a rugged camera for the adventurer, and it certainly looks and feels the part. The D10 is waterproof to 33 feet, shockproof to 4 feet, and freezeproof to 14° Fahrenheit. It incorporates important fe...
70%
digital-photography-school.com
Updated:
2011-08-14 06:20:55
It was a touch too cold to dunk this camera — and its operator! — in the surf, so I resorted to a dip in the pool. And, to my surprise, I found that not only did the camera perform successfully but I fell upon a magic way to create stunning new pictur...
0%
buy-n-shoot.com
Updated:
2011-08-14 06:20:55
Canon’s PowerShot D10 is certainly not the first waterproof, freezeproof and shockproof digital compact camera to land on the Buy-n-Shoot.com review desk (although it is a first in the extensive Canon line-up) but it is certainly one of the favourit...
90%
cameralabs.com
Updated:
2011-08-14 06:20:55
The PowerShot D10 is Canon's first foray into the waterproof camera market. Built around a 12.1 Megapixel sensor, 3x zoom and 2.5in LCD panel, the specifications are pedestrian for a modern compact, though the D10 looks anything but. Designed from t...
Good Great styling and survives depths of 10m, Good image quality, Fast and responsive, Bright LCD.
Bad Limited zoom range, No HD video, Poor AF underwater, A tad bulky.
Bottom line The Canon PowerShot D10 is an excellent all-round digital compact that is designed specifically for use in the water and other 'challenging' environments. With a 12.1 megapixel sensor, 3x digital zoom and 2.5in LCD it's specifications may not...
84%
pcmag.com
Updated:
2011-08-14 06:20:55
Curvy and colorful, the 12.1-megapixel PowerShot D10 ($329.99 list) is the first ruggedized point-and-shoot camera from Canon. With its durable build, its a worthy companion for adventure photographers on water-, snow-, or sand-based excursions. Bu...
Good Fast performance. Top-notch image quality at most lens positions. LCD provides excellent contrast. Waterproof to 33 feet. Freeze-proof to 14 degrees Fahrenheit. Drop-proof up to 4 feet.
Bad Twice as thick as most competing rugged cameras. Protective window shields lens from water and damage, but not fingerprints. No HD-video capture.
Bottom line The PowerShot D10 is waterproof, freeze-proof, and shock-proof, and it pumps out great-looking images, but if youre looking for a slim camera, this isnt it...
80%
insidehw.com
Updated:
2011-08-14 06:20:55
When you plan a vacation one of the major concerns is always a camera that will be needed to record all those memorable moment at the beach, mountain, desert etc. When it comes to cameras, choices are numerous these days, but there is always present a...
Bottom line After we summed all our impressions of Canon PowerShot D10 we can say that Canon did their job perfectly. Very attractive design will please you right away, while fun that you will get from taking photos and videos in extreme conditions will be complet...
0%
dpinterface.com
Updated:
2011-08-14 06:20:55
Take the SD1200 Digital ELPH, wrap a rugged/water-tight design around it as its body, throw in a bit of cuteness, a few new functions and a big leap in ergonomics and what does it become? The Canon PowerShot D10, of course! The PowerShot D10 is a wate...
Bottom line Take the SD1200 Digital ELPH, wrap a rugged/water-tight design around it as its body, throw in a bit of cuteness, a few new functions and a big leap in ergonomics and what does it become? The Canon PowerShot D10, of course! The PowerShot D10 is a wate...
0%
layersmagazine.com
Updated:
2011-08-14 06:20:55
The Canon PowerShot D10 is billed as a rugged camera for the adventurer, and it certainly looks and feels the part. The D10 is waterproof to 33′, shockproof to 4′, and freezeproof to 14° Fahrenheit. It incorporates important features, such as a 12...
Good Rugged; great LCD; waterproof; versatile...
Bad Somewhat unpredictable results; noise Canon PowerShot D10 images . All images ©Mike Mackenzie, except where noted.
70%
g4tv.com
Updated:
2011-08-14 06:20:56
Video Review: Kevin Pereira and Alison Haislip cover the Canon D10, a weatherproof digital camera that could be perfect for your next camping trip where you scuba-dive into the Artic Ocean...
80%
dpreview.com
Updated:
2011-08-14 06:20:56
In terms of an everyday camera the D10 has only two blemishes - not being very compact in size and its (not very wide) 35mm zoom lens. If you can look past those two points, the D10 is the most responsive, and produces some of the best images of...
0%
digitalcamerareview.com
Updated:
2011-08-14 06:20:57
With the introduction of the snazzy little , Canon finally ventures into the one arena of the digital camera wars where they haven't gone before. The new D10 is Canon's first underwater point and shoot, waterproof to 10 meters/33 feet. Canon has long...
Good Affordable, Waterproof, Shockproof, Dustproof...
Bad Battery life is below average, Images are soft in the corners...
Bottom line There really isn't much to complain about with the D10. It's cheaper than the closest competitor from Olympus, it goes a little deeper than many of the other underwater cameras in its class, and it has the toughest wrist strap ever to grace a compact d...
0%
techworld.com
Updated:
2011-08-14 06:20:57
The Canon PowerShot D10 is a waterproof, drop-proof, dustproof and cold-proof digital camera.Canon has got a lot of things right with the ruggedised Canon PowerShot D10 digital camera. It is a great feat considering it is the company's first attempt a...
Bottom line The design of the Canon PowerShot D10 is spot-on for a ruggedised camera. It feels good to use and, most importantly, it’s very easy to use. It takes clear photos but we’d have liked more contrast. Pick it up if you’re after a ruggedised camera for th...
0%
imaging-resource.com
Updated:
2011-08-14 06:20:57
12.10Megapixels3.00x zoom2.5 inchLCDSave Money! $329.45 Thats the average, click to find the BEST price! Canon PowerShot D10Overview by Shawn Barnett, Mike Tomkins, and Stephanie BoozerReview Date: 06/08/09 The Canon PowerShot D10 is a rugged waterpro...
0%
techtree.com
Updated:
2011-08-14 06:20:57
Canons first attempt at making a rugged underwater camera has finally taken shape in the form of the PowerShot D10. I have been wondering for some time as to why it took them so long to do this. Maybe when they wanted to do it, they wanted to do it ri...
Good Rugged, waterproof, good looks, 12 MP, battery life...
Bad Video Quality could have been better, better menus and navigation needed, No HD movie mode...
Bottom line Canons first attempt at making a rugged underwater camera has finally taken shape in the form of the PowerShot D10. I have been wondering for some time as to why it took them so long to do this. Maybe when they wanted to do it, they wanted to do it ri...
80%
stuff.tv
Updated:
2011-08-14 06:20:57
Face, Motion and Blink Detection are included, while a Smart Auto mode with Scene Detection determines contrast and brightness for you automatically. And, if you do end up taking a dip with the D10, then the camera has an underwater setting to help o...
Good Top-notch shots. Tough as boots. Comfy to hold...
Bad LCD could be bigger. Chunky design. Piddly 3x zoom...
Bottom line Rugged, resistant and a supplier of superior snaps, this is the king of tough cams...
100%
pcworld.in
Updated:
2011-08-14 06:20:57
A really rugged camera for the adventurous among is not easily available but you may want to take a look at the Canon Powershot D10 to accompany you on your next hiking session.Features & DesignThe Canon PowerShot D10 is waterproof to 10 meters, can su...
Good Waterproof to 10m, Dropproof to 1.2m, Dustproof, Well designed and easy to use...
Bad Images lack contrast, Sometimes overexposes shots in bright sunlight...
Bottom line The design of the Canon PowerShot D10 is spot-on for a ruggedised camera. It feels good to use and, most importantly, it’s very easy to use. It takes clear photos but we wish it rendered them with more contrast. Pick it up if you’re after a ruggedised...
70%
photographyblog.com
Updated:
2011-08-14 06:20:57
The Canon PowerShot D10 represents Canon’s first foray into the all-action world of adventure cameras. The Canon D10 is waterproof up to 10 meters / 33-feet deep, freeze proof from -10°C / 14 degrees Fahrenheit, shockproof up to 1.22 meters / 4 feet...
Bottom line In many ways using the Canon PowerShot D10 is much like using any other Canon point-and-shoot compact. Ignore the rather obvious external design differences, and youll find that the D10 offers the usual blend of intuitive handling, sensible design an...
80%
steves-digicams.com
Updated:
2011-08-14 06:20:58
LAKE SUCCESS, N.Y., February 17, 2009 - Canon U.S.A., Inc., a leader in digital imaging, today introduced 10 new PowerShot cameras that offer an array of photographic options for the entry-level consumer right up to the photo enthusiast. Whether on a f...
0%
askmen.com
Updated:
2011-08-14 06:20:58
In a world where rock climbing, mountain biking and sea kayaking are all perfectly acceptable pastimes, the lifespan of a digital camera can be pretty short. Canon's latest PowerShot D10 is a rugged beast that can take a beating, dunking or freezing an...
85%
digitalcamerainfo.com
Updated:
2011-08-14 06:20:58
The PowerShot D10, a cute-looking $329.99 camera that shoots at 12-megapixel resolution with a 3x zoom, can handle water pressure down to 33 feet, temperatures down to 14°F, and the impact of a 4-foot drop. In comparison to other waterproof cameras o...
Good Robust but cute, Interesting modular attachment system, Can handle a lot of water, Comparatively inexpensive...
Bad Large form factor, Only 3x zoom, Lack of manual control...
Bottom line Canons entry into the world of the water, cold and shockproof, the CyberShot D10, distinguishes itself by being comparatively inexpensive ($329.95), rounded and brightly colored in design, and able to handle up to 33 feet of water. On the downside...
0%