location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ CD-RW 32xRW52xW52xR IDE Int RETAIL optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD-RW 32xRW52xW52xR IDE Int RETAIL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.B4W12.0F2
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32893
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:54:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name BenQ CD-RW 32xRW52xW52xR IDE Int RETAIL optical disc drive Internal :
The long product name of BenQ CD-RW 32xRW52xW52xR IDE Int RETAIL optical disc drive Internal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CD-RW 32xRW52xW52xR IDE Int RETAIL
More>>>
BenQ CD-RW 32xRW52xW52xR IDE Int RETAIL optical disc drive Internal:
The official description of BenQ CD-RW 32xRW52xW52xR IDE Int RETAIL optical disc drive Internal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The external CD rewriter BenQ 5232X performs at an incredible rate of 52x Write, 32x Rewrite and 52x Read. The 5232X features Flash-able Memory that lets you easily enjoy the latest technologies with firmware upgrade and Emergency Eject Hole to manually eject the disc while emergency when power is off. With the BenQ's exclusive Seamless Link III technology you can secure writing quality during whole process. BenQ stylish panel design enlightens your PC.

Short summary description BenQ CD-RW 32xRW52xW52xR IDE Int RETAIL optical disc drive Internal:
This short summary of the BenQ CD-RW 32xRW52xW52xR IDE Int RETAIL optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ CD-RW 32xRW52xW52xR IDE Int RETAIL, 2 MB, 52x, 32x, 52x, 20 - 60%, 5 - 35 °C

Long summary description BenQ CD-RW 32xRW52xW52xR IDE Int RETAIL optical disc drive Internal:
This is an auto-generated long summary of BenQ CD-RW 32xRW52xW52xR IDE Int RETAIL optical disc drive Internal based on the first three specs of the first five spec groups.

BenQ CD-RW 32xRW52xW52xR IDE Int RETAIL. Drive device, buffer size: 2 MB. CD write speed: 52x, CD rewrite speed: 32x. CD read speed: 52x. Weight: 800 g. Media types supported: CD-ROM, CD-R, CD-RW, Write methods: Multisession, disc-at-once, track-at-once, packet writing, session-at-once, Dimensions (WxDxH): 14.6 x 17.9 x 4.2 mm

Design
Internal *
Yes
Performance
Drive device, buffer size
2 MB
Writing speed
CD write speed *
52x
CD rewrite speed
32x
Reading speed
CD read speed *
52x
Operational conditions
Operating relative humidity (H-H)
20 - 60%
Operating temperature (T-T)
20
Storage temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
800 g
Other features
Media types supported
CD-ROM, CD-R, CD-RW
Write methods
Multisession, disc-at-once, track-at-once, packet writing, session-at-once
Dimensions (WxDxH)
14.6 x 17.9 x 4.2 mm
Compatible operating systems
Microsoft Windows 98SE/2000/ME/XP
Brand Image Product code Product Stock Price from
BenQ K CD-RW 52x32x52 IDE Int Bulk Black 10pk optical disc drive Internal BenQ K CD-RW 52x32x52 IDE Int Bulk Black 10pk optical disc drive Internal
(show image)
99.B4W12.0F3?10PK K CD-RW 52x32x52 IDE Int Bulk Black 10pk 0.00
(excl. VAT)
0 (incl. VAT)
BenQ CD-RW 52x32x52 IDE Int Bulk Black 1pk optical disc drive Internal BenQ CD-RW 52x32x52 IDE Int Bulk Black 1pk optical disc drive Internal
(show image)
99.B4W12.0F3 CD-RW 52x32x52 IDE Int Bulk Black 1pk 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 652a 52x Black Bulk optical disc drive Internal BenQ 652a 52x Black Bulk optical disc drive Internal
(show image)
99.B4511.C27/DF3/BF3 652a 52x Black Bulk 0.00
(excl. VAT)
0 (incl. VAT)
BenQ DVD 16xDVD 48xCD IDE int Retail optical disc drive Internal White BenQ DVD 16xDVD 48xCD IDE int Retail optical disc drive Internal White
(show image)
99.B6513.552 DVD 16xDVD 48xCD IDE int Retail 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)