Tripp Lite logo

Tripp Lite SRGASKET SmartRack Airflow Optimization Kit

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150007
Info modified on:
08 Jan 2024, 03:10:56
Bullet Points Tripp Lite SRGASKET SmartRack Airflow Optimization Kit:
  • - Airflow Optimization Kit
  • - Blocks recirculation of warm air through side gaps
  • - Improves cooling efficiency
  • - Supports equipment with front-to-rear or side-to-side airflow
  • - Works with all SmartRack enclosures (25U, 42U, 45U, 48U)
Warranty:
5-year limited
Long product name Tripp Lite SRGASKET SmartRack Airflow Optimization Kit:

SmartRack Airflow Optimization Kit

Tripp Lite SRGASKET SmartRack Airflow Optimization Kit:

Tripp Lite's SmartRack SRGASKET is an Airflow Optimization Kit that works with all SmartRack enclosures (25U, 42U, 45U, 48U). It improves cooling efficiency by blocking recirculation of warm air through side gaps. The SRGASKET supports equipment with front-to-rear or side-to-side airflow.

Airflow Optimization Kit that works with all SmartRack enclosures (25U, 42U, 45U, 48U)
Improves cooling efficiency by blocking recirculation of warm air through side gaps
Supports equipment with front-to-rear or side-to-side airflow

Short summary description Tripp Lite SRGASKET SmartRack Airflow Optimization Kit:

Tripp Lite SRGASKET SmartRack Airflow Optimization Kit, 25U, 42U, 45U, 48U, 645.2 mm, 154.9 mm, 66 mm, 320 g, China

Long summary description Tripp Lite SRGASKET SmartRack Airflow Optimization Kit:

Tripp Lite SRGASKET SmartRack Airflow Optimization Kit. Compatibility: 25U, 42U, 45U, 48U. Package width: 645.2 mm, Package depth: 154.9 mm, Package height: 66 mm. Country of origin: China, Master (outer) case width: 655.3 mm, Master (outer) case length: 304.8 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.