Tripp Lite logo

Tripp Lite N030-010 RJ45 Plugs for Solid / Stranded Conductor 4-pair Cat5e Cable, 10-Pack

Data-sheet quality:
created/standardized by Icecat
Product views:
154717
Info modified on:
08 Jul 2024, 13:03:59
Bullet Points Tripp Lite N030-010 RJ45 Plugs for Solid / Stranded Conductor 4-pair Cat5e Cable, 10-Pack:
  • - RJ45 Plug for Solid Conductor 4-pair Cat5e cable
  • - 50 Micron Gold Contacts
  • - Can be used for Solid or Stranded Conductor Wire
Warranty:
Lifetime limited
Long product name Tripp Lite N030-010 RJ45 Plugs for Solid / Stranded Conductor 4-pair Cat5e Cable, 10-Pack:

RJ45 Plugs for Solid / Stranded Conductor 4-pair Cat5e Cable, 10-Pack, TAA

Tripp Lite N030-010 RJ45 Plugs for Solid / Stranded Conductor 4-pair Cat5e Cable, 10-Pack:

10-Pack of RJ45 Modular plugs for use on Solid Conductor Cat5e cable, N022-01K-GY or Zero-Skew cable P524-01K (can be used for Stranded wire as well). Contacts are 50-micron Gold for optimum signal transmission. For stranded conductor Cat5e RJ45s, see N031-050.

Short summary description Tripp Lite N030-010 RJ45 Plugs for Solid / Stranded Conductor 4-pair Cat5e Cable, 10-Pack:

Tripp Lite N030-010 RJ45 Plugs for Solid / Stranded Conductor 4-pair Cat5e Cable, 10-Pack, RJ45 M, Transparent, Gold, 10 pc(s), 99.1 mm, 144.8 mm

Long summary description Tripp Lite N030-010 RJ45 Plugs for Solid / Stranded Conductor 4-pair Cat5e Cable, 10-Pack:

Tripp Lite N030-010 RJ45 Plugs for Solid / Stranded Conductor 4-pair Cat5e Cable, 10-Pack. Connector(s): RJ45 M, Product colour: Transparent, Connector contacts plating: Gold. Quantity per pack: 10 pc(s). Package width: 99.1 mm, Package depth: 144.8 mm, Package height: 6.4 mm. Country of origin: Taiwan, Master (outer) case width: 116.8 mm, Master (outer) case length: 226.1 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.