location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 223V5LHSB2/57 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
223V5LHSB2/57
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
223V5LHSB2/57
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581731168
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 03:05:49
The date of the most recent change of this product data-sheet in Icecat.
Philips 223V5LHSB2/57 user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
223V5LHSB2/57_QSG_en_GB (6.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 223V5LHSB2/57 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54.6 cm (21.5") LCD TFT
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 5 ms 200 cd/m² 600:1
  • - 15.3 W
Long product name Philips 223V5LHSB2/57 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black :
The long product name of Philips 223V5LHSB2/57 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

223V5LHSB2 LCD monitor with SmartControl Lite
More>>>
Philips 223V5LHSB2/57 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:
The official description of Philips 223V5LHSB2/57 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy vivid LED pictures on this Philips display. Equipped with HDMI and SmartControl lite, it's a great choice!

Short summary description Philips 223V5LHSB2/57 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:
This short summary of the Philips 223V5LHSB2/57 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 223V5LHSB2/57, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Philips 223V5LHSB2/57 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of Philips 223V5LHSB2/57 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.

Philips 223V5LHSB2/57. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product colour: Black

HDMI-ready for Full HD entertainment
HDMI-ready for Full HD entertainment

An HDMI-ready device has all the required hardware to accept High-Definition Multimedia Interface (HDMI) input. An HDMI cable enables high-quality digital video and audio to be transmitted over a single cable from a PC or any number of AV sources (including set-top boxes, DVD players, A/V receivers and video cameras).

SmartContrast for rich black details
SmartContrast for rich black details

SmartContrast is a Philips technology that analyzes the contents you are displaying, automatically adjusting colors and controlling backlight intensity to dynamically enhance contrast for the best digital images and videos or when playing games where dark hues are displayed. When Economy mode is selected, contrast is adjusted and backlighting fine-tuned for just-right display of everyday office applications and lower power consumption.

16:9 Full HD display for crisp detailed images
16:9 Full HD display for crisp detailed images

Picture quality matters. Regular displays deliver quality, but you expect more. This display features enhanced Full HD 1920 x 1080 resolution. With Full HD for crisp detail paired with high brightness, incredible contrast and realistic colors expect a true to life picture.

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
TFT
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
200 cd/m²
Response time *
5 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
600:1
Contrast ratio (dynamic)
10000000:1
Dynamic contrast ratio marketing name
SmartContrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
90°
Viewing angle, vertical
65°
Display number of colours *
16.7 million colours
Pixel pitch
0.248 x 0.248 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
47.7 cm
Viewable size, vertical
26.8 cm
Sync-on-green (SOG)
Yes
Display diagonal (metric)
54.6 cm
DDC/CI
Yes
Colour gamut standard
sRGB
3D
No
Separate H/V sync
Yes
Display sRGB
Yes
Performance
Component video sync
Separate sync, Sync-on-green (SOG)
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Ergonomics
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Turkish, Ukrainian
Plug and Play
Yes
LED indicators
Operation, Stand-by
Power
Power consumption (typical) *
15.3 W
Power consumption (standby) *
0.5 W
Power consumption (max)
25.63 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply type
Internal
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 3658 m
Non-operating altitude
0 - 12192 m
Relative humidity
20 - 80%
Weight & dimensions
Width (with stand)
503 mm
Depth (with stand)
213 mm
Height (with stand)
376 mm
Weight (with stand)
2.61 kg
Width (without stand)
503 mm
Depth (without stand)
50 mm
Height (without stand)
316 mm
Weight (without stand)
2.35 kg
Packaging data
Package width
555 mm
Package depth
107 mm
Package height
414 mm
Package weight
3.87 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Exterior finish type
Hairline/Textured
Recyclable packaging material
100%
Regulatory Approvals
BSMI; CE Mark; FCC Class B; SEMKO; TUV/ISO9241-307; cETLus; EAC; INMETRO
Heavy metals free
Hg (mercury)
Mean time between failures (MTBF)
30000 h
Certification
RoHS
Thin Client
Thin client installed
No
Brand Image Product code Product Stock Price from
Philips V Line LCD monitor with SmartControl Lite 223V5LHSB/00 Philips V Line LCD monitor with SmartControl Lite 223V5LHSB/00
(show image)
223V5LHSB/00 LCD monitor with SmartControl Lite 223V5LHSB/00