location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DH55E Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DH55E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH55DHEPLGC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086724685
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:10:50
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung DH55E Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 139.7 cm (55") 1920 x 1080 pixels LED 700 cd/m²
  • - Direct-LED BLU 6 ms
  • - Built-in speaker(s) 20 W
More>>>
Short summary description Samsung DH55E Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7:
This short summary of the Samsung DH55E Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DH55E, Digital signage flat panel, 139.7 cm (55"), LED, 1920 x 1080 pixels, 24/7

Long summary description Samsung DH55E Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7:
This is an auto-generated long summary of Samsung DH55E Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7 based on the first three specs of the first five spec groups.

Samsung DH55E. Product design: Digital signage flat panel. Display diagonal: 139.7 cm (55"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Product colour: Black

Display
LED backlighting type
Direct-LED BLU
Display diagonal *
139.7 cm (55")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
700 cd/m²
HD type *
Full HD
Native aspect ratio
16:9
Response time
6 ms
Contrast ratio (typical)
5000:1
Contrast ratio (dynamic)
50000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
1.073 billion colours
Pixel pitch
0.21 x 0.63 mm
Active display area (W x H)
680.4 x 1209.6 mm
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
1
DVI port *
Yes
DVI-D ports quantity
1
VGA (D-Sub) input ports
1
DisplayPorts quantity *
2
DisplayPort version
1.2
USB port *
No
Ethernet LAN *
No
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Audio (L/R) out
1
Card reader integrated
Yes
Compatible memory cards
SD
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Bezel width (bottom)
1.88 cm
Bezel width (side)
1.33 cm
Bezel width (top)
1.33 cm
Performance
Picture-in-Picture
Yes
Operating hours (hours/days)
24/7
HDCP
Yes
Power
Power consumption (typical) *
138 W
Power consumption (sleep)
0.5 W
Power consumption (max)
175 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Heat dissipation
2036.1 BTU/h
Computer system
Computer system *
Yes
Computer system type
System on Chip (SoC)
Weight & dimensions
Width
1237.2 mm
Depth
52.4 mm
Height
713.5 mm
Weight
17.1 kg
Packaging data
Package width
1418 mm
Package depth
130 mm
Package height
810 mm
Package weight
21.4 kg
Packaging content
Remote control included
Yes
Batteries included
Yes
Cables included
AC, VGA
Mounting kit
Yes
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
FCC (USA) Part 15, Subpart B Class A, CE (Europe): EN55022: 2006 + A1: 2007, EN55024: 1998 + A1: 2001 + A2: 2003, VCCI (Japan): VCCI V-3 / 2010.04 Class A KCC / EK (Korea): Tuner: KN13 / KN20 without Tuner: KN22 / KN24, BSMI (Taiwan): CNS 13438 (ITE EMI) Class A / CNS13439 (AV EMI) / CNS14409 (AV EMS) / CNS14972 (Digital) , C-Tick (Australia): AS / NZS CISPR22: 2009, CCC (China): GB9254-2008, GB17625.1-2012, GOST (Russia / CIS): GOST R 51317 series, GOST 22505-97, EN55022: 2006 + A1: 2007, EN55024: 1998 + A1: 2001 + A2: 2003 ENERGY STAR 6.0 (USA)
Technical details
Sustainability certificates
ENERGY STAR
Other features
System on Chip (SoC) type
Samsung SMART Signage Platform (SSSP) Gen 3
Quick start guide
Yes
Dot clock scanning frequency
148.5 MHz
Energy efficiency class (old)
B
Plug and Play
Yes
Brand Image Product code Product Stock Price from
Samsung LH55DBEPLGC Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 350 cd/m² Full HD Black 16/7 Samsung LH55DBEPLGC Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 350 cd/m² Full HD Black 16/7
(show image)
LH55DBEPLGC LH55DBEPLGC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)