location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hitachi Travelstar C4K60 20GB ATA6 internal hard drive 4200 RPM 2 MB Ultra-ATA/100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hitachi Check ‘Hitachi’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Travelstar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TRAVELSTAR C4K60 20GB ATA6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTC426020G7AT00
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Hitachi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hitachi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hitachi Travelstar C4K60 20GB ATA6 internal hard drive 4200 RPM 2 MB Ultra-ATA/100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 20 GB 4200 RPM Ultra-ATA/100
  • - Storage drive buffer size: 2 MB
  • - 47 g
Long product name Hitachi Travelstar C4K60 20GB ATA6 internal hard drive 4200 RPM 2 MB Ultra-ATA/100 :
The long product name of Hitachi Travelstar C4K60 20GB ATA6 internal hard drive 4200 RPM 2 MB Ultra-ATA/100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TRAVELSTAR C4K60 20GB ATA6
More>>>
Short summary description Hitachi Travelstar C4K60 20GB ATA6 internal hard drive 4200 RPM 2 MB Ultra-ATA/100:
This short summary of the Hitachi Travelstar C4K60 20GB ATA6 internal hard drive 4200 RPM 2 MB Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.

Hitachi Travelstar C4K60 20GB ATA6, 20 GB, 4200 RPM, 2 MB, Ultra-ATA/100

Long summary description Hitachi Travelstar C4K60 20GB ATA6 internal hard drive 4200 RPM 2 MB Ultra-ATA/100:
This is an auto-generated long summary of Hitachi Travelstar C4K60 20GB ATA6 internal hard drive 4200 RPM 2 MB Ultra-ATA/100 based on the first three specs of the first five spec groups.

Hitachi Travelstar C4K60 20GB ATA6. HDD capacity: 20 GB, HDD speed: 4200 RPM, Storage drive buffer size: 2 MB, Interface: Ultra-ATA/100

Brand Image Product code Product Stock Price from
Hitachi

Hitachi Travelstar 5K100 100GB internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/100
(show image)
HTS541010G9AT00 5K100 100GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Deskstar 7K80 40Gb internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/133
(show image)
0A30209 Deskstar 7K80 40Gb 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi Travelstar C4K60 40GB ATA6 internal hard drive 4200 RPM 2 MB Ultra-ATA/100
(show image)
HTC426040G9AT00 TRAVELSTAR C4K60 40GB ATA6 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi Travelstar C4K60 60GB internal hard drive 4200 RPM 2 MB 1.8" Ultra-ATA/100
(show image)
HTC426060G9AT00 C4K60 60GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Ultrastar 10K300 73.0Gb 68p internal hard drive 73.4 GB 8 MB 3.5" SCSI
(show image)
08K2480 Ultrastar 10K300 73.0Gb 68p 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Ultrastar 10K300 300.0Gb 68-pin internal hard drive 300 GB 10000 RPM 8 MB 3.5" SCSI
(show image)
08K2478 10K300 300.0Gb 68-pin 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Ultrastar 10K300 73.0Gb 80p internal hard drive 73.4 GB 10000 RPM 8 MB 3.5" SCSI
(show image)
08K2476 10K300 73.0Gb 80p 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Ultrastar 10K300 300.0Gb 80-pin internal hard drive 300 GB 10000 RPM 8 MB 3.5" SCSI
(show image)
08K2474 10K300 300.0Gb 80-pin 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi Deskstar 7K80 80Gb internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/133
(show image)
0A30210 7K80 80Gb 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Deskstar 7K400 400Gb ATA Ultra/133 internal hard drive 7200 RPM 8 MB 3.5" Ultra-ATA/133
(show image)
0A30228 7K400 400Gb ATA Ultra/133 0.00
(excl. VAT)
0 (incl. VAT)