location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic Sound on the Go 3.6 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sound on the Go
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSOUNDGO show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2020 15:12:49
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Conceptronic Sound on the Go 3.6 W :
The long product name of Conceptronic Sound on the Go 3.6 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sound on the Go
More>>>
Conceptronic Sound on the Go 3.6 W:
The official description of Conceptronic Sound on the Go 3.6 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Portable speaker for MP3 players and notebooks.
With this portable speaker system you will enjoy sound wherever you are from your MP3 player or notebook.The sound quality, compact design and use friendly control buttons makes the SOUND ON THE GO a convenient travel partner.The speaker system can be powered in 2 different ways: 4x AA batteries or with the USB port from the notebook or computer.

Short summary description Conceptronic Sound on the Go 3.6 W:
This short summary of the Conceptronic Sound on the Go 3.6 W data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic Sound on the Go, 2.0 channels, 3.6 W, 200 - 20000 Hz, 8 Ω, 220 g, 200 x 57 x 52 mm

Long summary description Conceptronic Sound on the Go 3.6 W:
This is an auto-generated long summary of Conceptronic Sound on the Go 3.6 W based on the first three specs of the first five spec groups.

Conceptronic Sound on the Go. Audio output channels: 2.0 channels. RMS rated power: 3.6 W, Frequency range: 200 - 20000 Hz, Impedance: 8 Ω. Weight: 220 g. Dimensions (WxDxH): 200 x 57 x 52 mm, Power requirements: 4xAA batteries, USB powered, Speakers: Active

Loudspeakers
Audio output channels
2.0 channels
Audio
RMS rated power *
3.6 W
Frequency range
200 - 20000 Hz
Impedance
8 Ω
Weight & dimensions
Weight *
220 g
Other features
Dimensions (WxDxH)
200 x 57 x 52 mm
Power requirements
4xAA batteries, USB powered
Speakers
Active