location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SanDisk SDMX26-008G-G46K MP3/MP4 player MP3 player 8 GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SanDisk Check ‘SanDisk’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SDMX26-008G-G46K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDMX26-008G-G46K show
Show alternative article codes used in the online market place
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘SanDisk’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SanDisk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:52:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SanDisk SDMX26-008G-G46K MP3/MP4 player MP3 player 8 GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MP3 player
  • - Flash memory 8 GB Card reader integrated
  • - OLED 2.44 cm (0.96") 128 x 64 pixels
  • - Audio formats supported: AAC, MP3, WAV, WMA Headphone connectivity: 3.5 mm
  • - FM radio
  • - Interface: USB 2.0
  • - Continuous audio playback time: 18 h USB charging
Warranty: 2 years
Long product name SanDisk SDMX26-008G-G46K MP3/MP4 player MP3 player 8 GB Black :
The long product name of SanDisk SDMX26-008G-G46K MP3/MP4 player MP3 player 8 GB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

0.96" OLED 128 x 64, 8 GB, MP3, WMA (NO DRM), AAC, WAV, 18 h, Micro USB 2.0, Black
More>>>
Short summary description SanDisk SDMX26-008G-G46K MP3/MP4 player MP3 player 8 GB Black:
This short summary of the SanDisk SDMX26-008G-G46K MP3/MP4 player MP3 player 8 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

SanDisk SDMX26-008G-G46K, MP3 player, 8 GB, OLED, USB 2.0, FM radio, Black

Long summary description SanDisk SDMX26-008G-G46K MP3/MP4 player MP3 player 8 GB Black:
This is an auto-generated long summary of SanDisk SDMX26-008G-G46K MP3/MP4 player MP3 player 8 GB Black based on the first three specs of the first five spec groups.

SanDisk SDMX26-008G-G46K. Type: MP3 player. Total storage capacity: 8 GB. Display: OLED. Interface: USB 2.0. Card reader integrated. FM radio. Volume control: Digital. Continuous audio playback time: 18 h. Weight: 22.68 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 18:22:30
Uk has collected 5 expert reviews for SanDisk SDMX26-008G-G46K MP3/MP4 player MP3 player 8 GB Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
lifewire.com
Updated:
2020-01-01 18:22:30
Lifewire / William Harrison Lightweight design Incredible storage space for the size and price Competitive price tag Great sound quality and an internal equalizer Surprisingly decent headphones included FM radio Cheap-feeling plastic A shoddy clip Prone t...
Good Lightweight design, Incredible storage space for the size and price, Competitive price tag, Great sound quality and an internal equalizer, Surprisingly decent headphones included, FM radio...
Bad Cheap-feeling plastic, A shoddy clip, Prone to scratches/nicks...
Bottom line Small, unassuming, and a great bargainThe SanDisk Clip Jam is a wonderful, small MP3 player with a robust amount of features and a fantastic battery life. If you don't mind a tiny device that looks and feels a little on the cheap side then you're in for a...
84%
Country Distributor
Belgium 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)