location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Aopen CASE Midi QF50C Grys,Grs/Blw 300W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aopen Check ‘Aopen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CASE AOPEN Midi QF50C Grys,Grs/Blw 300W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.97020.C0N
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Aopen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aopen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22354
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:53:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Aopen CASE Midi QF50C Grys,Grs/Blw 300W :
The long product name of Aopen CASE Midi QF50C Grys,Grs/Blw 300W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CASE AOPEN Midi QF50C Grys,Grs/Blw 300W
More>>>
Short summary description Aopen CASE Midi QF50C Grys,Grs/Blw 300W:
This short summary of the Aopen CASE Midi QF50C Grys,Grs/Blw 300W data-sheet is auto-generated and uses the product title and the first six key specs.

Aopen CASE Midi QF50C Grys,Grs/Blw 300W, 194 mm, 440 mm, 426 mm, 6.9 kg, 300/250W ATX (Ball bearing fan), UL/CSA/CE/VDE/S/D/N/ FI/FCC /DoC certified, Air vents with 8cm optional 2nd DC fan

Long summary description Aopen CASE Midi QF50C Grys,Grs/Blw 300W:
This is an auto-generated long summary of Aopen CASE Midi QF50C Grys,Grs/Blw 300W based on the first three specs of the first five spec groups.

Aopen CASE Midi QF50C Grys,Grs/Blw 300W. Width: 194 mm, Depth: 440 mm, Height: 426 mm. Power supply type: 300/250W ATX (Ball bearing fan), UL/CSA/CE/VDE/S/D/N/ FI/FCC /DoC certified, Ventilation fan(s): Air vents with 8cm optional 2nd DC fan, I/O ports: 2*USB / Head phone / Mic. In / 1394 (Optional)

Brand Image Product code Product Stock Price from
Aopen

Aopen CASE Midi QF50C Zilver,Zl/Zw 300W
(show image)
91.97020.C0R CASE AOPEN Midi QF50C Zilver,Zl/Zw 300W 0.00
(excl. VAT)
0 (incl. VAT)