location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PDS-5000 scanner ADF scanner 600 x 600 DPI A4 Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDS-5000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDS-5000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766741040 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 20:36:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother PDS-5000 scanner ADF scanner 600 x 600 DPI A4 Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - LCD
  • - A4 Scanning media types supported: Plain paper
  • - Maximum scan size: 218 x 5994 mm
  • - USB port
  • - Power supply type: AC 59 W
  • - Scanning noise level: 55 dB
  • - Internal memory: 512 MB
Long product name Brother PDS-5000 scanner ADF scanner 600 x 600 DPI A4 Black, Grey :
The long product name of Brother PDS-5000 scanner ADF scanner 600 x 600 DPI A4 Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional Document Scanner
More>>>
Brother PDS-5000 scanner ADF scanner 600 x 600 DPI A4 Black, Grey:
The official description of Brother PDS-5000 scanner ADF scanner 600 x 600 DPI A4 Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

At up to 120ipm (images per minute) 2-sided scanning and supported by a 100 sheet ADF (Automatic Document Feeder), the PDS-5000 is capable of handling high scan volumes for businesses digitally converting on a regular basis.
Expert paper handling with the Ultrasonic Multifeed Detection and Reverse Roller technology reduces the risk of damaged documents, offering outstanding reliability when batch scanning a variety of document types and weights. The PDS models can handle a range of media capacities up to embossed plastic card, addressing all user and departmental needs.
As well as paper handling upgrades, PDS-5000 has enhanced image processing. Advanced image processing features prepare and clean scanned documents, improving the quality of the scanned image for storing, editing and sharing. Business critical documents retain their original appearance, giving businesses a professional edge when printing or viewing scans with customers, or when storing for disaster recovery.

Short summary description Brother PDS-5000 scanner ADF scanner 600 x 600 DPI A4 Black, Grey:
This short summary of the Brother PDS-5000 scanner ADF scanner 600 x 600 DPI A4 Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PDS-5000, 218 x 5994 mm, 600 x 600 DPI, 48 bit, 24 bit, 60 ppm, 60 ppm

Long summary description Brother PDS-5000 scanner ADF scanner 600 x 600 DPI A4 Black, Grey:
This is an auto-generated long summary of Brother PDS-5000 scanner ADF scanner 600 x 600 DPI A4 Black, Grey based on the first three specs of the first five spec groups.

Brother PDS-5000. Maximum scan size: 218 x 5994 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: ADF scanner, Product colour: Black, Grey, Display: LCD. Scan to: Cloud, E-mail, File, FTP, OCR, SMB, Button functions: Cancel, Off, On, Scan, Scan drivers: ICA, ISIS, SANE, TWAIN, WIA. Auto document feeder (ADF) input capacity: 100 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Plain paper, Auto Document Feeder (ADF) media weight: 28 - 400 g/m²

Scanning
Maximum scan size *
218 x 5994 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
ADF scan speed (b/w, A4)
60 ppm
ADF scan speed (colour, A4)
60 ppm
Duplex ADF scan speed (b/w, A4)
120 ipm
Duplex ADF scan speed (colour, A4)
120 ipm
Design
Scanner type *
ADF scanner
Product colour *
Black, Grey
Display
LCD
Built-in display *
No
Performance
Scan to
Cloud, E-mail, File, FTP, OCR, SMB
Button functions
Cancel, Off, On, Scan
Scan drivers
ICA, ISIS, SANE, TWAIN, WIA
Scanning noise level
55 dB
Internal memory
512 MB
Input capacity
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Scanning media types supported
Plain paper
Multi feed detection
Yes
Maximum ISO A-series paper size *
A4
Auto Document Feeder (ADF) media weight
28 - 400 g/m²
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Standard interfaces
USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power
Power consumption (typical)
59 W
Power consumption (standby)
19 W
Power consumption (off)
0.3 W
Power consumption (PowerSave)
1.6 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Current
2 A
Packaging data
Package width
437 mm
Package depth
296 mm
Package height
320 mm
Package weight
6.5 kg
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
41 - 95 °F
Weight & dimensions
Width
316 mm
Depth
187 mm
Height
183 mm
Weight
4.7 kg
Packaging content
Cables included
AC, USB
Quick start guide
Yes
Drivers included
Yes
Bundled software
Nuance OmniPage 18SE NewSoft Presto! PageManager 9
Other features
Online services supported
Dropbox, Facebook, Flickr, Google Drive, Picasa
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 10:21:41
Uk has collected 4 expert reviews for Brother PDS-5000 scanner ADF scanner 600 x 600 DPI A4 Black, Grey and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
goodgearguide.com.au
Updated:
2015-09-10 10:21:41
No one ever talks about scanners these days. At least not typical consumers, who often make do with the built-in scanner on a multifunction centre. However, for business users, a dedicated scanner can come in handy, especially when it's of the calibre of...
Good High-speed scanning, Duplex scanning, Simple to use...
Bad Paper guide could be better...
75%
pcworld.co.nz
Updated:
2016-12-27 19:29:03
No one ever talks about scanners these days. At least not typical consumers, who often make do with the built-in scanner on a multifunction centre. However, for business users, a dedicated scanner can come in handy, especially when it's of the calibre of...
Good High-speed scanning, Duplex scanning, Simple to use...
Bad Paper guide could be better...
75%
pcmag.com
Updated:
2020-06-10 03:19:39
A high-volume sheet-fed document scanner designed for heavy workloads in medium-to-large offices and workgroups, the $899.99 Brother PDS-5000 High-Speed Color Desktop Scanner is fast and accurate. But compared with the similarly priced Editors' Choice HP...
0%
Brand Image Product code Product Stock Price from
Brother PDS-5000F scanner Flatbed & ADF scanner 600 x 600 DPI A4 Black Brother PDS-5000F scanner Flatbed & ADF scanner 600 x 600 DPI A4 Black
(show image)
PDS-5000F PDS-5000F 0.00
(excl. VAT)
0 (incl. VAT)
Brother PDS-6000F scanner Flatbed & ADF scanner 600 x 600 DPI A4 Black Brother PDS-6000F scanner Flatbed & ADF scanner 600 x 600 DPI A4 Black
(show image)
PDS-6000F PDS-6000F 0.00
(excl. VAT)
0 (incl. VAT)
Brother ADS-1100W scanner ADF scanner 600 x 600 DPI A4 Black Brother ADS-1100W scanner ADF scanner 600 x 600 DPI A4 Black
(show image)
ADS-1100W ADS-1100W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
Italia 2 distributor(s)
Polska 2 distributor(s)
Deutschland 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)