location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SanDisk 64GB microSDXC UHS Class 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SanDisk Check ‘SanDisk’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
64GB microSDXC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDSDQXL-064G-GA4A show
Show alternative article codes used in the online market place
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘SanDisk’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SanDisk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Nov 2023 14:46:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 30 Years
Long product name SanDisk 64GB microSDXC UHS Class 3 :
The long product name of SanDisk 64GB microSDXC UHS Class 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

microSDXC Extreme 64GB, UHS Speed Class 3
More>>>
Short summary description SanDisk 64GB microSDXC UHS Class 3:
This short summary of the SanDisk 64GB microSDXC UHS Class 3 data-sheet is auto-generated and uses the product title and the first six key specs.

SanDisk 64GB microSDXC, 64 GB, MicroSDXC, Class 3, UHS

Long summary description SanDisk 64GB microSDXC UHS Class 3:
This is an auto-generated long summary of SanDisk 64GB microSDXC UHS Class 3 based on the first three specs of the first five spec groups.

SanDisk 64GB microSDXC. Capacity: 64 GB, Flash card type: MicroSDXC, Flash memory class: Class 3, Internal memory type: UHS

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 18:22:12
Uk has collected 9 expert reviews for SanDisk 64GB microSDXC UHS Class 3 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
pcworld.com_techhive.com
Updated:
2020-01-01 18:22:05
SanDisk made a bold claim when it introduced the 1TB Extreme microSDXC UHS-I card in February at Mobile World Congress. The company touted it as the world's largest and fastest microSD card. After benchmarking the new 1TB SanDisk Extreme, we can attest to...
Good Highest capacity currently available, Fast performance...
Bad Overkill if you don't need 1TB of space in one card, Storage performance doesn't seem to help Android phones all that much...
Bottom line SanDisk's 1TB Extreme microSDXC UHS-I card is impressively fast and impressively large. However, price-sensitive consumers can save by going with a smaller card...
80%
funkykit.com
Updated:
2020-01-01 18:22:12
Today, we will be taking a look at the SanDisk Extreme 32GB Micro SDHC Card UHS-I(3). It offers super fast speed of 90 MB/sec, which they claim is 600x the performance of a standard SD card. This particular range of SD cards from SanDisk – the “Extreme” s...
Bottom line If you own a mid-range DSLR, GoPro or any action cam that can record HD (1080p) or 4K videos… then I would recommend the SanDisk Extreme 32GB Micro SDHC Card – UHS-1(3). The performance is good, with read speeds reaching 90 Mb/sec as advertised, and writ...
0%
Brand Image Product code Product Stock Price from
SanDisk

SanDisk 4GB SDHC Class 2
(show image)
SDSDB-4096-E11 4GB SDHC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)